- Coil Suppression Diode
- Coil Voltage (DC)
- Contact Arrangement
- Contact Current Rating
- Contact Form
- LED Indicator
- Mounting Styles
- Operate Time
- Operating Temp Range
- Pick-up Voltage (Max)
- Pin Count
- Product Depth (mm)
Attribute column
Manufacturer
Fuji Electric Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | LED Indicator | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Voltage Rating (VDC) | Type | Pin Count | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage (DC) | Contact Arrangement | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB104-DC Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB105-DE Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB104-DE Fuji Electric | In Stock | - | - | No | Through Hole | -25C to 55C | 16.8VDC | 5.08(mm) | No | Non-Latching | 30(V) | Control Relay | 4 | PC Pin | 5(A) | 1 Form A | 10(ms) | 24 | SPST | No | 250(V) | 21.3(mm) | 12.6(mm) |