- Illumination Type
- Mechanical Life
- Mounting Styles
- Operating Temp Range
- Operating Temperature Max Deg. C
- Operating Temperature Min Deg. C
- Pole Throw Configuration
- Product Depth (mm)
- Product Length (mm)
- Switch Configuration
- Terminal Type
- Type
Attribute column
Manufacturer
Fuji Electric Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Actuator Style | ElectricalLife | Manufacturer | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | Qualification | RoHS | Switch Configuration | Voltage, Rating | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Orientation | Resistor Type | Throw Configuration | Mechanical Life | Illumination Type | Terminal Type | Illumination Color | Resistance Tolerance | Product Length | Product Width | Product Length (mm) | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR22F0R-10S Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH165-SFB11 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH165-ZSGE3 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR22D0L-E4A Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR22M0L-11E3Y Fuji Electric | In Stock | - | - | - | - | - | Fuji | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 25.0000 ppm/°C | - | 8.45 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | 7.62 | - | - | - | - | ||
![]() AR30E0L-11E3R Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 11 kOhm | - | - | 0.25 W | - | General Purpose | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() AR22E0L-10E3A Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | 887 Ohm | - | - | 0.1 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | 4.75 | - | - | - | - | ||
![]() AH165-TL5W22E3 Fuji Electric | In Stock | - | - | Panel | - | 100 kcycles | - | - | - | - | - | - | - | - | Compliant | - | - | Solder | 100.0000 ppm/°C | - | 210 Ohm | 70 °C | -10 °C | 0.25 W | Straight | High Reliability, MIL-PRF-39017 | 4PST, DPDT | 250 kcycles | LED | - | White | 1 | 7.62 | - | - | 0 m | - | ||
![]() AR22M5R-01R Fuji Electric | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Screw | 100.0000 ppm/°C | - | 15 Ohm | 60 °C | -20 °C | 0.25 W | Straight | High Reliability, MIL-PRF-39017 | SPST | 1 Mcycles | - | - | - | 1 | 7.62 | - | - | - | - | ||
![]() AR30B3R-10G Fuji Electric | In Stock | - | - | - | Round Button | - | - | Panel | -20C to 70C | 70C | -20C | SPST | 75(mm) | - | Non-Compliant | N.O. | - | - | 200 ppm/K | Momentary Contact | 1.27 Ohm | - | - | 0.25 W | - | General Purpose | - | 5000000 | Not Required | Screw | - | 1 | 3.2 | 1.6 | 75(mm) | - | - | ||
![]() AH165-SFG33 Fuji Electric | In Stock | - | - | - | Flush Square Button | - | - | Panel | -10C to 70C | 70C | -10C | 6PST | 18(mm) | - | - | N.O./N.C. | - | - | - | Momentary Contact | - | - | - | 100 mW | - | High Reliability, MIL-PRF-55182 | - | 1000000 | Not Required | Quick Connect/Solder | - | 1 | - | - | 18(mm) | - | 52.5(mm) | ||
![]() AH165-TGFW11 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0000 ppm/°C | - | 5.76 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | 7.62 | - | - | - | - | ||
![]() AH165-TGLG11E3 Fuji Electric | In Stock | - | - | - | - | - | - | Panel | -10C to 70C | 70C | -10C | DPST | 24(mm) | - | - | N.O./N.C. | - | - | - | Momentary Contact | - | - | - | 125 mW | - | High Reliability, MIL-PRF-55182 | - | 1000000 | Led | Quick Connect/Solder | - | 1 | - | - | 18(mm) | - | 52.5(mm) | ||
![]() AR22G4L-10E3W Fuji Electric | In Stock | - | - | - | - | - | - | Panel | -20C to 70C | 70C | -20C | SPST | 30(mm) | AEC-Q200 | - | N.O. | - | - | 100 ppm/K | Momentary Contact | 806 kOhm | - | - | 0.25 W | - | General Purpose | - | 5000000 | Led | Screw | - | 1 | 3.2 mm | 1.6 mm | 44(mm) | - | 98.5(mm) | ||
![]() AR22F5M-10E4G Fuji Electric | In Stock | - | - | Panel | Flush Square Button | - | - | Panel | -20C to 60C | 60C | -20C | SPST | 30(mm) | - | Non-Compliant | N.O. | - | Screw | - | Alternate Contact | - | 60 °C | -20 °C | 125 mW | Straight | High Reliability, MIL-PRF-55182 | SPST | 1000000 | Incandescent Lamp | Screw | Green | 1 | - | - | 44(mm) | 0 m | 93(mm) | ||
![]() AR30S3R-22G Fuji Electric | In Stock | - | - | - | Round Button | - | - | Panel | -20C to 70C | 70C | -20C | 4PST | 41(mm) | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | 100000 | Not Required | Screw | - | - | - | - | 41(mm) | - | 84(mm) | ||
![]() AH164-TL5G11E3 Fuji Electric | In Stock | - | - | - | - | - | - | Panel | -20C to 70C | 70C | -20C | DPST | 24(mm) | AEC-Q200 | - | N.O./N.C. | - | - | 100 ppm/K | Alternate Contact | 60.4 kOhm | - | - | 0.25 W | - | General Purpose | - | 250000 | Led | Quick Connect/Solder | - | 1 | 3.2 mm | 1.6 mm | 18(mm) | - | 52.5(mm) | ||
![]() AH164-TGLY11E3 Fuji Electric | In Stock | - | - | - | - | - | - | Panel | -20C to 70C | 70C | -20C | DPST | 24(mm) | - | - | N.O./N.C. | - | - | 100.0000 ppm/°C | Momentary Contact | 750 Ohm | - | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | 1000000 | Led | Quick Connect/Solder | - | 1 | 7.62 | - | 18(mm) | - | 52.5(mm) | ||
![]() AH165-2VLR22E3 Fuji Electric | In Stock | - | - | Panel | Button | 100 kcycles | - | Panel | -10C to 70C | 70C | -10C | 4PST | 32(mm) | AEC-Q200 | Non-Compliant | N.O./N.C. | 75 V | Solder | 100 ppm/K | - | 1.82 MOhm | 70 °C | -10 °C | 0.1 W | Straight | General Purpose | 4PST, DPDT | 100000 | Led | Quick Connect/Solder | - | 1 | 1.55 mm | 0.85 mm | 32(mm) | 10.5 mm | 64.5(mm) | ||
![]() AR30G4L-11H4Y Fuji Electric | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | - | AEC-Q200 | Non-Compliant | - | - | Screw | 100 ppm/K | - | 26.1 kOhm | 70 °C | -20 °C | 0.1 W | Straight | General Purpose | DPST | 5 Mcycles | Lamp | - | Yellow | 1 | 1.55 mm | 0.85 mm | - | - | - |