- Body Breadth
- Contact Gender
- Contact Materials
- Contact Pattern
- Contact Resistance
- Dielectric Withstanding Voltage
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Insulation Resistance
- Mounting Type
- Number of Rows Loaded
Attribute column
Manufacturer
Fujitsu D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | ECCN Code | Connector Type | HTS Code | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Contact Pattern |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCN-787J036-G/Q FUJITSU Semiconductor Limited | In Stock | - | Datasheet | CABLE | STEEL | LOCKING | - | AU | COPPER ALLOY | FUJITSU LTD | POLYESTER | - | 2 | 105 °C | -55 °C | Obsolete | EAR99 | USB CONNECTOR | 8536.69.40.30 | NO | NO | GENERAL PURPOSE | 36 | - | compliant | NICKEL | UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.6 inch | FEMALE | 94V-0 | NO | - | 3 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | - | - | IDC | POLARIZED HOUSING | 500VAC V | 1 | - | RECTANGULAR | ||
![]() FCN-288J026-G/EM-R FUJITSU Semiconductor Limited | In Stock | - | Datasheet | BOARD | - | LOCKING | 1.181 inch | - | COPPER ALLOY | FUJITSU LTD | ACRYLONITRILE BUTADIENE STYRENE | RIGHT ANGLE | 2 | 85 °C | -55 °C | Active | EAR99 | - | 8536.69.40.30 | - | - | GENERAL PURPOSE | 26 | 0.508 mm | compliant | - | - | 1 | RECTANGULAR | - | 0.213 inch | FEMALE | - | - | 0.303 inch | 0.5 A | CENTRONIC | 50 mΩ | 100000000 Ω | 0.039 inch | PLUG | SURFACE MOUNT | - | 150VAC V | - | PALLADIUM | STAGGERED | ||
![]() FCN-231J020-G/E FUJITSU Limited | In Stock | - | Datasheet | PANEL | - | - | 0.757 inch | AU | COPPER ALLOY | FUJITSU LTD | - | - | 2 | 105 °C | - | Obsolete | EAR99 | TELECOM AND DATACOM CONNECTOR | 8536.69.40.30 | - | NO | GENERAL PURPOSE | 20 | - | compliant | - | - | - | - | - | 0.354 inch | FEMALE | - | - | 0.522 inch | 1 A | - | 30 mΩ | 1000000000 Ω | - | - | SOLDER LUG | POLARIZED HOUSING | 750VAC V | 1 | PALLADIUM | RECTANGULAR | ||
![]() FCN-230C050-E/S FUJITSU Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |