- Contact Gender
- Contact Plating
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Angle
- Mounting Styles
- Number of Positions
- Number of Rows
- Pitch
- Product
- Series
Attribute column
Manufacturer
Fujitsu Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Product | Mounting Angle | Terminal Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCN-364P064-AU Fujitsu | In Stock | - | - | Gold | BOARD | POLYESTER | HOLE .099-.111 | MOUNTING FLANGE | MOUNTING FLANGE | 3.935 inch | GOLD SILVER | COPPER ALLOY | 25 | FUJITSU LTD | POLYESTER | FCN-364P064-AU | + 85 C | - 55 C | Through Hole | 2 | 85 °C | -55 °C | Not Recommended | 8.34 | - | 1 oz | - | FCN-360 | EAR99 | TELECOM AND DATACOM CONNECTOR | Shrouded | 64 Position | 2 Row | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 64 | 2.54 mm | compliant | CSA, UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.324 inch | Pin (Male) | 94V-2 | NO | 0.157 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | 500VAC V | 2.54 mm | GOLD SILVER | RECTANGULAR | 3.058 N | .3614 N | 0.1 inch | Headers | Straight | 0.165 inch | ||
![]() FCN-230C068-E/SA Fujitsu | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | 100 | - | - | - | + 105 C | - 55 C | Through Hole | - | - | - | - | - | Details | - | Bulk | 230 | - | - | Wire to Board | 68 Position | 1 Row | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | ||
![]() FCN-360C048-D Fujitsu | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | 50 | - | - | - | + 85 C | - 55 C | Through Hole | - | - | - | - | - | Details | - | - | FCN-360 | - | - | Shrouded | 48 Position | 2 Row | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | ||
![]() FCN-360C032-E Fujitsu | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | 50 | - | - | - | + 85 C | - 55 C | Through Hole | - | - | - | - | - | Details | 0.271664 oz | - | FCN-360 | - | - | Shrouded | 32 Position | 2 Row | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - |