- Additional Feature
- Case Connection
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
Fujitsu Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Transition Frequency-Nom (fT) | Turn-off Time-Max (toff) | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | VCEsat-Max | Power Dissipation Ambient-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
2SA1041 FUJITSU Limited | In Stock | - | Datasheet | NO | 2 | SILICON | FUJITSU SEMICONDUCTOR AMERICA INC | 1 | 175 °C | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | Obsolete | 60 MHz | 1800 ns | EAR99 | RING EMITTER TRANSISTOR | 8541.29.00.75 | BOTTOM | PIN/PEG | unknown | O-MBFM-P2 | Not Qualified | SINGLE | COLLECTOR | SWITCHING | PNP | TO-3 | 15 A | 7 | 120 V | 1.5 V | 100 W | ||
MPSA93 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MPSL51 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
2N4250 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MJ15016 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
JAN2N1893 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
2SC3055 FUJITSU Semiconductor Limited | In Stock | - | Datasheet | NO | 3 | SILICON | FUJITSU SEMICONDUCTOR AMERICA INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | 28 MHz | 3300 ns | EAR99 | RING EMITTER TRANSISTOR | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | SWITCHING | NPN | TO-220AB | 2 A | 10 | 400 V | 1 V | 15 W | ||
2SA1044 FUJITSU Semiconductor Limited | In Stock | - | Datasheet | NO | 2 | SILICON | FUJITSU SEMICONDUCTOR AMERICA INC | 1 | 175 °C | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | Obsolete | 60 MHz | 1800 ns | EAR99 | RING EMITTER TRANSISTOR | 8541.29.00.75 | BOTTOM | PIN/PEG | unknown | O-MBFM-P2 | Not Qualified | SINGLE | COLLECTOR | SWITCHING | PNP | TO-3 | 30 A | 10 | 70 V | 1.5 V | 150 W | ||
2SA1043 FUJITSU Semiconductor Limited | In Stock | - | Datasheet | NO | 2 | SILICON | FUJITSU SEMICONDUCTOR AMERICA INC | 1 | 175 °C | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | Obsolete | 60 MHz | 1800 ns | EAR99 | RING EMITTER TRANSISTOR | 8541.29.00.75 | BOTTOM | PIN/PEG | unknown | O-MBFM-P2 | Not Qualified | SINGLE | COLLECTOR | SWITCHING | PNP | TO-3 | 30 A | 7 | 120 V | 1.5 V | 150 W | ||
2SA1042 FUJITSU Semiconductor Limited | In Stock | - | Datasheet | NO | 2 | SILICON | FUJITSU SEMICONDUCTOR AMERICA INC | 1 | 175 °C | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | Obsolete | 60 MHz | 1800 ns | EAR99 | RING EMITTER TRANSISTOR | 8541.29.00.75 | BOTTOM | PIN/PEG | unknown | O-MBFM-P2 | Not Qualified | SINGLE | COLLECTOR | SWITCHING | PNP | TO-3 | 15 A | 10 | 70 V | 1.5 V | 100 W |