Filters
  • Configuration
  • DS Breakdown Voltage-Min
  • Drain Current-Max (ID)
  • Drain-source On Resistance-Max
  • FET Technology
  • Ihs Manufacturer
  • JESD-30 Code
  • Manufacturer
  • Manufacturer Part Number
  • Number of Elements
  • Number of Terminals
  • Operating Mode

Attribute column

Manufacturer

Fujitsu Transistors - FETs, MOSFETs - Single

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Transistor Element Material

Drain Current-Max (ID)

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Number of Elements

Operating Temperature-Max

Package Body Material

Package Description

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Risk Rank

Turn-off Time-Max (toff)

Turn-on Time-Max (ton)

Additional Feature

HTS Code

Subcategory

Terminal Position

Terminal Form

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Configuration

Operating Mode

Case Connection

Transistor Application

Polarity/Channel Type

JEDEC-95 Code

Drain Current-Max (Abs) (ID)

Drain-source On Resistance-Max

Pulsed Drain Current-Max (IDM)

DS Breakdown Voltage-Min

Avalanche Energy Rating (Eas)

FET Technology

Power Dissipation-Max (Abs)

Power Dissipation Ambient-Max

2SK899
2SK899

Fujitsu

100

-

-

NO

3

SILICON

18 A

FUJI ELECTRIC CO LTD

Fuji Electric Co Ltd

2SK899

1

150 °C

PLASTIC/EPOXY

FLANGE MOUNT, R-PSFM-T3

RECTANGULAR

FLANGE MOUNT

Obsolete

TO-3P

5.82

570 ns

195 ns

-

-

FET General Purpose Power

SINGLE

THROUGH-HOLE

unknown

3

R-PSFM-T3

Not Qualified

SINGLE WITH BUILT-IN DIODE

ENHANCEMENT MODE

-

SWITCHING

N-CHANNEL

-

18 A

0.33 Ω

72 A

500 V

-

METAL-OXIDE SEMICONDUCTOR

125 W

125 W

5000

-

-

NO

3

SILICON

6 A

FUJI ELECTRIC CO LTD

Fuji Electric Co Ltd

2SK3532-01MR

1

-

PLASTIC/EPOXY

FLANGE MOUNT, R-PSFM-T3

RECTANGULAR

FLANGE MOUNT

Obsolete

TO-220AB

5.8

-

-

-

8541.29.00.95

-

SINGLE

THROUGH-HOLE

unknown

3

R-PSFM-T3

Not Qualified

SINGLE WITH BUILT-IN DIODE

ENHANCEMENT MODE

ISOLATED

SWITCHING

N-CHANNEL

TO-220AB

-

2.5 Ω

24 A

900 V

244 mJ

METAL-OXIDE SEMICONDUCTOR

-

-

FMV11N90E
FMV11N90E

Fujitsu

2000

-

-

NO

3

SILICON

11 A

FUJI ELECTRIC CO LTD

Fuji Electric Co Ltd

FMV11N90E

1

150 °C

PLASTIC/EPOXY

FLANGE MOUNT, R-PSFM-T3

RECTANGULAR

FLANGE MOUNT

Active

TO-220AB

5.74

-

-

LOW NOISE

8541.29.00.95

-

SINGLE

THROUGH-HOLE

unknown

3

R-PSFM-T3

Not Qualified

SINGLE WITH BUILT-IN DIODE

ENHANCEMENT MODE

ISOLATED

SWITCHING

N-CHANNEL

TO-220AB

11 A

1 Ω

44 A

900 V

811.9 mJ

METAL-OXIDE SEMICONDUCTOR

120 W

-