Filters
  • Case Connection
  • Collector Current-Max (IC)
  • Collector-Emitter Voltage-Max
  • Configuration
  • ECCN Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Number of Terminals
  • Package Body Material
  • Package Description
  • Package Shape
  • Package Style

Attribute column

Manufacturer

Fujitsu Transistors - IGBTs - Single

View Mode:
5 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Material

Number of Terminals

Transistor Element Material

Exterior Housing Material

Coercive Force

Gross Weight

Ihs Manufacturer

Maximum Energy Product

Maximum Operating Temperature

Number of Elements

Operating Temperature-Max

Package Body Material

Package Description

Package Shape

Package Style

Part Life Cycle Code

Residual Magnetic Induction

Transport packaging size/quantity

Transport Packaging Size/Quantity

Turn-off Time-Nom (toff)

Turn-on Time-Nom (ton)

ECCN Code

Type

Terminal Position

Terminal Form

Reach Compliance Code

JESD-30 Code

Configuration

Case Connection

Transistor Application

Polarity/Channel Type

Power Dissipation-Max (Abs)

Collector Current-Max (IC)

Collector-Emitter Voltage-Max

Gate-Emitter Voltage-Max

VCEsat-Max

Gate-Emitter Thr Voltage-Max

Grade

Diameter

Height

2MBI200VA-060-50
2MBI200VA-060-50

FUJITSU Limited

5000

-

Datasheet

NO

-

7

SILICON

2

-

-

FUJITSU LTD

-

-

-

-

UNSPECIFIED

FLANGE MOUNT, R-XUFM-X7

RECTANGULAR

FLANGE MOUNT

Active

-

-

-

600 ns

650 ns

EAR99

-

UPPER

UNSPECIFIED

compliant

R-XUFM-X7

SERIES CONNECTED, CENTER TAP, 2 ELEMENTS WITH BUILT-IN DIODE

ISOLATED

MOTOR CONTROL

N-CHANNEL

-

200 A

600 V

-

-

-

-

-

-

2MBI1200VG-170E
2MBI1200VG-170E

FUJITSU Semiconductor Limited

5000

-

Datasheet

NO

-

10

SILICON

-

-

-

FUJITSU LTD

-

-

2

175 °C

PLASTIC/EPOXY

FLANGE MOUNT, R-PUFM-X10

RECTANGULAR

FLANGE MOUNT

Active

-

-

-

2620 ns

3790 ns

EAR99

-

UPPER

UNSPECIFIED

unknown

R-PUFM-X10

SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE

ISOLATED

POWER CONTROL

N-CHANNEL

-

1600 A

1700 V

-

-

-

-

-

-

2MBI100VA-060-50
2MBI100VA-060-50

FUJITSU Semiconductor Limited

5000

-

Datasheet

NO

-

7

SILICON

2

-

8.94

FUJITSU LTD

-

-

-

-

UNSPECIFIED

FLANGE MOUNT, R-XUFM-X7

RECTANGULAR

FLANGE MOUNT

Active

-

28.5*21*19/500

-

600 ns

650 ns

EAR99

-

UPPER

UNSPECIFIED

unknown

R-XUFM-X7

SERIES CONNECTED, CENTER TAP, 2 ELEMENTS WITH BUILT-IN DIODE

ISOLATED

MOTOR CONTROL

N-CHANNEL

-

100 A

600 V

-

-

-

-

-

-

2MBI150VA-060-50
2MBI150VA-060-50

FUJITSU Limited

11

-

Datasheet

NO

Sm/AlNiCo alloy with Ni-Cu-Ni coating

7

SILICON

2

by magnetic induction Hcb/ by magnetization Hcj - not less than 868/955 kA/m

6.21

FUJITSU LTD

BHmax - 263…287 kJ/m³

Tmax - 80 °C

-

-

UNSPECIFIED

FLANGE MOUNT, R-XUFM-X7

RECTANGULAR

FLANGE MOUNT

Active

Br - 1.17…1.22 T (11.7…12.2 kG)

-

28.5*21*19/1000

600 ns

650 ns

EAR99

RUICHI Samarium Cobalt Disc Magnet

UPPER

UNSPECIFIED

compliant

R-XUFM-X7

SERIES CONNECTED, CENTER TAP, 2 ELEMENTS WITH BUILT-IN DIODE

ISOLATED

MOTOR CONTROL

N-CHANNEL

-

150 A

600 V

-

-

-

N35 (normal)

15 mm

5 mm

2MBI600VG-170E
2MBI600VG-170E

FUJITSU Limited

In Stock

-

Datasheet

NO

-

10

SILICON

-

-

-

FUJITSU LTD

-

-

2

175 °C

PLASTIC/EPOXY

MODULE-10

RECTANGULAR

FLANGE MOUNT

Active

-

-

-

2070 ns

2280 ns

EAR99

-

UPPER

UNSPECIFIED

compliant

R-PUFM-X10

SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE

ISOLATED

POWER CONTROL

N-CHANNEL

4410 W

800 A

1700 V

20 V

2.46 V

7 V

-

-

-