- Mounting Type
- Operating Temperature
- Control Features
- Frequency - Switching
- Function
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Fujitsu PMIC - Voltage Regulators - DC DC Switching Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Function | Number of Outputs | Output Voltage | Output Type | Wire Gauge | Flange Feature | Connector Style | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Contact Form | Shell Size, Connector Layout | Frequency - Switching | Synchronous Rectifier | Max Frequency | Backset Spacing | Duty Cycle (Max) | Clock Sync | Output Phases | Features | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB39A136PFT-G-JN-ERE1 Fujitsu Electronics America, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24 | - | - | - | - | - | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 1999 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Step-Down | 2 | - | Transistor Driver | - | - | - | Positive | - | 4.5V~25V | Current Limit, Soft Start | Buck | - | - | 500kHz | Yes | 1MHz | - | 80% | No | - | - | - | - | RoHS Compliant | - | ||
MB39C011APFT-G-BND-ERE1 Fujitsu Electronics America, Inc. | 492 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 1999 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Step-Down | 2 | - | Transistor Driver | - | - | - | Positive | - | 4.5V~17V | Frequency Control | Buck | - | - | 500kHz | Yes | 2MHz | - | 100% | No | 1 | - | - | - | RoHS Compliant | - | ||
![]() MB3775PFV-G-BND-ERE1 Fujitsu Electronics America, Inc. | 25000 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2015 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Step-Up/Step-Down | 2 | - | Transistor Driver | - | - | - | Positive and Negative | - | 3.6V~18V | Dead Time Control, Frequency Control | Buck, Boost | - | - | 1kHz~500kHz | Yes | 500kHz | - | 100% | No | - | - | - | - | RoHS Compliant | - | ||
![]() MB3863PF-G-BND-JN(E1) Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB3800PNF-G-BND-JN-EFE1 Fujitsu | 223 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB3769APF-G-BND-JN-EFE1 Fujitsu | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB3833APFV-G-BND-ER E1 Fujitsu | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB3759PH-G-JN(E1) Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB39A136PFTGBNDERE1 Fujitsu | 754 | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB3761PH-G-JNE1 Fujitsu | In Stock | - | - | - | - | Panel Mount, Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin-Nickel Plated | DCE3 | Copper Alloy | ITT Cannon, LLC | Bulk | Active | - | - | -55°C ~ 125°C | - | - | Original D | - | - | Solder | Plug, Male Pins | 37 | - | - | Black | 2 | Signal | 7.5A | - | Gold | - | - | - | - | - | Board Side (4-40) | D-Sub | - | - | - | - | - | Machined | 4 (DC, C) | - | - | - | - | - | - | - | Grounding Indents | 30.0µin (0.76µm) | UL94 V-0 | - | - | ||
![]() MB3842PFV-G-BNDE1 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB3800PNF-G-BND-JN-ERE1 Fujitsu Electronics America, Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Step-Down | 1 | - | Transistor Driver | - | - | - | Positive | - | 1.8V~15V | Frequency Control, Soft Start | Buck | - | - | 500kHz | No | 1MHz | - | 75% | - | - | - | - | - | RoHS Compliant | - | ||
![]() MB3775PFV-G-BNDE1 Fujitsu Electronics America, Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C TA | Tray | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Step-Up/Step-Down | 2 | - | Transistor Driver | - | - | - | Positive and Negative | - | 3.6V~18V | Dead Time Control, Frequency Control | Buck, Boost | - | - | 1kHz~500kHz | Yes | 500kHz | - | 100% | No | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MB39A214APFT-G-JNERE1 Fujitsu Electronics America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24 | 24-TSSOP | - | - | - | - | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2015 | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -30°C | - | - | - | - | - | - | Step-Down | 2 | 5.3V | Transistor Driver | - | - | - | Positive | 1.2A | 6V~28V | Current Limit, Enable, Frequency Control, Soft Start | Buck | - | - | 310kHz 620kHz 1MHz | Yes | - | - | - | No | 1 | - | - | - | RoHS Compliant | Lead Free |