- Adjustable Threshold
- Analog IC - Other Type
- Color
- Gross weight
- Ihs Manufacturer
- Inner diameter
- JESD-30 Code
- Length
- Maximum voltage
- Number of Channels
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Fujitsu PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Gross weight | Ihs Manufacturer | Inner diameter | Maximum voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Transport packaging size/quantity | Type | Color | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Seated Height-Max | Supply Current-Max (Isup) | Operating temperature range | Length | Width | Wall thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB3761PF FUJITSU Semiconductor Limited | 35 | - | Datasheet | YES | 8 | 11.93 | FUJITSU LTD | 5.0 ± 0.4 mm | 1200 V | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | 5 V | +1.2V | 63*36*36/1000 | Reinforced silicone tube ТКСП series with fiberglass | white | DUAL | GULL WING | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 40 V | 5 V | COMMERCIAL EXTENDED | 2.5 V | 2 | POWER SUPPLY SUPPORT CIRCUIT | NO | 2.25 mm | 0.6 mA | -30 …+200 °C | 6.35 mm | 5.3 mm | 0.35 ± 0.15 mm | ||
![]() MB3793-30APFV-E1 FUJITSU Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |