Filters
  • Access Time-Max
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Memory Density
  • Memory IC Type
  • Memory Width
  • Number of Functions
  • Number of Terminals
  • Number of Words
  • Number of Words Code

Attribute column

Manufacturer

Fujitsu Memory - Modules

View Mode:
25 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Access Time-Max

Ihs Manufacturer

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

ECCN Code

Type

Terminal Finish

Additional Feature

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Operating Mode

Supply Current-Max

Organization

Seated Height-Max

Memory Width

Standby Current-Max

Memory Density

Parallel/Serial

Memory IC Type

Programming Voltage

Endurance

Alternate Memory Width

Data Polling

Toggle Bit

Command User Interface

Number of Sectors/Size

Sector Size

Ready/Busy

Boot Block

Common Flash Interface

Reverse Pinout

Length

Width

MBM29F002BC-70PD
MBM29F002BC-70PD

FUJITSU Limited

815

-

Datasheet

YES

32

70 ns

FUJITSU LTD

262144 words

256000

85 °C

-40 °C

PLASTIC/EPOXY

QCCJ

QCCJ, LDCC32,.5X.6

LDCC32,.5X.6

RECTANGULAR

CHIP CARRIER

Transferred

QFJ

No

5 V

e0

EAR99

NOR TYPE

Tin/Lead (Sn/Pb)

-

8542.32.00.51

QUAD

J BEND

1

1.27 mm

unknown

32

R-PQCC-J32

Not Qualified

5.5 V

INDUSTRIAL

4.5 V

ASYNCHRONOUS

0.05 mA

256KX8

3.56 mm

8

0.000005 A

2097152 bit

PARALLEL

FLASH

5 V

100000 Write/Erase Cycles

-

YES

YES

YES

1,2,1,3

16K,8K,32K,64K

-

BOTTOM

-

-

13.97 mm

11.43 mm

MBM29F800TA-90PFTR
MBM29F800TA-90PFTR

FUJITSU Limited

3240

-

Datasheet

YES

48

90 ns

FUJITSU LTD

524288 words

512000

85 °C

-40 °C

PLASTIC/EPOXY

TSOP1-R

PLASTIC, REVERSE, TSOP1-48

TSSOP48,.8,20

RECTANGULAR

SMALL OUTLINE, THIN PROFILE

Transferred

TSOP1

No

5 V

e0

EAR99

NOR TYPE

Tin/Lead (Sn/Pb)

MINIMUM 100K WRITE/ERASE CYCLES

8542.32.00.51

DUAL

GULL WING

1

0.5 mm

unknown

48

R-PDSO-G48

Not Qualified

5.5 V

INDUSTRIAL

4.5 V

ASYNCHRONOUS

0.05 mA

512KX16

1.2 mm

16

0.000005 A

8388608 bit

PARALLEL

FLASH

5 V

100000 Write/Erase Cycles

8

YES

YES

YES

1,2,1,15

16K,8K,32K,64K

YES

TOP

-

YES

18.4 mm

12 mm

MBM29DL323TE90TN-J
MBM29DL323TE90TN-J

FUJITSU Semiconductor Limited

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

MBM29PL64LM90PCN
MBM29PL64LM90PCN

FUJITSU Semiconductor Limited

In Stock

-

-

YES

56

90 ns

FUJITSU LTD

4194304 words

4000000

70 °C

-20 °C

PLASTIC/EPOXY

TSOP1

TSOP1,

-

RECTANGULAR

SMALL OUTLINE, THIN PROFILE

Transferred

TSOP1

-

3.3 V

-

EAR99

NOR TYPE

-

-

8542.32.00.51

DUAL

GULL WING

1

0.5 mm

unknown

56

R-PDSO-G56

Not Qualified

3.6 V

COMMERCIAL

3 V

ASYNCHRONOUS

-

4MX16

1.2 mm

16

-

67108864 bit

PARALLEL

FLASH

3 V

-

8

-

-

-

-

-

-

-

-

-

18.4 mm

14 mm

MBM29DL162TD-90PFTN
MBM29DL162TD-90PFTN

FUJITSU Limited

In Stock

-

Datasheet

YES

48

90 ns

FUJITSU LTD

1048576 words

1000000

85 °C

-40 °C

PLASTIC/EPOXY

TSOP1

TSOP1, TSSOP48,.8,20

TSSOP48,.8,20

RECTANGULAR

SMALL OUTLINE, THIN PROFILE

Obsolete

-

No

3 V

e0

EAR99

NOR TYPE

Tin/Lead (Sn/Pb)

CONFIGURABLE AS 1M X 16

8542.32.00.51

DUAL

GULL WING

1

0.5 mm

unknown

-

R-PDSO-G48

Not Qualified

3.6 V

INDUSTRIAL

2.7 V

ASYNCHRONOUS

0.05 mA

1MX16

1.2 mm

16

0.000005 A

16777216 bit

PARALLEL

FLASH

3 V

-

8

YES

YES

YES

8,31

8K,64K

YES

TOP

YES

-

18.4 mm

12 mm