- Number of Outputs
- Manufacturer
- Analog IC - Other Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Input Voltage-Max
- Input Voltage-Min
Attribute column
Manufacturer
Fujitsu DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Tradename | Voltage-Output 1 | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Power | Seated Height-Max | Current - Output 1 | Total Power Output-Max | Product Type | Output Voltage-Max | Output Voltage-Min | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPMR12SR7510PA Fujitsu | In Stock | - | - | - | - | - | - | FDK CORP | - | - | FDK Corporation | FPMR12SR7510PA | - | - | - | - | - | - | - | , | - | - | Not Recommended | - | NOT SPECIFIED | 5.73 | - | Yes | - | - | - | - | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | NOT SPECIFIED | - | unknown | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FGLS12SR6040NA Fujitsu | In Stock | - | - | - | - | Fujitsu | 140 | - | 14.4 V | 4.5 V | Fujitsu | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | Tomodachi | - | Reel | Tomodachi | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 Output | DC/DC Converter | - | - | - | - | 80 W | - | - | - | Non-Isolated DC-DC Converters | - | - | Non-Isolated / POL | - | Non-Isolated DC/DC Converters | 11 mm | 33 mm | 13.46 mm | ||
![]() FPMR12SR7510NA Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPMR12TR7508NA Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | 8 A | - | - | - | - | - | - | - | - | - | - | ||
![]() FPER48T1R830NA Fujitsu | In Stock | - | - | NO | 8 | - | - | FDK CORP | 75 V | 36 V | - | FPER48T1R830NA | - | - | - | 85 °C | -40 °C | 1.8 V | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | MODULE | - | 5.77 | - | - | - | - | - | - | e3 | EAR99 | TIN OVER NICKEL | - | - | DUAL | THROUGH-HOLE | - | 1 | unknown | 8 | R-XDMA-T8 | 1 | - | 48 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 11.3 mm | - | 54 W | - | 1.98 V | 1.44 V | - | - | - | - | 58.4 mm | 22.8 mm | ||
![]() FPER48T1R230PA Fujitsu | In Stock | - | - | NO | 8 | - | - | FDK CORP | 75 V | 36 V | - | FPER48T1R230PA | - | - | - | 85 °C | -40 °C | 1.2 V | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Not Recommended | MODULE | NOT SPECIFIED | 5.77 | - | Yes | - | - | - | - | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | unknown | 8 | R-XDMA-T8 | 1 | - | 48 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 11.3 mm | - | 36 W | - | 1.32 V | 0.96 V | - | - | - | - | 58.4 mm | 22.8 mm | ||
![]() FPER48T1R530NA Fujitsu | In Stock | - | - | NO | 8 | - | - | FDK CORP | 75 V | 36 V | FDK Corporation | FPER48T1R530NA | - | - | - | 85 °C | -40 °C | 1.5 V | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | MODULE | - | 5.77 | - | - | - | - | - | - | e3 | EAR99 | TIN OVER NICKEL | - | HYBRID | DUAL | THROUGH-HOLE | - | 1 | unknown | 8 | R-XDMA-T8 | 1 | - | 48 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 11.3 mm | - | 45 W | - | 1.65 V | 1.2 V | - | - | - | - | 58.4 mm | 22.8 mm | ||
![]() FPQR48T01215PA Fujitsu | In Stock | - | - | NO | 8 | - | - | FDK CORP | 75 V | 36 V | FDK Corporation | FPQR48T01215PA | - | - | - | 85 °C | -40 °C | 12 V | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Not Recommended | MODULE | - | 5.75 | - | - | - | - | - | - | e3 | EAR99 | TIN OVER NICKEL | - | HYBRID | DUAL | THROUGH-HOLE | - | 1 | unknown | 8 | R-XDMA-T8 | 1 | - | 48 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 10.7 mm | - | 180 W | - | 13.2 V | 9.6 V | - | - | - | - | 58.4 mm | 36.8 mm | ||
![]() FPLR12TR7525NA Fujitsu | In Stock | - | - | - | - | - | - | FDK CORP | - | - | FDK Corporation | FPLR12TR7525NA | - | - | - | - | - | - | - | , | - | - | Not Recommended | - | NOT SPECIFIED | 5.77 | - | Yes | - | - | - | - | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | NOT SPECIFIED | - | unknown | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FGSR12SR6006NA Fujitsu | In Stock | - | - | - | - | Fujitsu | 200 | - | 14.4 V | 3 V | Fujitsu | - | - | - | Chassis | - | - | - | - | - | - | - | - | - | - | - | Details | - | Tomodachi | - | Reel | Tomodachi | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | Isolated | 3 V to 14.4 V | Isolated DC/DC Converters - Chassis Mount | 7.62 mm | 12.19 mm | 12.19 mm |