- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- CoilResistance
- RoHS
- Contact Materials
- Coil Voltage
Attribute column
Manufacturer
Fujitsu Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Contact Rating | Content | Dim | Electrical lifespan | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Maximum Power Rating | Maximum Switching Current | Min. pick-up voltage | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage (details) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Relay Contact Form | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Seal | Switching current (max.) | Switching voltage (max.) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Power | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JS-5N-K Fujitsu | 78468 | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 g | 6 | - | - | - | - | 5 V | 112 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 100000 Cycle(s) | 20 | FUJITSU COMPONENT LTD | - | - | JS-5N-K | JS | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | 0.63 | Details | Yes | - | - | - | - | - | 0.282192 oz | - | - | - | Tube | JS | e4 | - | - | EAR99 | High Sensitivity | - | Gold (Au) | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | compliant | - | BSI; CQC; CSA; DEMCO; FIMKO; NEMCO; OVE; SEMKO; SEV; UL; VDE | - | 29 mm | 10 mm | 29mm X 10mm X 12.5mm | - | 1000000000 Ω | 10 A | PLASTIC SEALED | 300 V | - | SOLDER | - | - | - | - | - | 8 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | - | 10 A | - | 10 ms | 5 VDC | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | - | 225 mW | 250 V | AC/DC | MOMENTARY | - | - | DC | 5 | - | 1000 Vrms | - | 4000 Vrms | - | - | - | SPDT | - | 5 V | - | 0.045 A | 1 FORM C | 3.5 V | 0.5 V | Power Relays | 888 V | 0.003 inch | - | - | Solder Pin | - | - | 12.5 mm | 29 mm | 10 mm | 12.5 mm | - | - | ||
![]() FTR-K3AB024W-WG Fujitsu | 10000 | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 740 Ohms | - | Silver Alloy (Ag) | - | - | - | - | 100000 Cycle(s) | 100 | FUJITSU LTD | - | - | FTR-K3AB024W-WG | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 60 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | 1 Form A (SPST-NO) | - | 5.25 | Details | Yes | - | - | - | - | - | 0.881849 oz | - | - | - | Tray | FTR-K3-WG | - | - | - | EAR99 | Standard | - | - | - | - | - | - | - | - | - | - | compliant | - | UL; VDE | - | 30.1 mm | 15.7 mm | 30.1mm x 15.7mm x 23.3mm | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 25 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | - | 25 A | - | 20 ms | 24 VDC | Non-Latching | 250 VAC | - | 10 ms | - | 95 mW | 780 mW | 250 V | AC | MOMENTARY | - | - | DC | - | - | - | - | - | - | - | - | SPST | - | 24 V | - | 0.033 A | - | 16.8 V | 2.4 V | Power Relays | - | - | - | - | Solder Pin | - | - | 23.3 mm | 30.1 mm | 15.7 mm | 23.3 mm | - | - | ||
![]() FTR-K1CK012W-KW Fujitsu | 4123 |
| - | - | PCB Mount | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 10000 Cycle(s) | 50 | FUJITSU LTD | - | - | FTR-K1CK012W-KW | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 105 °C | -40 °C | CADMIUM FREE AND ROHS COMPLIANT | Active | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | 5.4 | Details | Yes | - | - | - | - | - | 0.458562 oz | - | - | - | Tray | FTR-K1 | - | - | - | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 13mm | compliant | - | UL; VDE | - | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | - | RT3 | - | - | SOLDER | - | - | 1 | - | - | 16 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | PCB Pin | - | 20 A | - | 15 ms | 12 VDC | Non-Latching | 440 VAC, 300 VDC | - | 5 ms | - | 400 mW | 400mW | 440 V | AC | MOMENTARY | - | - | DC | - | - | - | - | - | - | - | - | SPDT | - | 12 V | SPDT | 0.033 A | - | 8.4 V | 1.2 V | Power Relays | - | - | - | - | Solder Pin | - | - | 15.7 mm | 29 mm | 12.7 mm | 15.7 mm | - | - | ||
![]() JS-12N-K Fujitsu | 78468 |
| - | - | PCB Mount | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 g | 5 | Silver Tin Oxide | GOLD | Fujitsu | 12V DC | 12 V | 660 Ω | Solder pins | Silver Tin Oxide (AgSnO) | 8 A 250 VAC | 1pc(s) | (L x W x H) 29 x 10 x 12.5 mm | 50 x 10<sup> 3</sup> cycles | 50000 Cycle(s) | 20 | FUJITSU LTD | - | Fujitsu | JS-12N-K | - | 192W,2000VA | +85°C | - | - | 8 A | 8.5V DC | -40°C | - | Through Hole | 12V DC | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | - | 660Ω | 0.61 | Details | Yes | Yes | SPDT Through Hole Non-Latching Relay Solder, 12V | - | 10A | 150V DC,400V AC | 0.282121 oz | - | - | - | Tube | JS | e4 | - | - | EAR99 | JS-12N-K | - | Gold (Au) | - | - | Power | LOW PROFILE | 8536.49.00.50 | Relays | - | 10mm | compliant | - | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | - | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | 100 mΩ | 1000000000 Ω | 10 A | PLASTIC SEALED | 300 V | - | SOLDER | - | 20 x 10<sup>6</sup> switching cycles | - | - | - | 8 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | PCB Pin | General Purpose Relays | 10 A | - | 10 ms | 12V dc | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 220 mW | 220mW | 400 V | AC/DC | MOMENTARY | - | - | DC | 5 | 220mW | 1000 Vrms | Random | 5000 Vrms | - | 8A | - | SPDT | - | 12 V | SPDT | 0.018 A | 1 FORM C | 8.5 V | 1.2 V | Power Relays | 888 V | 0.0033 inch | - | General Purpose Relays | Solder Pin | - | - | 12.5mm | 29mm | 10mm | 12.5 mm | - | - | ||
![]() FTR-K3AB012W-WG Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 185 Ohms | - | Silver Alloy (Ag) | - | - | - | - | 100000 Cycle(s) | 100 | FUJITSU LTD | - | - | FTR-K3AB012W-WG | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 60 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | 1 Form A (SPST-NO) | - | 1.66 | Details | Yes | - | General Purpose Relays 250VAC/25A Wd contact gap 1.5mm | - | - | - | 0.881849 oz | - | - | - | Tray | FTR-K3-PV | - | - | - | EAR99 | Standard | - | - | - | - | - | - | - | - | - | - | compliant | - | UL; VDE | - | 30.1 mm | 15.7 mm | 30.1mm x 15.7mm x 23.3mm | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 25 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | - | 25 A | - | 20 ms | 12 VDC | Non-Latching | 250 VAC | - | 10 ms | - | 1.2 W | 780 mW | 250 V | AC | MOMENTARY | - | - | DC | - | - | - | - | - | - | - | - | SPST | - | 12 V | - | 0.065 A | - | 8.4 V | 1.2 V | Power Relays | - | - | - | - | Solder Pin | - | - | 23.3 mm | 30.1 mm | 15.7 mm | 23.3 mm | - | - | ||
![]() NY-24W-K-IE Fujitsu | In Stock |
| - | Through Hole | - | SIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | - | - | - | - | - | - | - | 4.8 kOhms | - | Silver Alloy (Ag) | - | - | - | - | 50000 Cycle(s) | 25 | FUJITSU LTD | No | - | NY-24W-K-IE | - | - | - | - | 90W/750VA | - | - | - | - | Through Hole | - | -40C to 90C | 90 °C | -40 °C | CADMIUM FREE AND ROHS COMPLIANT | Active | 16.1VDC | 5(mm) | No | Non-Latching | 1 Form A (SPST-NO) | - | 1.66 | Compliant | Yes | - | - | Sealed | - | - | - | 250 V | 30 V | 30(V) | Tube | - | - | - | Solder | EAR99 | Slim | 4.8 kΩ | - | 90 °C | -40 °C | - | - | 8536.49.00.50 | - | - | 5 mm | compliant | 4 | CSA; IEC; UL; VDE | Solder Pin | 20.1 mm | 5 mm | 20.1mm x 5mm x 17.5mm | - | - | 5 A | RT3 | 150 V | 270 V | SOLDER | 5 A | - | - | SPST | 150 V | 5 A | Solder Pin | 1 Form A | POWER/SIGNAL RELAY | - | - | 5 A | - | 10(ms) | 24 VDC | Non-Latching | 270 VAC, 125 VDC | 5(mA) | 5 ms | - | - | 120 mW | 270 V | AC/DC | MOMENTARY | - | 24V | DC | - | - | - | - | - | - | - | - | SPST | SPST-NO | 24 V | - | 0.005 A | - | 16.1 V | 2.4 V | Power Relays | - | - | No | - | Solder Pin | 250(V) | 20.1(mm) | 17.5 mm | 20.1 mm | 5 mm | 17.5 mm | 17.5(mm) | No | ||
![]() JS-24-K-V3 Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 8 g | 6 | - | - | - | - | 24 V | 2.35 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 100000 Cycle(s) | 20 | FUJITSU LTD | - | - | JS-24-K-V3 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | 5.26 | Compliant | Yes | - | - | - | - | - | - | 400 V | - | - | Tube | JS | e4 | - | Solder | EAR99 | High Sensitivity | - | Gold (Au) | 85 °C | -40 °C | - | LOW PROFILE | 8536.49.00.50 | - | - | 10 mm | compliant | - | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | - | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | 1000000000 Ω | 10 A | PLASTIC SEALED | 300 V | - | SOLDER | - | - | - | SPDT | - | 8 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | - | 10 A | - | 10 ms | 24 VDC | Non-Latching | 400 VAC, 300 VDC | 10.21 mA | 5 ms | - | 245 mW | 245 mW | 400 V | AC/DC | MOMENTARY | - | 24 V | DC | 5 | - | 1000 Vrms | - | 4000 Vrms | - | - | - | SPDT | - | 24 V | - | 0.01 A | 1 FORM C | 16.8 V | 2.4 V | Power Relays | 888 V | 0.003 inch | - | - | Solder Pin | - | - | 12.5 mm | 29 mm | 10 mm | 12.5 mm | - | - | ||
![]() FTR-K2GAK012T Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 145 Ohms | - | Silver Alloy (Ag) | - | - | - | - | - | 20 | FUJITSU LTD | - | - | FTR-K2GAK012T | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | 1 Form A (SPST-NO) | - | - | Details | Yes | - | - | - | - | - | 1.199315 oz | - | - | - | Tray | FTR-K2G | - | - | - | EAR99 | Standard | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Solder Pin | SPST (1 Form A) | - | - | - | - | - | - | 12 VDC | Non-Latching | 440 VAC | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | 28 mm | 35 mm | 16 mm | - | - | - | ||
![]() JS-12D-K Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 8 g | 6 | - | - | - | - | 12 V | 660 Ohms | - | Silver Nickel (AgNi) | - | - | - | - | 20000 Cycle(s) | 20 | FUJITSU LTD | - | - | JS-12D-K | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | 5.12 | Compliant | Yes | - | - | - | - | - | 0.282192 oz | 400 V | - | - | Tube | JS | e4 | Yes | Solder | EAR99 | High Sensitivity | 660 Ω | Gold (Au) | 85 °C | -40 °C | - | LOW PROFILE | 8536.49.00.50 | - | - | 10 mm | compliant | - | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | - | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | 1000000000 Ω | 10 A | PLASTIC SEALED | 300 V | - | SOLDER | - | - | - | SPDT | - | 8 A | Solder Pin | - | POWER/SIGNAL RELAY | - | - | 10 A | - | 10 ms | 12 VDC | Non-Latching | 400 VAC, 300 VDC | 18.18 mA | 5 ms | - | - | 220 mW | 400 V | AC/DC | MOMENTARY | - | 12 V | DC | 5 | - | 1000 Vrms | - | 4000 Vrms | - | - | - | SPDT | - | 12 V | - | 0.018 A | 1 FORM C | 8.5 V | 1.2 V | Power Relays | 888 V | 0.003 inch | - | - | Solder Pin | - | - | 12.5 mm | 29 mm | 10 mm | 12.5 mm | - | - | ||
![]() NAL-9W-K Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | - | - | 810 Ohms | - | Silver Palladium (AgPd) with Gold Plating | 500 mA | - | - | - | 200000 Cycle(s) | 50 | FUJITSU LTD | - | Fujitsu | NAL-9W-K | - | - | - | - | - | 2 A | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.26 | Details | Yes | - | - | - | - | - | 0.056438 oz | - | - | - | Tube | NA | - | Yes | - | EAR99 | Miniature | - | - | - | - | - | - | 8536.49.00.50 | Relays | - | - | compliant | - | CSA; UL | - | 14.9 mm | 7.4 mm | 14.9mm x 7.4mm x 9.7mm | - | - | 2 A | - | 220 V | - | SOLDER | - | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | PCB Relays | 2 A | - | 6 ms | 4.5 VDC | Latching | - | - | 6 ms | - | 100 mW | 100 mW | 250 V | AC/DC | LATCHED | 0.7 dB | - | DC | - | - | - | - | - | - | - | - | DPDT | - | 9 V | - | 0.011 A | - | 6.75 V | -6.75 V | Slim Form Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | 9.7 mm | - | - | ||
![]() FTR-K3LAB012W-WG Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 160 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 100000 Cycle(s) | 500 | FUJITSU LTD | - | - | FTR-K3LAB012W-WG | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | 1 Form A (SPST-NO) | - | 5.68 | Details | - | - | - | - | - | - | - | - | - | - | Tray | FTR-K3L | e1 | - | - | EAR99 | Latching Relay | - | TIN SILVER COPPER | - | - | - | - | - | - | - | - | compliant | - | CSA; UL; VDE | - | 30.1 mm | 15.7 mm | 30.1mm x 15.7mm x 23.3mm | - | - | - | - | - | - | SOLDER | - | - | - | SPST | - | 25 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | - | 25 A | - | 20 ms | 12 VDC | Latching | 250 VAC | - | 20 ms | - | 900 mW | 900 mW | 250 V | AC | LATCHED | - | - | DC | - | - | - | - | - | - | - | - | SPST | - | 12 V | - | 0.075 A | - | 9.6 V | 9.6 V | Power Relays | - | - | - | - | Solder Pin | - | - | - | - | - | 23.3 mm | - | - | ||
![]() FTR-B4SB003Z-B05 Fujitsu | In Stock | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | 1 g | 8 | Silver Nickel | GOLD | Fujitsu | - | 3 V | 64.3 Ohms | - | Silver Nickel (AgNi) with Gold Plating | - | - | - | - | 100000 Cycle(s) | 500 | FUJITSU LTD | - | Fujitsu | FTR-B4SB003Z-B05 | - | - | - | - | - | 1 A | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.14 | Details | Yes | - | - | - | - | - | 0.035274 oz | - | - | - | Cut Tape | FTR-B4 | e4 | Yes | - | EAR99 | Miniature | - | Gold (Au) | - | - | - | - | 8536.41.00.20 | Relays | TAPE AND REEL | - | compliant | - | CSA; EN; IEC; UL | - | 10.6 mm | 5.7 mm | 10.6mm x 5.7mm x 9.7mm | 100 mΩ | 1000000000 Ω | 0.14 A | PLASTIC SEALED | 220 V | - | SOLDER | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | PCB Relays | 0.25 A | 0VAC | 3 ms | 3 VDC | Latching | - | - | 3 ms | - | 100 mW | 100 mW | 250 V | AC/DC | LATCHED | - | - | DC | - | - | 1000 Vrms | Random | 1500 Vrms | - | - | - | DPDT | - | 3 V | - | 0.033 A | 2 FORM C | 2.25 V | -2.25 V | Low Profile Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | 9.7 mm | - | - | ||
![]() FTR-B3GA4.5Z Fujitsu | 35000 |
| - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | 0.85 g | 8 | Silver Nickel | GOLD | Fujitsu | - | 4.5 V | 145Ω | - | Gold Plated | - | - | - | - | 100000 Cycle(s) | 50 | FUJITSU LTD | - | Fujitsu | FTR-B3GA4.5Z | - | - | - | +85°C | - | 1 A | - | - | -40°C | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | - | - | 1.62 | Details | Yes | - | Signal Relay 4.5VDC 2A DPDT (( 10.6mm 8.2mm 5.45mm)) Surface Mount | - | - | - | 0.029983 oz | - | - | - | Tube | FTR-B3 | - | - | - | EAR99 | - | - | - | - | - | Signal | - | 8536.49.00.50 | Relays | TUBE | 7.2mm | compliant | - | CSA; EN; IEC; UL | - | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.45mm | 75 mΩ | 1000000000 Ω | 2 A | PLASTIC SEALED | 220 V | - | SOLDER | - | - | 2 | - | - | 2 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | Surface Mount | High Frequency Relays | 2 A | - | 3 ms | 4.5V dc | Non-Latching | - | - | 3 ms | - | 140 mW | 140mW | 250 V | AC/DC | MOMENTARY | - | - | DC | - | - | 1000 Vrms | Random | 1500 Vrms | - | 2A | - | DPDT | - | 4.5 V | DPDT | 0.031 A | 2 FORM C | 3.38 V | 0.45 V | - | - | - | - | High Frequency / RF Relays | - | - | - | 5.45mm | 10.6mm | - | 5.45 mm | - | - | ||
![]() FTR-C2GA005G Fujitsu | 10000 | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | Fujitsu | - | - | 83.3 Ohms | - | Silver Alloy (Ag) with Gold Plating | - | - | - | - | 100000 Cycle(s) | 25 | FUJITSU LTD | - | Fujitsu | FTR-C2GA005G | - | - | - | - | - | 1 A | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.25 | Details | Yes | - | - | - | - | - | 0.130514 oz | - | - | - | Tube | FTR-C2 | - | - | - | EAR99 | Miniature | - | - | - | - | - | - | 8536.49.00.50 | Relays | - | - | compliant | - | CSA; EN; IEC; UL | - | 20.05 mm | 9.85 mm | 20.05mm x 9.85mm x 11.7mm | - | - | 2 A | - | 220 V | - | SOLDER | - | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | PCB Relays | 2 A | - | 15 ms | 5 VDC | Non-Latching | - | - | 15 ms | - | 300 mW | 300 mW | 250 V | AC/DC | MOMENTARY | - | - | DC | - | - | - | - | - | - | - | - | DPDT | - | 5 V | - | 0.06 A | - | 3.75 V | 0.5 V | Low Profile Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | 11.7 mm | - | - | ||
![]() RAL-D4.5W-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | 135 Ohms | - | Silver Nickel (AgNi) with Gold Plating | - | - | - | - | - | 100 | - | - | Fujitsu | - | - | - | - | - | - | 2 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | RA | - | - | - | - | Miniature | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | PCB Relays | - | - | - | 4.5 VDC | Dual Coil Latching | - | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Profile Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | ||
![]() NAL-D24W-K Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | - | - | 1.92 kOhms | - | Silver Palladium (AgPd) with Gold Plating | 500 mA | - | - | - | 200000 Cycle(s) | 50 | FUJITSU LTD | - | Fujitsu | NAL-D24W-K | - | - | - | - | - | 2 A | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | - | - | 5.25 | Details | Yes | - | - | - | - | - | 0.056438 oz | - | - | - | Tube | NA | - | Yes | - | EAR99 | Miniature | - | - | - | - | - | - | 8536.49.00.50 | Relays | - | - | compliant | - | CSA; UL | - | 14.9 mm | 7.4 mm | 14.9mm x 7.4mm x 9.7mm | - | - | 2 A | - | 220 V | - | SOLDER | - | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | PCB Relays | 2 A | - | 6 ms | 1.5 VDC | Latching | - | - | 6 ms | - | 200 mW | 300 mW | 250 V | AC/DC | LATCHED | 0.7 dB | - | DC | - | - | - | - | - | - | - | - | DPDT | - | 24 V | - | 0.013 A | - | 18 V | 18 V | Slim Form Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | 9.7 mm | - | - | ||
![]() RAL-1.5W-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | 30 Ohms | - | Silver Nickel (AgNi) with Gold Plating | - | - | - | - | - | 100 | - | - | Fujitsu | - | - | - | - | - | - | 2 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | RA | - | - | - | - | Miniature | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | PCB Relays | - | - | - | 1.5 VDC | Latching | - | - | - | - | 75 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Profile Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | ||
![]() RY-18D-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | 720 Ohms | - | Silver Palladium (AgPd) with Gold Plating | - | - | - | - | - | 100 | - | - | Fujitsu | - | - | - | - | - | - | 1 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Tray | RY | - | - | - | - | Miniature | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | PCB Relays | - | - | - | 18 VDC | Non-Latching | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slim Form Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | ||
![]() FTR-C2CA003G Fujitsu | 10000 | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | - | - | 30 Ohms | - | Silver Alloy (Ag) | 1 A | - | - | - | 100000 Cycle(s) | 25 | FUJITSU LTD | - | Fujitsu | FTR-C2CA003G | - | - | - | - | - | 1 A | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | - | - | 1.61 | Details | Yes | - | - | - | - | - | 0.130514 oz | - | - | - | Tube | FTR-C2 | - | - | - | EAR99 | Miniature | - | - | - | - | - | - | 8536.49.00.50 | Relays | - | - | compliant | - | CSA; EN; IEC; UL | - | 20.05 mm | 9.85 mm | 20.05mm x 9.85mm x 11.4mm | - | - | 2 A | - | 220 V | - | SOLDER | - | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | PCB Relays | 2 A | - | 15 ms | 3 VDC | Non-Latching | - | 100 mA | 15 ms | - | 300 mW | 300 mW | 250 V | AC/DC | MOMENTARY | - | - | DC | - | - | - | - | - | - | - | - | DPDT | - | 3 V | - | 0.1 A | - | 2.25 V | 0.3 V | Low Profile Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | 11.4 mm | - | - | ||
![]() RY-18WZ-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | 560 Ohms | - | Silver Palladium (AgPd) with Gold Plating | - | - | - | - | - | 100 | - | - | Fujitsu | - | - | - | - | - | - | 1 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Tray | RY | - | - | - | - | Miniature | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | PCB Relays | - | - | - | 18 VDC | Non-Latching | - | - | - | - | 580 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slim Form Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - |