Filters
  • Factory Pack QuantityFactory Pack Quantity
  • Packaging
  • Manufacturer
  • Brand
  • Product Category
  • Product Type
  • Subcategory
  • Series
  • CoilResistance
  • RoHS
  • Contact Materials
  • Coil Voltage

Attribute column

Manufacturer

Fujitsu Power Relays, Over 2 Amps

View Mode:
503 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Weight

Number of Terminals

End Contact Material

End Contact Plating

Brand

Coil Voltage-Nom

CoilResistance

Contact Materials

Contact Rating

ElectricalLife

Factory Pack QuantityFactory Pack Quantity

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Maximum Switching Current

Mounting Styles

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Risk Rank

RoHS

Rohs Code

Unit Weight

Packaging

Series

JESD-609 Code

Pbfree Code

ECCN Code

Type

Terminal Finish

HTS Code

Subcategory

Packing Method

Reach Compliance Code

Reference Standard

Body Length or Diameter

Body Breadth

Physical Dimension

Contact Resistance

Insulation Resistance

Contact Current(DC)-Max

Sealing

Contact Voltage(DC)-Max

Termination Type

Contact Current Rating

Contact Termination

Contact Form

Relay Type

Product Type

Contact Current(AC)-Max

Contact (AC) Max Rating R Load

Operate Time

Coil Voltage

Coil Type

Coil Current

Release Time

Contact (DC) Max Rating R Load

Power Consumption

Coil Power

Contact Voltage(AC)-Max

Contact/Output Supply Type

Relay Action

Insertion Loss

Coil/Input Supply Type

Dielectric Strength Between Open Contacts

Input Switching Control Type

Dielectric Strength Between Coil and Contacts

Contact (AC) Max Power Rating R Load

Contact (DC) Max Power Rating R Load

Relay Function

Coil Voltage(DC)-Max

Coil Current(DC)-Max

Relay Form

Coil Operate Voltage(DC)

Coil Release Voltage(DC)

Product

Product Category

Body Height

In Stock

-

-

NO

THROUGH HOLE-STRAIGHT MOUNT

-

-

-

-

Fujitsu

-

16.1 Ohms

Silver Nickel (AgNi) with Gold Plating

-

100000 Cycle(s)

50

FUJITSU LTD

Fujitsu

FTR-B4CA1.5Z

1 A

Through Hole

85 °C

-40 °C

ROHS COMPLIANT

Active

1.63

Details

Yes

0.035274 oz

Tube

FTR-B4

-

Yes

EAR99

Miniature

-

8536.49.00.50

Relays

TUBE

compliant

CSA; EN; IEC; UL

10.6 mm

5.7 mm

10.6mm x 5.7mm x 9mm

-

-

0.14 A

-

220 V

SOLDER

-

Solder Pin

DPDT (2 Form C)

POWER/SIGNAL RELAY

PCB Relays

0.25 A

-

3 ms

1.5 VDC

Non-Latching

-

3 ms

-

140 mW

140 mW

250 V

AC/DC

MOMENTARY

-

DC

-

-

-

-

-

DPDT

1.5 V

0.093 A

-

1.13 V

0.15 V

Low Profile Relays

Low Signal Relays - PCB

9 mm

In Stock

-

-

-

-

-

-

-

-

Fujitsu

-

579 Ohms

Silver Nickel (AgNi) with Gold Plating

0.5 A

-

50

-

Fujitsu

-

1 A

-

-

-

-

-

-

Details

-

-

Tube

FTR-B3

-

-

-

-

-

-

Relays

-

-

-

-

-

-

-

-

-

-

-

-

2 A

Solder Pin

DPDT (2 Form C)

-

High Frequency Relays

-

-

-

9 VDC

Latching

5.83 mA

-

-

100 mW

-

-

-

-

0.6 dB

-

-

-

-

-

-

-

-

-

-

-

-

-

High Frequency / RF Relays

-

In Stock

-

-

NO

SURFACE MOUNT-STRAIGHT

1 g

8

Silver Nickel

GOLD

Fujitsu

6 V

257 Ohms

Silver Nickel (AgNi) with Gold Plating

-

100000 Cycle(s)

500

FUJITSU LTD

Fujitsu

FTR-B4GA006Z-B05

1 A

Through Hole

85 °C

-40 °C

ROHS COMPLIANT

Active

5.14

Details

Yes

0.035274 oz

Cut Tape

FTR-B4

e4

-

EAR99

Miniature

Gold (Au)

8536.41.00.20

Relays

TAPE AND REEL

compliant

CSA; EN; IEC; UL

10.6 mm

5.7 mm

10.6mm x 5.7mm x 9.7mm

100 mΩ

1000000000 Ω

0.14 A

PLASTIC SEALED

220 V

SOLDER

-

Solder Pin

DPDT (2 Form C)

POWER/SIGNAL RELAY

PCB Relays

0.25 A

-

3 ms

6 VDC

Non-Latching

-

3 ms

-

140 mW

140 mW

250 V

AC/DC

MOMENTARY

-

DC

1000 Vrms

Random

1500 Vrms

-

-

DPDT

6 V

0.023 A

2 FORM C

4.5 V

0.6 V

Low Profile Relays

Low Signal Relays - PCB

9.7 mm