- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- ECCN Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- CoilResistance
- Body Breadth
- Body Height
- Body Length or Diameter
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Terminal Length | Product Category | Coil Termination | Height | Length | Width | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JS-5E-K Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 g | 6 | - | - | Fujitsu | 5 V | 112 Ohms | Silver Nickel (AgNi) | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | JS-5E-K | - | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 7.6 | N | Yes | 0.282192 oz | Tube | JS | e4 | - | EAR99 | High Sensitivity | Gold (Au) | LOW PROFILE | 8536.49.00.50 | Relays | - | compliant | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | 1000000000 Ω | 10 A | PLASTIC SEALED | 300 V | SOLDER | - | 8 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | General Purpose Relays | 10 A | - | 10 ms | 5 VDC | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 225 mW | 225 mW | 400 V | AC/DC | MOMENTARY | DC | 5 | 1000 Vrms | - | 4000 Vrms | - | - | - | SPDT | 5 V | - | 0.045 A | 1 FORM C | 3.5 V | 0.5 V | Power Relays | 888 V | 0.003 inch | General Purpose Relays | Solder Pin | 12.5 mm | 29 mm | 10 mm | 12.5 mm | ||
![]() JS-12ME-K Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 g | 4 | - | - | Fujitsu | 12 V | 660 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | JS-12ME-K | - | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.24 | Details | - | - | Tube | JS | - | - | EAR99 | High Sensitivity | - | LOW PROFILE | 8536.49.00.50 | Relays | - | compliant | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | 1000000000 Ω | 10 A | PLASTIC SEALED | 150 V | SOLDER | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | 10 A | - | 10 ms | 12 VDC | - | 400 VAC, 300 VDC | - | 5 ms | - | 220 mW | 220 mW | 400 V | AC/DC | MOMENTARY | DC | 4 | 1000 Vrms | - | 4000 Vrms | - | - | - | SPST | 12 V | - | 0.018 A | 1 FORM A | 8.5 V | 1.2 V | Power Relays | - | 0.003 inch | General Purpose Relays | Solder Pin | 12.5 mm | 29 mm | 10 mm | 12.5 mm | ||
![]() FTR-H2AL024T Fujitsu | In Stock | - | - | PCB Mount | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 1100Ω | Silver Nickel (AgNi) | 100000 Cycle(s) | 100 | FUJITSU COMPONENT LTD | Fujitsu | FTR-H2AL024T | - | Through Hole | 70 °C | -40 °C | - | Active | 5.69 | Details | - | - | Tray | FTR-H2 | - | - | EAR99 | High Sensitivity | - | - | 8536.41.00.20 | Relays | 11mm | unknown | CSA; SEMKO; TV-5; UL; VDE | 24 mm | 11 mm | 24mm x 11mm x 25mm | - | - | 10 A | - | 30 V | SOLDER | 1 | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | PCB Pin | General Purpose Relays | 10 A | - | 15 ms | 24V dc | Non-Latching | - | - | 5 ms | - | 700 mW | 250mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | 10A | - | SPST | 24 V | SPST | 0.01 A | - | 19.2 V | 1.2 V | Power Relays | - | - | General Purpose Relays | - | 25mm | 24mm | - | 25 mm | ||
![]() FTR-LYPA048Y Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE MOUNT | 5 g | 5 | Silver Tin Oxide | - | Fujitsu | 48 V | 10.6 kOhms | Silver (Ag) | 30000 Cycle(s) | 15 | FUJITSU LTD | Fujitsu | FTR-LYPA048Y | - | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.69 | Details | - | - | Tube | FTR-LY | e1 | - | EAR99 | Slim | TIN SILVER COPPER | - | 8536.41.00.20 | Relays | - | compliant | CSA; UL; VDE | 28 mm | 15 mm | 28mm x 15mm x 5mm | 100 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | SOLDER | - | 6 A | Solder Pin | - | POWER/SIGNAL RELAY | - | General Purpose Relays | 6 A | - | 8 ms | 48 VDC | Non-Latching | 250 VAC | - | 4 ms | - | 217 mW | 217 mW | 250 V | AC/DC | MOMENTARY | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | - | - | SPST | 48 V | - | 0.005 A | 1 FORM A | 31.7 V | 2.4 V | Power Relays | - | 0.003 inch | General Purpose Relays | Solder Pin | - | - | - | 5 mm | ||
![]() JV-6-KT Fujitsu | In Stock | - | - | PCB Mount | NO | THROUGH HOLE-STRAIGHT MOUNT | 4.3 g | - | - | - | Fujitsu | 6 V | 120Ω | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | 25 | FUJITSU LTD | Fujitsu | JV-6-KT | - | Through Hole | 70 °C | -40 °C | ROHS COMPLIANT | Active | 5.69 | Details | Yes | - | Tube | JV | - | - | EAR99 | High Sensitivity | - | - | 8536.49.00.50 | Relays | 10.3mm | compliant | CQC; CSA; SEMKO; UL; VDE | 17.5 mm | 10 mm | 17.5mm x 10mm x 12.5mm | - | 1000000000 Ω | 5 A | RT3 | 150 V | SOLDER | 1 | - | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | PCB Pin | General Purpose Relays | 5 A | - | 8 ms | 6V dc | Non-Latching | - | - | 4 ms | - | 720 mW | 300mW | 250 V | AC/DC | MOMENTARY | DC | 4 | - | - | 5000 Vrms | - | 5A | - | SPST | 6 V | SPST | 0.05 A | 1 FORM A | 3.96 V | 0.3 V | Power Relays | - | - | General Purpose Relays | Solder Pin | 12.8mm | 17.8mm | - | 12.5 mm | ||
![]() FTR-H1AA012V Fujitsu | 3 |
| - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 270 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | FTR-H1AA012V | - | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 8.59 | - | Yes | - | - | - | e4 | - | EAR99 | - | Gold (Au) | LOW PROFILE | 8536.41.00.20 | - | - | compliant | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | - | - | 10 A | - | 30 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | - | 10 A | - | 10 ms | - | - | - | - | 5 ms | - | - | 530 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 12 V | - | 0.044 A | - | 8.4 V | 1.2 V | - | - | - | - | - | - | - | - | 16.5 mm | ||
![]() JS-5M-K Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 g | 4 | - | - | Fujitsu | 5 V | 112 Ohms | Silver Nickel (AgNi) | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | JS5MK | JS | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.08 | Details | Yes | 0.282192 oz | Tube | JS | e4 | Yes | EAR99 | High Sensitivity | GOLD | LOW PROFILE | 8536.49.00.50 | Relays | - | compliant | BSI; CSA; FIMKO; OVE; SEMKO; SEV; UL; VDE | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | 1000000000 Ω | 8 A | PLASTIC SEALED | 24 V | SOLDER | - | 8 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | 8 A | - | 10 ms | 5 VDC | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 225 mW | 225 mW | 250 V | AC/DC | MOMENTARY | DC | 4 | 1000 Vrms | - | 4000 Vrms | - | - | - | SPST | 5 V | - | 0.002 A | 1 FORM A | 3.5 V | 0.5 V | Power Relays | - | 0.003 inch | General Purpose Relays | Solder Pin | 12.5 mm | 29 mm | 10 mm | 12.5 mm | ||
![]() FTR-H1AD012V Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 360 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | FTR-H1AD012V | - | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | e4 | Yes | EAR99 | - | Gold (Au) | LOW PROFILE | 8536.41.00.20 | - | - | compliant | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | - | - | 10 A | - | 30 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | - | 10 A | - | 10 ms | - | - | - | - | 5 ms | - | - | 400 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 12 V | - | 0.033 A | - | 9 V | 1.2 V | - | - | - | - | - | - | - | - | 16.5 mm | ||
![]() FTR-K1AL048W-LB Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 9.216 kOhms | Silver Tin Oxide (AgSnO) | 150000 Cycle(s) | 50 | FUJITSU LTD | Fujitsu | FTR-K1AL048W-LB | - | Through Hole | 105 °C | -40 °C | ROHS COMPLIANT | Active | 5.69 | Details | Yes | - | Tray | FTR-K1 | - | - | EAR99 | High Sensitivity | - | - | - | Relays | - | compliant | CSA; SEMKO; TV-5; UL; VDE | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | - | - | - | SOLDER | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | 10 A | - | 15 ms | 48 VDC | Non-Latching | - | - | 5 ms | - | 25 mW | 250 mW | 250 V | AC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 48 V | - | 0.005 A | - | 36 V | 4.8 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | 15.7 mm | ||
![]() FTR-F1AA024T Fujitsu | 27 |
| - | PCB Mount | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 1100Ω | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | FTR-F1AA024T | - | Through Hole | 75 °C | -40 °C | ROHS COMPLIANT | Active | 1.64 | Details | Yes | 0.423288 oz | Tube | FTR-F1 | - | Yes | EAR99 | Low Profile | - | - | 8536.41.00.20 | Relays | 12.8mm | compliant | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | - | 5 A | - | 24 V | SOLDER | 2 | 5 A | Solder Pin | DPST (2 Form A) | POWER/SIGNAL RELAY | PCB Pin | General Purpose Relays | 5 A | - | 15 ms | 24V dc | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 530 mW | 530mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | DPST | 24 V | SPST | 0.022 A | - | 16.8 V | 2.4 V | Power Relays | - | - | General Purpose Relays | Solder Pin | 16.5mm | 29mm | 12.8 mm | 16.5 mm | ||
![]() FTR-K2AK006T Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 245 Ohms | Silver Nickel (AgNi) | 100000 Cycle(s) | 100 | FUJITSU LTD | Fujitsu | FTR-K2AK006T | - | Through Hole | 70 °C | -40 °C | ROHS COMPLIANT | Active | 5.26 | Details | Yes | - | Tray | FTR-K2 | - | Yes | EAR99 | Standard | - | - | 8536.41.00.50 | Relays | - | compliant | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | 24 mm | 11 mm | 24mm x 11mm x 25mm | - | - | 16 A | - | 30 V | SOLDER | - | - | - | SPST (1 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | 16 A | - | 15 ms | 6 VDC | Non-Latching | - | - | 5 ms | - | 530 mW | 530 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 6 V | - | 0.088 A | - | 4.2 V | 0.3 V | Power Relays | - | - | General Purpose Relays | - | - | - | - | 25 mm | ||
![]() FTR-K2AK048T Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 11 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | 100 | FUJITSU LTD | Fujitsu | FTR-K2AK048T | - | Through Hole | 70 °C | -40 °C | ROHS COMPLIANT | Active | 5.25 | Details | Yes | - | Tray | FTR-K2 | - | Yes | EAR99 | Standard | - | - | 8536.41.00.50 | Relays | - | compliant | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | 24 mm | 11 mm | 24mm x 11mm x 25mm | - | - | 16 A | - | 30 V | SOLDER | - | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | General Purpose Relays | 16 A | - | 15 ms | 48 VDC | Latching | - | 21.8 mA | 5 ms | - | 530 mW | 530 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 48 V | - | 0.011 A | - | 33.6 V | 2.4 V | Power Relays | - | - | General Purpose Relays | - | - | - | - | 25 mm | ||
![]() FTR-F2AK005T Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 47 Ohms | Silver (Ag) | 100000 Cycle(s) | 100 | FUJITSU LTD | Fujitsu | FTR-F2AK005T | - | Through Hole | 70 °C | -40 °C | ROHS COMPLIANT | Active | 5.69 | Details | - | - | Tray | FTR-F2 | - | - | EAR99 | Standard | - | - | 8536.41.00.20 | Relays | - | compliant | CSA; SEMKO; TV-5; UL; VDE | 24 mm | 11 mm | 24mm x 11mm x 25mm | - | - | 5 A | - | 30 V | SOLDER | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | 5 A | - | 15 ms | 5 VDC | Non-Latching | - | - | 5 ms | - | 530 mW | 530 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 5 V | - | 0.106 A | - | 3.5 V | 0.25 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | 25 mm | ||
![]() JS-5ME-K Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 112 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | 20 | FUJITSU COMPONENT LTD | Fujitsu | JS-5ME-K | JS | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Transferred | 5.19 | Details | - | - | Tube | JS | - | - | EAR99 | High Sensitivity | - | - | 8536.41.00.20 | Relays | - | unknown | BSI; CSA; FIMKO; OVE; SEMKO; SEV; UL; VDE | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | - | 8 A | PLASTIC SEALED | 24 V | SOLDER | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | 8 A | - | 10 ms | 5 VDC | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 225 mW | 225 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 5 V | - | 0.045 A | - | 3.5 V | 0.5 V | Power Relays | - | - | General Purpose Relays | Solder Pin | 12.5 mm | 29 mm | 10 mm | 12.5 mm | ||
![]() FTR-F2AL005T Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 1 Ohms | Silver (Ag) | 100000 Cycle(s) | 100 | FUJITSU LTD | Fujitsu | FTR-F2AL005T | - | Through Hole | 70 °C | -40 °C | ROHS COMPLIANT | Active | 5.69 | Details | - | - | Tray | FTR-F2 | - | - | EAR99 | High Sensitivity | - | - | 8536.41.00.20 | Relays | - | unknown | CSA; SEMKO; TV-5; UL; VDE | 24 mm | 11 mm | 24mm x 11mm x 25mm | - | - | 5 A | - | 30 V | SOLDER | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | 5 A | - | 15 ms | 5 VDC | Non-Latching | - | - | 5 ms | - | 25 mW | 250 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 5 V | - | 0.05 A | - | 4 V | 0.25 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | 25 mm | ||
![]() FBR53ND10-Y-LF Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | - | - | 45 | - | Fujitsu | - | - | - | - | - | - | - | - | Details | - | - | - | FBR53 | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | ||
![]() FTR-F1AD005V Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 47 Ohms | Silver (Ag) | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | FTR-F1AD005V | - | Through Hole | 75 °C | -40 °C | ROHS COMPLIANT | Active | 5.25 | Details | Yes | - | Tube | FTR-F1 | - | Yes | EAR99 | Low Profile | - | - | 8536.41.00.20 | Relays | - | compliant | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | - | 5 A | - | 24 V | SOLDER | - | 5 A | Solder Pin | DPST (2 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | 5 A | - | 15 ms | 5 VDC | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 530 mW | 400 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | DPST | 5 V | - | 0.08 A | - | 3.75 V | 0.5 V | Power Relays | - | - | General Purpose Relays | Solder Pin | 16.5 mm | 29 mm | 12.8 mm | 16.5 mm | ||
![]() FTR-K1AL005W-LB Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 1 Ohms | Silver Tin Oxide (AgSnO) | 150000 Cycle(s) | 50 | FUJITSU LTD | Fujitsu | FTR-K1AL005W-LB | - | Through Hole | 105 °C | -40 °C | ROHS COMPLIANT | Active | 5.69 | Details | Yes | - | Tray | FTR-K1 | - | - | EAR99 | High Sensitivity | - | - | - | Relays | - | compliant | CSA; SEMKO; TV-5; UL; VDE | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | - | - | - | SOLDER | - | - | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | General Purpose Relays | 10 A | - | 15 ms | 5 VDC | Non-Latching | - | - | 5 ms | - | 25 mW | 250 mW | 250 V | AC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 5 V | - | 0.05 A | - | 3.75 V | 0.5 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | 15.7 mm | ||
![]() FTR-F2AK024T Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | 46 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | 100 | FUJITSU LTD | Fujitsu | FTR-F2AK024T | - | Through Hole | 70 °C | -40 °C | ROHS COMPLIANT | Active | 5.69 | Details | Yes | - | Tray | FTR-F2 | - | - | EAR99 | Standard | - | - | 8536.41.00.20 | Relays | - | compliant | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | 24 mm | 11 mm | 24mm x 11mm x 25mm | - | - | 5 A | RT2 | 30 V | SOLDER | - | - | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | General Purpose Relays | 5 A | - | 15 ms | 24 VDC | Non-Latching | - | 16.5 mA | 5 ms | - | 250 mW | 530 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 12 V | - | 0.044 A | - | 8.4 V | 0.6 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | 25 mm | ||
![]() FTR-LYRA012V Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE MOUNT | 5 g | 5 | Silver Tin Oxide | GOLD | Fujitsu | 12 V | 847 Ohms | Silver Tin Oxide (AgSnO) | 30000 Cycle(s) | 15 | FUJITSU LTD | Fujitsu | FTR-LYRA012V | - | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Active | 2.28 | Details | Yes | 0.176370 oz | Tube | FTR-LY | - | - | EAR99 | Slim | - | - | 8536.41.00.20 | Relays | - | compliant | CSA; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | 28 mm | 15 mm | 28mm x 15mm x 5mm | 30 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | SOLDER | - | 6 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | General Purpose Relays | 6 A | - | 8 ms | 12 VDC | Non-Latching | 250 VAC | - | 4 ms | - | 170 mW | 170 mW | 250 V | AC/DC | MOMENTARY | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | - | - | SPDT | 12 V | - | 0.014 A | 1 FORM C | 7.9 V | 0.6 V | Power Relays | - | 0.003 inch | General Purpose Relays | Solder Pin | 5 mm | 28 mm | 15 mm | 5 mm |