- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Product Weight (g) | Brand | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Seal | Unit Weight | Voltage Rating (AC) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Terminal Length | Product Category | Coil Termination | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NA-9W-K Fujitsu | 64540 | - | Datasheet | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 1.5 g | 8 | - | - | 1.5 | - | 15.54 | 579 | - | - | 579 Ω | Silver/Gold | 9 | EAR99 | 500000 | 200000 Cycle(s) | - | - | FUJITSU LTD | 1000 | FUJITSU Limited | NA-9W-K | - | 250 | 50 | 220 | 85 | 6.75VDC | 2 | 62.5VA|30W | 100000000 | 0.9VDC | -40 | Through Hole | - | 6 | 85 °C | -40 °C | ROHS COMPLIANT | DIP | Active | 7.4 | Non-Latching | 4 | 1.64 | Compliant | Yes | Low Signal Relays - PCB SIGNAL | - | Sealed | - | 250 V | - | - | - | Yes | Active | Solder | EAR99 | - | - | - | 85 °C | -40 °C | - | 8536.49.00.50 | - | - | 7.4 mm | compliant | CSA; UL | Solder Pin | 14.9 mm | 7.4 mm | 14.9mm x 7.4mm x 9.7mm | - | - | 2 A | - | 220 V | 250 V | SOLDER | 2 A | DPDT | 220 V | 2 A | - | 2 Form C | POWER/SIGNAL RELAY | - | 2 A | - | 6 ms | - | Non-Latching | - | 15.54 mA | 4 ms | - | 140 mW | 140 mW | 250 V | AC/DC | MOMENTARY | 9 V | DC | - | - | - | - | - | - | DPDT | DPDT | 9 V | 0.016 A | - | 6.75 V | 0.9 V | - | - | - | - | - | 14.9 | - | 14.9 mm | - | 9.7 mm | 9.7 | RoHS Compliant | ||
![]() FBR51ND10-WL Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 6 g | 5 | - | - | - | - | - | - | - | 10 V | 180 Ω | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | - | FUJITSU Limited | FBR51ND10-WL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Not Recommended | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.05 | - | TUBE | - | compliant | - | - | 15.5 mm | 12.1 mm | 15.5mm x 12.1mm x 13.7mm | - | - | 8.8 A | PLASTIC SEALED | 14 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | - | - | - | - | 5 ms | - | - | 560 mW | - | DC | MOMENTARY | - | DC | 5 | - | Random | - | - | - | SPST | - | 10 V | 0.056 A | 1 FORM A | 7.9 V | 0.8 V | - | - | 0.0035 inch | - | - | - | - | - | - | 13.7 mm | - | - | ||
![]() JS-60M-K Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | Fujitsu | - | - | - | - | 125 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | 100000000 Cycle(s) | 20 | - | FUJITSU SEMICONDUCTOR AMERICA INC | - | Fujitsu | JS-60M-K | JS | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Transferred | - | - | - | 5.08 | Details | Yes | - | - | - | - | - | Tube | JS | - | Yes | - | - | EAR99 | High Sensitivity | - | - | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | - | 29 mm | 10 mm | 29mm X 10mm X 12.5mm | - | - | 8 A | - | 24 V | - | SOLDER | - | - | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 10 ms | 60 VDC | Non-Latching | - | - | 5 ms | - | 290 mW | 290 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | - | 60 V | 0.005 A | - | 41.7 V | 6 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | - | 12.5 mm | - | - | ||
![]() JS-9E-K Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 g | 6 | - | - | - | Fujitsu | - | - | - | 9 V | 360 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | 100000 Cycle(s) | 20 | - | FUJITSU LTD | - | Fujitsu | JS-9E-K | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Obsolete | - | - | - | 5.26 | Details | Yes | - | - | - | - | - | Tube | JS | e4 | - | - | - | EAR99 | High Sensitivity | - | Gold (Au) | - | - | LOW PROFILE | 8536.49.00.50 | Relays | - | - | compliant | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | - | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | 1000000000 Ω | 10 A | PLASTIC SEALED | 300 V | - | SOLDER | - | - | - | - | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 10 ms | 9 VDC | - | 400 VAC, 300 VDC | - | 5 ms | - | 225 mW | 225 mW | 400 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | - | 4000 Vrms | - | - | SPDT | - | 9 V | 0.025 A | 1 FORM C | 6.3 V | 0.9 V | Power Relays | 888 V | 0.003 inch | General Purpose Relays | Solder Pin | - | 12.5 mm | 29 mm | 10 mm | 12.5 mm | - | - | ||
![]() FTR-F1AD009V Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | Fujitsu | - | - | - | - | 47 Ohms | Silver Nickel (AgNi) | - | - | - | 100000 Cycle(s) | 20 | - | FUJITSU LTD | - | Fujitsu | FTR-F1AD009V | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 75 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.25 | Details | Yes | - | - | - | - | - | Tube | FTR-F1 | - | Yes | - | - | EAR99 | Low Profile | - | - | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | - | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | - | 5 A | - | 24 V | - | SOLDER | - | - | - | - | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 15 ms | 9 VDC | Non-Latching | - | - | 5 ms | - | 530 mW | 400 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPST | - | 9 V | 0.044 A | - | 6.75 V | 0.9 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | - | 16.5 mm | - | - | ||
![]() FTR-F1AA048T Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | Fujitsu | - | - | - | - | 4.4 kΩ | Silver | - | - | - | 100000 Cycle(s) | 20 | - | FUJITSU LTD | - | Fujitsu | FTR-F1AA048T | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 75 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.25 | Compliant | Yes | - | - | - | - | - | Tube | FTR-F1 | - | Yes | - | - | EAR99 | Low Profile | - | - | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | - | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | - | 5 A | - | 24 V | - | SOLDER | - | DPST | - | 5 A | Solder Pin | DPST (2 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 15 ms | 48 VDC | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 530 mW | 530 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPST | - | 48 V | 0.011 A | - | 33.6 V | 4.8 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | 16.5 mm | 29 mm | 12.8 mm | 16.5 mm | - | - | ||
![]() FBR51ND10-W Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | - | 180 Ω | - | - | - | - | 200000 Cycle(s) | - | - | FUJITSU LTD | - | FUJITSU Semiconductor Limited | FBR51ND10-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.05 | - | TUBE | - | unknown | - | - | 15.5 mm | 12.1 mm | 15.5mm x 12.1mm x 13.7mm | - | - | 20 A | PLASTIC SEALED | 14 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | - | - | - | - | 5 ms | - | - | 556 mW | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 10 V | 0.056 A | - | 7.9 V | - | - | - | - | - | - | - | - | - | - | 13.7 mm | - | - | ||
![]() NYP-9W-K Fujitsu | In Stock | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | Fujitsu | - | - | - | - | 33 Ω | Silver | - | - | - | 100000 Cycle(s) | 20 | - | FUJITSU LTD | - | Fujitsu | NYP-9W-K | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 90 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.69 | Compliant | - | - | - | - | - | - | Tube | NY | - | - | - | - | EAR99 | Slim | - | - | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | CSA; UL; VDE | - | 20.1 mm | 5 mm | 20.1mm x 5mm x 17.5mm | - | - | 3 A | PLASTIC SEALED | 30 V | - | - | - | SPST | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 3 A | - | 10 ms | 9 VDC | Non-Latching | - | - | 5 ms | - | 700 mW | 120 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | - | 9 V | 0.013 A | - | 6 V | 0.9 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | - | 17.5 mm | - | - | ||
![]() VSB12STB Fujitsu | In Stock | - | Datasheet | Through Hole | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | - | - | - | - | - | - | - | - | 12 V | - | 270 Ω | Silver | - | - | - | 100000 Cycle(s) | - | - | FUJITSU COMPONENT LTD | - | FUJITSU Component Ltd | VSB-12STB | VSB | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 °C | -40 °C | ROHS COMPLIANT | - | Obsolete | - | - | - | 5.82 | - | Yes | - | - | - | - | 380 V | - | - | - | - | - | PC Pin | EAR99 | - | 270 Ω | - | 75 °C | -40 °C | - | 8536.49.00.75 | - | - | 12.9 mm | unknown | BSI; CSA; FIMKO; OVE; SEMKO; SEV; UL; VDE | - | 29.2 mm | 12.9 mm | 29.2mm x 12.9mm x 25.3mm | - | - | 16 A | FLUX FREE SEALED | 150 V | 380 V | SOLDER | 16 A | SPDT | 150 V | 16 A | - | - | POWER/SIGNAL RELAY | - | 16 A | - | 15 ms | - | - | - | 44.44 mA | 10 ms | - | 530 mW | 530 mW | 250 V | AC/DC | MOMENTARY | 12 V | DC | - | - | - | - | - | - | SPDT | - | 12 V | 0.044 A | - | 8.4 V | 1.2 V | - | - | - | - | - | - | - | 29.2 mm | - | 25.3 mm | - | RoHS Compliant | ||
![]() FBR211SBD024-M Fujitsu | In Stock | - | Datasheet | - | - | - | - | - | - | 6 | - | - | 4 | - | 19 | 1.28K | - | - | - | Silver/Gold | 24 | EAR99 | 300000 | - | - | - | FUJITSU LTD | 100 | FUJITSU Limited | FBR211SBD024-M | FBR211 | 220 | 100 | 150 | 55 | 16.8VDC | 2DC|1.25AC | 60VA|28W | 5000000 | 2.4VDC | -25 | Through Hole | - | 5 | - | - | - | - | Obsolete | 10.1 | Non-Latching | 5 | 5.82 | - | Yes | - | - | Flux Sealed | - | - | - | - | - | - | Obsolete | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 15.1 | - | - | - | - | 10.5 | RoHS Compliant | ||
![]() MZ-6HS-K-U Fujitsu | 495 |
| Datasheet | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 3.5 g | 5 | Silver Palladium | GOLD | 3.5 | - | 33.33 | 180 | - | 6 V | 180 Ω | Silver Palladium/Gold | 6 | EAR99 | 500000 | 500000 Cycle(s) | - | 8536.41.00.60 | FUJITSU LTD | 100 | FUJITSU Limited | MZ-6HS-K-U | - | 120 | 100 | 60 | - | 4.2VDC | 1 | 60VA|24W | 20000000 | 0.3VDC | -30 | Through Hole | - | 6 | 75 °C | -30 °C | - | - | Obsolete | 11.4 | Non-Latching | 3 | 8.62 | - | Yes | - | - | Sealed | - | - | - | - | - | - | Obsolete | - | EAR99 | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | compliant | CSA; UL | Solder Pin | 15.4 mm | 11.4 mm | 15.4mm x 11.4mm x 11mm | 100 mΩ | 1000000000 Ω | 1 A | PLASTIC SEALED | 60 V | - | SOLDER | - | - | - | - | - | 1 Form C | POWER/SIGNAL RELAY | - | 1 A | - | 6 ms | - | - | - | - | 3 ms | - | - | - | 120 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | Random | 1500 Vrms | - | - | SPDT | SPDT | - | - | 1 FORM C | 4.2 V | 0.3 V | - | - | 0.0031 inch | - | - | 15.4 | - | - | - | 11 mm | 11 | RoHS Compliant | ||
![]() MZ-24HS-K-U Fujitsu | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 3.5 g | 5 | Silver Palladium | GOLD | 3.5 | - | 8.57 | 2.8K | - | 24 V | 2800 Ω | Silver Palladium/Gold | 24 | EAR99 | 500000 | 500000 Cycle(s) | - | 8536.41.00.50 | FUJITSU LTD | 100 | FUJITSU Limited | MZ-24HS-K-U | - | 120 | 100 | 60 | - | 16.8VDC | 1 | 60VA|24W | 20000000 | 1.2VDC | -30 | Through Hole | - | 6 | 75 °C | -30 °C | - | - | Obsolete | 11.4 | Non-Latching | 3 | 5.83 | - | Yes | - | - | Sealed | - | - | - | - | - | - | Obsolete | - | EAR99 | - | - | - | - | - | - | - | - | - | - | compliant | CSA; UL | Solder Pin | 15.4 mm | 11.4 mm | 15.4mm x 11.4mm x 11mm | 100 mΩ | 1000000000 Ω | 1 A | PLASTIC SEALED | 60 V | - | SOLDER | - | - | - | - | - | 1 Form C | POWER/SIGNAL RELAY | - | 1 A | - | 6 ms | - | - | - | - | 3 ms | - | - | - | 120 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | Random | 1500 Vrms | - | - | SPDT | SPDT | - | - | 1 FORM C | 16.8 V | 1.2 V | - | - | 0.0031 inch | - | - | 15.4 | - | - | - | 11 mm | 11 | RoHS Compliant | ||
![]() MZ-24HS-U Fujitsu | In Stock | - | Datasheet | - | - | - | - | - | 3.5 g | 5 | Silver Palladium | GOLD | 3.5 | - | 8.57 | 2.8K | - | 24 V | 2800 Ω | Silver Palladium/Gold | 24 | EAR99 | 500000 | 500000 Cycle(s) | - | 8536.41.00.20 | FUJITSU LTD | 100 | FUJITSU Limited | MZ-24HS-U | - | 120 | 100 | 60 | - | 16.8VDC | 1 | 60VA|24W | 20000000 | 1.2VDC | -30 | Through Hole | - | 6 | 75 °C | -30 °C | - | - | Obsolete | 11.4 | Non-Latching | 3 | 5.83 | - | Yes | - | - | Sealed | - | - | - | - | - | - | Obsolete | - | EAR99 | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | compliant | CSA; UL | Solder Pin | 15.4 mm | 11.4 mm | 15.4mm x 11.4mm x 11mm | 100 mΩ | 1000000000 Ω | 1 A | - | 60 V | - | SOLDER | - | - | - | - | - | 1 Form C | POWER/SIGNAL RELAY | - | 1 A | - | 6 ms | - | - | - | - | 3 ms | - | - | - | 120 V | AC/DC | LATCHED | - | DC | 5 | 1000 Vrms | Random | 1500 Vrms | - | - | SPDT | SPDT | - | - | 1 FORM C | 16.8 V | 1.2 V | - | - | 0.0031 inch | - | - | 15.4 | - | - | - | 11 mm | 11 | RoHS Compliant | ||
![]() FTR-LYCA024V Fujitsu | 10000 | - | Datasheet | Through Hole | SIP | - | - | 5 | - | - | - | - | - | Fujitsu | - | - | - | - | 3.388 kΩ | Gold, Silver, Tin | - | - | - | - | 15 | - | FUJITSU LTD | - | Fujitsu | FTR-LYCA024V | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | Details | Yes | - | 8536490050 | - | 0.176370 oz | 250 V | Tube | FTR-LY | - | - | - | Solder | - | Slim | - | - | 85 °C | -40 °C | - | - | Relays | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 6 A | SPDT | - | 6 A | Solder Pin | SPDT (1 Form C) | - | General Purpose Relays | - | - | 8 ms | 24 VDC | Non-Latching | 250 VAC | 7.08 mA | - | - | 170 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Solder Pin | - | 15 mm | 28 mm | 5 mm | - | - | RoHS Compliant | ||
![]() FBR56ND12-N Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | Fujitsu | - | - | - | - | 170 Ohms | Silver Tin Oxide Indium (AgSnOIn) | - | - | - | 1000000 Cycle(s) | 35 | - | FUJITSU LTD | - | Fujitsu | FBR56ND12-N | FBR56 | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | 85 °C | -40 °C | - | - | Obsolete | - | - | - | 5.68 | N | - | - | - | - | - | - | Tube | FBR56 | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.05 | Relays | TUBE | - | unknown | - | - | 20 mm | 14.4 mm | 20mm x 14.4mm x 16.2mm | - | - | 20 A | PLASTIC SEALED | 14 V | - | SOLDER | - | - | - | 30 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | Automotive Relays | - | - | 10 ms | 12 VDC | Non-Latching | - | - | 5 ms | - | - | 857 mW | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 12 V | 0.071 A | - | 9.2 V | - | - | - | - | Automotive Relays | - | - | - | - | - | 16.2 mm | - | - | ||
![]() FBR562ND12-W Fujitsu | 91 | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 10 | - | - | - | - | - | - | - | - | - | - | 170 Ω | Silver, Tin | - | - | - | 1000000 Cycle(s) | - | - | FUJITSU LTD | - | FUJITSU Limited | FBR562ND12-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Not Recommended | - | - | - | 5.68 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | Solder | EAR99 | - | - | - | 85 °C | -40 °C | - | 8536.41.00.05 | - | TUBE | 20 mm | compliant | - | - | 26 mm | 20 mm | 26mm x 20mm x 16.2mm | - | - | 40 A | - | 16 V | - | SOLDER | 40 A | SPDT | 16 V | 40 A | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | - | - | - | 70.59 mA | 5 ms | - | - | 852 mW | - | DC | MOMENTARY | 12 V | DC | - | - | - | - | - | - | SPDT | - | 12 V | 0.071 A | - | 9.2 V | - | - | - | - | - | - | - | - | 26 mm | - | 16.2 mm | - | - | ||
![]() FTR-LYRA012Y Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | - | - | 847 Ohms | Silver (Ag) | - | - | - | - | 15 | - | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.176370 oz | - | Tube | FTR-LY | - | - | - | - | - | Slim | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | Solder Pin | DPST (2 Form A) | - | General Purpose Relays | - | - | - | 12 VDC | Non-Latching | 250 VAC | - | - | - | 170 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | - | - | - | - | ||
![]() FTR-LYAA006V Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 5 | Silver Tin Oxide | GOLD | - | Fujitsu | - | - | - | 6 V | 212 Ohms | Silver (Ag) | - | - | - | 30000 Cycle(s) | 15 | - | FUJITSU COMPONENT LTD | - | Fujitsu | FTR-LYAA006V | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 85 °C | -40 °C | - | - | Active | - | - | - | 5.69 | Details | - | - | - | - | - | - | Tube | FTR-LY | e1 | - | - | - | EAR99 | Slim | - | TIN SILVER COPPER | - | - | - | 8536.41.00.20 | Relays | - | - | unknown | CSA; UL; VDE | - | 28 mm | 5 mm | 28mm x 5mm x 15mm | 30 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | - | SOLDER | - | SPST | - | 6 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 6 A | - | 8 ms | 6 VDC | Non-Latching | 250 VAC | - | 4 ms | - | 170 mW | 170 mW | 250 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | - | SPST | - | 6 V | 0.028 A | 1 FORM A | 4 V | 0.3 V | Power Relays | - | 0.004 inch | General Purpose Relays | Solder Pin | - | - | - | - | 15 mm | - | - | ||
![]() JS-9MN-KT Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | - | 360 Ω | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU SEMICONDUCTOR AMERICA INC | - | FUJITSU Semiconductor Limited | JS-9MN-KT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Transferred | - | - | - | 5.14 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | 8536.41.00.20 | - | - | - | compliant | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | - | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | - | 8 A | - | 24 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 8 A | - | 10 ms | - | - | - | - | 5 ms | - | - | 225 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | - | 9 V | 0.025 A | - | 6.3 V | 0.9 V | - | - | - | - | - | - | - | - | - | 12.5 mm | - | - | ||
![]() FTR-LYPA005Y Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE MOUNT | - | 5 g | 5 | Silver Tin Oxide | - | - | Fujitsu | - | - | - | 5 V | 147 Ohms | Silver (Ag) | - | - | - | 30000 Cycle(s) | 15 | - | FUJITSU COMPONENT LTD | - | Fujitsu | FTR-LYPA005Y | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 85 °C | -40 °C | - | - | Active | - | - | - | 5.69 | Details | - | - | - | - | - | - | Tube | FTR-LY | e1 | - | - | - | EAR99 | Slim | - | TIN SILVER COPPER | - | - | - | 8536.41.00.20 | Relays | - | - | unknown | CSA; UL; VDE | - | 28 mm | 15 mm | 28mm x 15mm x 5mm | 100 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | - | SOLDER | - | - | - | 6 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 6 A | - | 8 ms | 5 VDC | Non-Latching | 250 VAC | - | 4 ms | - | 170 mW | 170 mW | 250 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | - | SPST | - | 5 V | 0.034 A | 1 FORM A | 3.3 V | 0.25 V | Power Relays | - | 0.003 inch | General Purpose Relays | Solder Pin | - | - | - | - | 5 mm | - | - |