- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Product Category | Coil Termination | Contact (AC) Max Power Rating M Load | Height | Length | Width | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTR-P5CN012W1 Fujitsu | In Stock | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 13 g | 5 | Silver Tin Oxide | - | Fujitsu | - | 12 V | 320 Ω | Silver, Tin | 100000 Cycle(s) | 50 | FUJITSU LTD | Fujitsu | FTR-P5CN012W1 | - | PCB Mount | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.68 | Compliant | Yes | Tube | FTR-P5 | - | - | Solder | EAR99 | - | 320 Ω | - | 85 °C | -40 °C | - | 8536.41.00.05 | Relays | TUBE | 9.7 mm | compliant | - | 20.4 mm | 9.7 mm | 20.4mm x 9.7mm x 16.7mm | 20 mΩ | - | 25 A | SUN PROOF | 14 V | - | SOLDER | 25 A | SPDT | 14 V | 25 A | PC Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | Automotive Relays | - | - | 10 ms | 12 VDC | Non-Latching | - | 37.5 mA | 5 ms | - | 450 mW | 450 mW | - | DC | MOMENTARY | 12 V | DC | 5 | 500 Vrms | Random | 500 Vrms | - | - | SPDT | 12 V | 0.038 A | 1 FORM C | 9.2 V | 1.3 V | - | 0.003 inch | Automotive Relays | PC Pin | - | - | 20.4 mm | - | 16.7 mm | - | ||
![]() FTR-P5CP012W1 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | 320 Ohms | Silver Tin Indium (AgSnIn) | - | 50 | - | Fujitsu | - | - | PCB Mount | - | - | - | - | - | N | - | Tube | FTR-P5 | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | Non-Latching | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | PC Pin | - | - | - | - | - | - | ||
![]() NY-9W-K Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | 9 V | - | 675 Ω | Silver | 100000 Cycle(s) | 25 | FUJITSU COMPONENT LTD | Fujitsu | NY-9W-K | - | Through Hole | 90 °C | -40 °C | - | Active | 5.69 | Compliant | - | Tube | NY | - | - | - | EAR99 | Slim | - | - | - | - | - | 8536.41.00.20 | Relays | - | - | unknown | CSA; UL; VDE | 20.1 mm | 5 mm | 20.1mm x 5mm x 17.5mm | - | - | 3 A | PLASTIC SEALED | 30 V | - | SOLDER | - | SPST | - | 5 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 3 A | - | 10 ms | 9 VDC | Non-Latching | - | - | 5 ms | - | 120 mW | 120 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | 9 V | 0.013 A | - | 6 V | 0.9 V | Power Relays | - | General Purpose Relays | Solder Pin | - | 17.5 mm | 20.1 mm | 5 mm | 17.5 mm | - | ||
![]() NY-6W-K Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | 6 V | - | 300 Ohms | Silver (Ag) | 100000 Cycle(s) | 25 | FUJITSU LTD | Fujitsu | NY-6W-K | - | Through Hole | 90 °C | -40 °C | ROHS COMPLIANT | Active | 5.69 | Details | Yes | Tube | NY | - | - | - | EAR99 | Slim | - | - | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | CSA; UL; VDE | 20.1 mm | 5 mm | 20.1mm x 5mm x 17.5mm | - | - | 3 A | PLASTIC SEALED | 30 V | - | SOLDER | - | SPST | - | 5 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 3 A | - | 10 ms | 6 VDC | Non-Latching | - | - | 5 ms | - | 120 mW | 120 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | 6 V | 0.02 A | - | 4 V | 0.6 V | Power Relays | - | General Purpose Relays | Solder Pin | - | 17.5 mm | 20.1 mm | 5 mm | 17.5 mm | - | ||
![]() FTR-LYCA048V Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 5 | Silver Tin Oxide | GOLD | Fujitsu | 48 V | 48 V | 4 Ohms | Silver Nickel (AgNi) | 30000 Cycle(s) | 15 | FUJITSU COMPONENT LTD | Fujitsu | FTR-LYCA048V | - | Through Hole | 85 °C | -40 °C | - | Active | 5.69 | Details | - | Tube | FTR-LY | e1 | - | - | EAR99 | Slim | - | TIN SILVER COPPER | - | - | - | 8536.41.00.20 | Relays | - | - | unknown | CSA; UL; VDE | 28 mm | 5 mm | 28mm x 5mm x 15mm | 30 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | - | SOLDER | - | SPST | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 6 A | - | 8 ms | 48 VDC | Non-Latching | - | - | 4 ms | - | 217 mW | 217 mW | 250 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | - | SPDT | 48 V | 0.005 A | 1 FORM C | 31.7 V | 2.4 V | Power Relays | 0.004 inch | General Purpose Relays | Solder Pin | - | - | - | - | 15 mm | - | ||
![]() FTR-F3AA009E Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | - | - | 405 Ω | Silver | 200000 Cycle(s) | 50 | FUJITSU LTD | Fujitsu | FTR-F3AA009E | - | Through Hole | 70 °C | -40 °C | ROHS COMPLIANT | Active | 5.25 | Compliant | Yes | Tube | FTR-F3 | - | Yes | - | EAR99 | Slim | - | - | - | - | OPERATE AND RELEASE TIME TAKEN WITHOUT DIODE | 8536.41.00.20 | Relays | - | - | compliant | CSA; CQC; SEMKO; UL; VDE | 20.3 mm | 7 mm | 20.3mm x 7mm x 15mm | - | - | 3 A | - | 30 V | - | SOLDER | - | SPST | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 3 A | - | 10 ms | 9 VDC | Non-Latching | - | - | 10 ms | - | 200 mW | 200 mW | 125 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | 9 V | 0.022 A | - | 6.75 V | 0.9 V | Power Relays | - | General Purpose Relays | - | - | - | - | - | 15 mm | - | ||
![]() LZ-24HME-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-48W-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 530 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFD-6LU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | - | - | 6 V | 30 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | VFD-6LU | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | - | - | e1 | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | - | - | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | - | SCREW/QUICK CONNECT | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 20 A | - | 20 ms | - | - | - | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | - | DC | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 6 V | 0.2 A | 1 FORM A | 4.2 V | 0.6 V | - | - | - | - | - | - | - | - | 24.1 mm | - | ||
![]() JS-18M-K Fujitsu | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Fujitsu | 18 V | - | 1.455 kΩ | Cadmium, Gold, Silver | - | 20 | FUJITSU LTD | Fujitsu | JS-18M-K | - | Through Hole | - | - | ROHS COMPLIANT | Obsolete | 5.26 | Compliant | Yes | Tube | JS | - | - | - | EAR99 | High Sensitivity | - | - | 85 °C | -40 °C | - | 8536.49.00.50 | Relays | - | - | compliant | - | - | - | - | - | - | - | - | - | 400 V | - | 10 A | SPST | 150 V | - | Solder Pin | SPST (1 Form A) | - | General Purpose Relays | - | - | - | 18 VDC | - | 400 VAC, 300 VDC | 12.37 mA | - | - | 225 mW | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 12.5 mm | 29 mm | 10 mm | - | No | ||
![]() LZ-B6HS Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 6 V | - | 11 Ω | Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | LZ-B6HS | LZ | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | - | SOLDER | - | SPDT | - | 5 A | - | - | POWER/SIGNAL RELAY | - | 5 A | 5A@250VAC | 7 ms | - | - | - | - | 4 ms | 5A@150VDC | 33 mW | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | - | - | - | - | - | - | - | 14.8 mm | - | ||
![]() LZ-B5W Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 56 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | LZ-B5W | LZ | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 1 A | - | 150 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 1 A | - | 7 ms | - | - | - | - | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 5 V | 0.09 A | - | 3.25 V | 0.25 V | - | - | - | - | - | - | - | - | 14.8 mm | - | ||
![]() LZ-5WMS-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B5VM Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 56 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B5VM | LZ | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 10 A | - | 150 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | 10A@250VAC | 7 ms | - | - | - | - | 4 ms | 10A@150VDC | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | 5 V | 0.09 A | - | 3.25 V | 0.25 V | - | - | - | - | - | - | - | - | 14.8 mm | - | ||
![]() LZ-B6WS-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | 80 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VF-5MU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | - | - | 5 V | 20 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | VF-5MU | VF | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.82 | - | - | - | - | e1 | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | - | - | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | - | QUICK CONNECT | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 25 A | - | 20 ms | - | - | - | - | 5 ms | - | - | 1250 mW | 250 V | AC | MOMENTARY | - | DC | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 5 V | 0.25 A | 1 FORM A | 3.5 V | 0.5 V | - | - | - | - | - | - | - | - | 24.1 mm | - | ||
![]() VFB-24LU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | - | - | 24 V | 480 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | VFB-24LU | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | - | - | e1 | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | PANEL MOUNTABLE | - | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | - | SOLDER/QUICK CONNECT | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 20 A | - | 20 ms | - | - | - | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 24 V | 0.05 A | 1 FORM A | 16.8 V | 2.4 V | - | 0.0041 inch | - | - | - | - | - | - | 24.1 mm | - | ||
![]() VFP-9LU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | - | 9 V | 9 V | 67 Ω | Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | VFP-9LU | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | - | - | - | e1 | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | PANEL MOUNTABLE | - | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | - | SCREW AND SOLDER | - | SPST | - | 20 A | - | - | POWER/SIGNAL RELAY | - | 20 A | - | 20 ms | - | - | - | - | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 9 V | 0.133 A | 1 FORM A | 6.3 V | 0.9 V | - | 0.0041 inch | - | - | - | - | - | - | 24.1 mm | - | ||
![]() LZ-B48ME Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 3800 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B48ME | LZ | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | 3A@250VAC | 7 ms | - | - | - | - | 4 ms | 3A@150VDC | - | 600 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | 48 V | 0.013 A | - | 28.8 V | 2.4 V | - | - | - | - | - | - | - | - | 14.8 mm | - | ||
![]() VFD-24MU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | - | 24 V | 24 V | 480 Ω | Silver | 100000 Cycle(s) | - | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VFD-24MU | - | - | 65 °C | -30 °C | - | Obsolete | 5.84 | Compliant | - | - | - | e1 | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | - | - | - | - | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | - | SCREW/QUICK CONNECT | - | SPST | - | 25 A | - | - | POWER/SIGNAL RELAY | - | 25 A | - | 20 ms | - | - | - | - | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 24 V | 0.05 A | 1 FORM A | 16.8 V | 2.4 V | - | - | - | - | - | - | - | - | 24.1 mm | - |