- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Product Weight (g) | Brand | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | DC Coil Voltage (V) | Dropout Volt | Dropout Volt (Min) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Power Rating | Maximum Switching Current | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Operate Time (ms) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (AC) | Voltage Rating (VDC) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Contact (AC) Max Power Rating M Load | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FBR512ND12-W1 Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | - | 240 Ω | - | - | - | - | - | - | 200000 Cycle(s) | - | - | FUJITSU COMPONENT LTD | - | - | FUJITSU Component Ltd | FBR512ND12-W1 | FBR512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | 5.83 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | DUAL FUNCTION RELAY | 8536.41.00.05 | - | TUBE | - | unknown | - | - | - | 24 mm | 16.2 mm | 24mm X 16.2mm X 14.1mm | - | - | 25 A | PLASTIC SEALED | 14 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | - | - | - | - | 5 ms | - | - | 600 mW | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 12 V | 0.05 A | - | 9.2 V | - | - | - | - | - | - | - | - | - | - | - | - | 14.1 mm | - | - | ||
![]() LZ-9SE-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B24WM-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.28 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-5HM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | - | 56 Ω | Silver | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | - | - | FUJITSU Limited | LZ-5HM | LZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.61 | Compliant | Yes | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | compliant | - | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | SPST | 5 A | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | - | - | 4 ms | - | 450 mW | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | - | 5 V | 0.09 A | - | 3.25 V | 0.25 V | - | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | ||
![]() LZ-3-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-18HME-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFP-48HU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | - | - | - | - | - | 48 V | 1920 Ω | - | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU COMPONENT LTD | - | - | FUJITSU Component Ltd | VFP-48HU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 °C | -30 °C | - | Obsolete | - | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | e1 | - | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | PANEL MOUNTABLE | - | - | - | - | unknown | - | CSA; UL; VDE | - | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SCREW AND SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 30 A | - | 20 ms | - | - | - | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | - | 48 V | 0.025 A | 1 FORM A | 33.6 V | 4.8 V | - | 0.0041 inch | - | - | - | - | - | - | - | - | - | 24.1 mm | - | - | ||
![]() LZ-5HS-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-18H-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 Ω | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B9V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | - | 18 Ω | Silver | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | - | - | FUJITSU Semiconductor Limited | LZ-B9V | LZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.61 | Compliant | Yes | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | compliant | - | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 10 A | - | 150 V | SOLDER | SPDT | 10 A | - | - | POWER/SIGNAL RELAY | - | 10 A | 10A@250VAC | 7 ms | - | - | - | - | 4 ms | 10A@150VDC | 45 mW | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 9 V | 0.05 A | - | 7.2 V | 0.45 V | - | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | ||
![]() LZ-24W-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-18MSE Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 990 Ω | Silver | - | - | - | - | - | - | - | - | FUJITSU LTD | - | - | FUJITSU Semiconductor Limited | LZ-18MSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B24S-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-B3GA024Z-B10 Fujitsu | 2000 | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | 0.85 g | 8 | Silver Nickel | GOLD | 0.8 | Fujitsu | 9.58 | 2.504K | - | 24 V | 2504(ohm) | Silver Nickel/Gold | 24 | 2.4VDC | 2.4VDC | EAR99 | 100000 | 100000 Cycle(s) | 1000 | 8536.41.00.60 | FUJITSU LTD | 1000 | No | Fujitsu | FTR-B3GA024Z-B10 | - | 250 | 75 | 220 | 85 | 18VDC | 30W/62.5VA | 1 A | 2 | 62.5VA|30W | 50000000 | 2.4VDC | -40 | Yes | Surface Mount | Surface Mount | 3 | -40C to 85C | 85 °C | -40 °C | ROHS COMPLIANT | Active | 18VDC | 8.2 | No | Non-Latching | 3 | 1.35 | Details | Yes | Unsealed | 0.029983 oz | - | 220(V) | Tape and Reel | FTR-B3 | e1 | - | Active | - | EAR99 | Signal Relay | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8536.49.00.50 | Relays | TAPE AND REEL | - | compliant | 8 | CSA; EN; IEC; UL | Gull Wing | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.45mm | 75 mΩ | 1000000000 Ω | 1 A | PLASTIC SEALED | 220 V | SOLDER | - | 2(A) | Solder Pin | 2 Form C | POWER/SIGNAL RELAY | PCB Relays | 1 A | - | 3(ms) | 24 VDC | Non-Latching | - | 9.58(mA) | 3 ms | - | 230 mW | 230 mW | 250 V | AC/DC | MOMENTARY | 24V | DC | - | 1000 Vrms | Random | 1500 Vrms | - | - | DPDT | DPDT | 24 V | 0.01 A | 2 FORM C | 18 V | 2.4 V | Low Profile Relays | - | No | Low Signal Relays - PCB | - | - | 250(V) | 10.6 | - | - | - | 5.45 mm | 5.45 | RoHS Compliant | ||
![]() VE-9HSE-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 325 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-18HE-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | 900 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-9HMS-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 325 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-LYRA048V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE MOUNT | - | 5 g | 5 | Silver Tin Oxide | GOLD | - | Fujitsu | - | - | - | 48 V | 10.6 kOhms | Silver (Ag) | - | - | - | - | - | 30000 Cycle(s) | 15 | - | FUJITSU COMPONENT LTD | - | - | Fujitsu | FTR-LYRA048V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | - | Active | - | - | - | - | - | 5.69 | Details | - | - | - | - | - | Tube | FTR-LY | e1 | - | - | - | EAR99 | Slim | - | TIN SILVER COPPER | - | - | - | 8536.41.00.20 | Relays | - | - | unknown | - | CSA; UL; VDE | - | 28 mm | 15 mm | 28mm x 15mm x 5mm | 30 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | SOLDER | - | 6 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 6 A | - | 8 ms | 48 VDC | Non-Latching | 250 VAC | - | 4 ms | - | 217 mW | 217 mW | 250 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | - | SPDT | - | 48 V | 0.005 A | 1 FORM C | 31.7 V | 2.4 V | Power Relays | 0.003 inch | - | General Purpose Relays | Solder Pin | - | - | - | - | - | - | 5 mm | - | - | ||
![]() FTR-F1AA006T Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | Fujitsu | - | - | - | - | 68 Ohms | Silver (Ag) | - | - | - | - | - | 100000 Cycle(s) | 20 | - | FUJITSU LTD | - | - | Fujitsu | FTR-F1AA006T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 75 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | - | 5.25 | Details | Yes | - | - | - | - | Tube | FTR-F1 | - | Yes | - | - | EAR99 | Low Profile | - | - | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | - | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | - | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | - | 5 A | - | 24 V | SOLDER | - | 5 A | Solder Pin | DPST (2 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 15 ms | 6 VDC | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 530 mW | 530 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPST | - | 6 V | 0.088 A | - | 4.2 V | 0.6 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | 16.5 mm | 29 mm | 12.8 mm | 16.5 mm | - | - | ||
![]() FTR-LYAA048Y Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 5 g | 5 | Silver Tin Oxide | - | - | Fujitsu | - | - | - | 48 V | 10.6 kΩ | Silver | - | - | - | - | - | 30000 Cycle(s) | 15 | - | FUJITSU LTD | - | - | Fujitsu | FTR-LYAA048Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | - | 5.69 | Compliant | - | - | - | 250 V | - | Tube | FTR-LY | e1 | - | - | Solder | EAR99 | Slim | 10.6 kΩ | TIN SILVER COPPER | 85 °C | -40 °C | - | 8536.41.00.20 | Relays | - | 5 mm | compliant | - | CSA; UL; VDE | - | 28 mm | 5 mm | 28mm x 5mm x 15mm | 100 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | SOLDER | SPST | 6 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 6 A | - | 8 ms | 48 VDC | Non-Latching | 250 VAC | - | 4 ms | - | 217 mW | 217 mW | 250 V | AC/DC | MOMENTARY | 48 V | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | - | SPST | - | 48 V | 0.005 A | 1 FORM A | 31.7 V | 2.4 V | Power Relays | 0.004 inch | - | General Purpose Relays | Solder Pin | - | - | - | - | 28 mm | - | 15 mm | - | - |