- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Product Weight (g) | Brand | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | DC Coil Voltage (V) | Dropout Volt | Dropout Volt (Min) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Resistance (MOhm) | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Power Rating | Maximum Switching Current | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operate Time (ms) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY-24W-K Fujitsu | 3200 | - | Datasheet | Through Hole | DIP | - | - | 6 | 1.7 g | 6 | - | 1.7 | Fujitsu | 7.29 | 3.29K | - | - | 3290(ohm) | Silver Palladium/Gold | 24 | 1.2VDC | 1.2VDC | EAR99 | 100000 | - | 40 | - | 1000 | No | Fujitsu | - | - | 120 | 100 | 60 | 80 | 16.8VDC | 24W/60VA | 1 A | 1 | 24W|60VA | 5000000 | 1.2VDC | -30 | Through Hole | Through Hole | 5 | -30C to 80C | - | - | - | DIP | - | 16.8VDC | 7.4 | No | Non-Latching | 2 | - | Details | - | Sealed | 0.059966 oz | 120 V | 60 V | 60(V) | Tube | SY | - | - | Active | PC Pin | - | Signal Relay | - | 80 °C | -30 °C | - | - | Relays | - | 7.4 mm | - | 6 | - | PC Pin | - | - | - | - | - | - | - | - | 120 V | - | 1 A | SPDT | 60 V | 1(A) | Solder Pin | 1 Form C | - | PCB Relays | - | - | 5(ms) | 24 VDC | Non-Latching | - | 7.29(mA) | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Slim Form Relays | - | - | No | Low Signal Relays - PCB | - | 120(V) | 12.5 | - | 12.5 mm | - | - | 9.5 | No | RoHS Compliant | ||
![]() RY-6W-K Fujitsu | In Stock | - | Datasheet | - | - | - | - | - | - | 8 | - | 5 | Fujitsu | 25 | 240 | - | - | 240 Ohms | Silver Palladium/Gold | 6 | - | - | EAR99 | 500000 | - | 100 | - | 1000 | - | Fujitsu | - | - | 120 | 100 | 60 | 90 | 4.3VDC | - | 1 A | 1 | 60VA|24W | 20000000 | 0.3VDC | -30 | Through Hole | Through Hole | 6 | - | - | - | - | DIP | - | - | 9.8 | - | Non-Latching | 3 | - | Details | - | Sealed | 0.176370 oz | - | - | - | Tray | RY | - | - | Active | - | - | Miniature | - | - | - | - | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | 2 Form C | - | PCB Relays | - | - | - | 6 VDC | Non-Latching | - | 25 mA | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Slim Form Relays | - | - | - | Low Signal Relays - PCB | - | - | 20.2 | - | - | - | - | 12.5 | - | RoHS Compliant | ||
![]() JS-18-K Fujitsu | In Stock | - | Datasheet | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 8 g | 6 | - | - | Fujitsu | - | - | 18 V | 18 V | 1.455 kΩ | Cadmium, Gold, Silver | - | 1.8VDC | 1.8VDC | - | - | 100000 Cycle(s) | 20 | FUJITSU LTD | - | No | Fujitsu | JS-18-K | - | - | - | - | - | - | 192W/2KVA | - | - | - | - | - | - | - | Through Hole | - | -40C to 85C | 85 °C | -40 °C | ROHS COMPLIANT | - | Obsolete | 12.7VDC | 10(mm) | No | Non-Latching | - | 7.62 | Details | Yes | Sealed | 0.282192 oz | 400 V | 150 V | 300(V) | Tube | JS | e4 | - | - | Solder | EAR99 | Power Relay | Gold (Au) | 85 °C | -40 °C | LOW PROFILE | 8536.49.00.50 | Relays | - | 10 mm | compliant | 5 | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | Solder Pin | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | 1000000000 Ω | 10 A | PLASTIC SEALED | 300 V | 400 V | SOLDER | 10 A | SPDT | 150 V | 10 A | Solder Pin | 1 Form C | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 10 ms | 18 VDC | Non-Latching | 400 VAC, 300 VDC | 12.37 mA | 5 ms | - | 225 mW | 225 mW | 400 V | AC/DC | MOMENTARY | 18 V | DC | 5 | 1000 Vrms | - | 4000 Vrms | - | - | SPDT | SPDT | 18 V | 0.013 A | 1 FORM C | 12.7 V | 1.8 V | Power Relays | 888 V | 0.003 inch | No | General Purpose Relays | Solder Pin | 400(V) | 29(mm) | 12.5 mm | 29 mm | 10 mm | 12.5 mm | 12.5(mm) | No | RoHS Compliant | ||
![]() FBR562ND06-N Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-LYPA024Y Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE MOUNT | - | 5 g | 5 | Silver Tin Oxide | - | Fujitsu | - | - | - | 24 V | 3.388 kOhms | Silver (Ag) | - | - | - | - | - | 30000 Cycle(s) | 15 | FUJITSU LTD | - | - | Fujitsu | FTR-LYPA024Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.41 | Details | Yes | - | 0.176370 oz | - | - | - | Tube | FTR-LY | - | - | - | - | EAR99 | Slim | - | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | - | CSA; UL; VDE | - | 28 mm | 15 mm | 28mm x 15mm x 5mm | 100 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | - | SOLDER | - | SPST | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 6 A | - | 8 ms | 24 VDC | Non-Latching | - | - | 4 ms | - | 17 mW | 170 mW | 250 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | - | SPST | - | 24 V | 0.007 A | 1 FORM A | 15.9 V | 1.2 V | Power Relays | - | 0.003 inch | - | General Purpose Relays | Solder Pin | - | - | - | - | - | 5 mm | - | - | - | ||
![]() FTR-P5CP009W1 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | - | - | 180 Ohms | Silver Tin Indium (AgSnIn) | - | - | - | - | - | - | 50 | - | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Tube | FTR-P5 | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | Non-Latching | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | PC Pin | - | - | - | - | - | - | - | - | - | ||
![]() FTR-P3CP010W1 Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 5 | - | - | Fujitsu | - | - | - | 10 V | 167 Ohms | Silver Tin Oxide Indium (AgSnOIn) | - | - | - | - | - | 100000 Cycle(s) | 60 | FUJITSU LTD | - | - | Fujitsu | FTR-P3CP010W1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | N | Yes | - | - | - | - | - | Tube | FTR-P3 | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.05 | Relays | TUBE | - | compliant | - | - | - | 17.4 mm | 7.2 mm | 17.4mm x 7.2mm x 13.5mm | - | 100000000 Ω | 25 A | - | 14 V | - | SOLDER | - | - | - | 25 A | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | Automotive Relays | - | - | 10 ms | 10 VDC | Non-Latching | 16 VDC | - | 5 ms | - | 600 mW | 600 mW | - | DC | MOMENTARY | - | DC | 5 | - | Random | - | - | - | SPDT | - | 10 V | 0.06 A | 1 FORM C | 7.9 V | 0.9 V | - | - | 0.0035 inch | - | Automotive Relays | - | - | - | - | - | - | 13.5 mm | - | - | - | ||
![]() FTR-LYPA012Y Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE MOUNT | - | 5 g | 5 | Silver Tin Oxide | - | Fujitsu | - | - | - | 12 V | 847 Ohms | Silver (Ag) | - | - | - | - | - | 30000 Cycle(s) | 15 | FUJITSU LTD | - | - | Fujitsu | FTR-LYPA012Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | Details | Yes | - | - | - | - | - | Tube | FTR-LY | - | - | - | - | EAR99 | Slim | - | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | - | CSA; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | - | 28 mm | 15 mm | 28mm x 15mm x 5mm | 100 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | - | SOLDER | - | - | - | 6 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 6 A | - | 8 ms | 12 VDC | Non-Latching | 250 VAC | - | 4 ms | - | 170 mW | 170 mW | 250 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | - | SPST | - | 12 V | 0.014 A | 1 FORM A | 7.9 V | 0.6 V | Power Relays | - | 0.003 inch | - | General Purpose Relays | Solder Pin | - | - | - | - | - | 5 mm | - | - | - | ||
![]() FTR-LYAA006Y Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 5 | Silver Tin Oxide | - | Fujitsu | - | - | - | 6 V | 212 Ω | Silver | - | - | - | - | - | 30000 Cycle(s) | 15 | FUJITSU LTD | - | - | Fujitsu | FTR-LYAA006Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | Compliant | - | - | - | - | - | - | Tube | FTR-LY | e1 | - | - | - | EAR99 | Slim | TIN SILVER COPPER | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | - | CSA; UL; VDE | - | 28 mm | 5 mm | 28mm x 5mm x 15mm | 100 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | - | SOLDER | - | SPST | - | 6 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 6 A | - | 8 ms | 6 VDC | Non-Latching | 250 VAC | - | 4 ms | - | 170 mW | 170 mW | 250 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | - | SPST | - | 6 V | 0.028 A | 1 FORM A | 4 V | 0.3 V | Power Relays | - | 0.004 inch | - | General Purpose Relays | Solder Pin | - | - | - | - | - | 15 mm | - | - | - | ||
![]() FTR-F1AD024V Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | - | - | - | - | 44 Ohms | Silver Nickel (AgNi) | - | - | - | - | - | 100000 Cycle(s) | 20 | FUJITSU LTD | - | - | Fujitsu | FTR-F1AD024V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 75 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.25 | Details | Yes | - | - | - | - | - | Tube | FTR-F1 | - | Yes | - | - | EAR99 | Low Profile | - | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | - | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | - | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | - | 5 A | - | 24 V | - | SOLDER | - | - | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 15 ms | 24 VDC | Non-Latching | - | - | 5 ms | - | 33 mW | 400 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPST | - | 24 V | 0.017 A | - | 18 V | 2.4 V | Power Relays | - | - | - | General Purpose Relays | Solder Pin | - | - | - | - | - | 16.5 mm | - | - | - | ||
![]() FTR-P3CN009W1 Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 5 | - | - | Fujitsu | - | - | - | 9 V | 135 Ohms | Silver Tin Oxide Indium (AgSnOIn) | - | - | - | - | - | 100000 Cycle(s) | 60 | FUJITSU LTD | - | - | Fujitsu | FTR-P3CN009W1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.26 | N | Yes | - | - | - | - | - | Tube | FTR-P3 | - | Yes | - | - | EAR99 | - | - | - | - | - | 8536.41.00.05 | Relays | TUBE | - | compliant | - | - | - | 17.4 mm | 7.2 mm | 17.4mm x 7.2mm x 13.5mm | - | 100000000 Ω | 35 A | - | 16 V | - | SOLDER | - | - | - | 25 A | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | Automotive Relays | - | - | 10 ms | 9 VDC | Non-Latching | 16 VDC | - | 15 ms | - | 600 mW | 600 mW | - | DC | MOMENTARY | - | DC | 5 | - | Random | - | - | - | SPDT | - | 9 V | 0.067 A | 1 FORM C | 6.9 V | 0.75 V | - | - | 0.0035 inch | - | Automotive Relays | - | - | - | - | - | - | 13.5 mm | - | - | - | ||
![]() FBR51ND06-W Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | 60 Ω | - | - | - | - | - | - | 200000 Cycle(s) | - | FUJITSU LTD | - | - | FUJITSU Semiconductor Limited | FBR51ND06-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.05 | - | TUBE | - | unknown | - | - | - | 15.5 mm | 12.1 mm | 15.5mm x 12.1mm x 13.7mm | - | - | 20 A | PLASTIC SEALED | 14 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | - | - | - | - | 5 ms | - | - | 600 mW | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 6 V | 0.1 A | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 13.7 mm | - | - | - | ||
![]() FTR-P5CP010W1 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | - | - | 220 Ohms | Silver Tin Indium (AgSnIn) | - | - | - | - | - | - | 50 | - | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Tube | FTR-P5 | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 10 VDC | Non-Latching | - | - | - | - | 455 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | PC Pin | - | - | - | - | - | - | - | - | - | ||
![]() FTR-F1AD048V Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | - | - | - | - | 72 Ohms | Silver Nickel (AgNi) | - | - | - | - | - | 100000 Cycle(s) | 20 | FUJITSU LTD | - | - | Fujitsu | FTR-F1AD048V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 75 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.25 | Details | Yes | - | - | - | - | - | Tube | FTR-F1 | - | Yes | - | - | EAR99 | Low Profile | - | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | - | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | - | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | - | 5 A | - | 24 V | - | SOLDER | - | SPST | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 15 ms | 48 VDC | Non-Latching | - | - | 5 ms | - | 45 mW | 400 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPST | - | 48 V | 0.008 A | - | 36 V | 4.8 V | Power Relays | - | - | - | General Purpose Relays | Solder Pin | - | - | - | - | - | 16.5 mm | - | - | - | ||
![]() FTR-LYRA006Y Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE MOUNT | - | 5 g | 5 | Silver Tin Oxide | - | Fujitsu | - | - | 6 V | 6 V | 212 Ohms | Silver (Ag) | - | - | - | - | - | 30000 Cycle(s) | 15 | FUJITSU COMPONENT LTD | - | - | Fujitsu | FTR-LYRA006Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | - | - | Active | - | - | - | - | - | 5.69 | Details | - | - | - | - | - | - | Tube | FTR-LY | e1 | - | - | - | EAR99 | Slim | TIN SILVER COPPER | - | - | - | 8536.41.00.20 | Relays | - | - | unknown | - | CSA; UL; VDE | - | 28 mm | 15 mm | 28mm x 15mm x 5mm | 100 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | - | SOLDER | - | SPDT | - | 6 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 6 A | - | 8 ms | 6 VDC | Non-Latching | 250 VAC | - | 4 ms | - | 170 mW | 170 mW | 250 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | - | SPDT | - | 6 V | 0.028 A | 1 FORM C | 4 V | 0.3 V | Power Relays | - | 0.003 inch | - | General Purpose Relays | Solder Pin | - | - | - | - | - | 5 mm | - | - | - | ||
![]() JS-48E-K Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 g | 6 | - | - | Fujitsu | - | - | - | 48 V | 225 Ohms | Silver Nickel (AgNi) | - | - | - | - | - | 100000 Cycle(s) | 20 | FUJITSU LTD | - | - | Fujitsu | JS-48E-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.26 | Details | Yes | - | - | - | - | - | Tube | JS | e4 | Yes | - | - | EAR99 | High Sensitivity | Gold (Au) | - | - | LOW PROFILE | 8536.49.00.50 | Relays | - | - | compliant | - | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | - | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | 1000000000 Ω | 10 A | PLASTIC SEALED | 300 V | - | SOLDER | - | - | - | - | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 10 ms | 48 VDC | Non-Latching | - | - | 5 ms | - | 36 mW | 290 mW | 400 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | - | 4000 Vrms | - | - | SPDT | - | 48 V | 0.006 A | 1 FORM C | 33.4 V | 4.8 V | Power Relays | 888 V | 0.003 inch | - | General Purpose Relays | Solder Pin | - | - | - | - | - | 12.5 mm | - | - | - | ||
![]() JY-48-K Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | - | - | 48 V | - | 6.4 kΩ | Cadmium, Silver | - | - | - | - | - | 100000 Cycle(s) | 25 | FUJITSU SEMICONDUCTOR AMERICA INC | - | - | Fujitsu | JY-48-K | JY | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 80 °C | -40 °C | ROHS COMPLIANT | - | Transferred | - | - | - | - | - | 5.24 | Compliant | Yes | - | - | - | - | - | Tube | JY | - | Yes | - | - | EAR99 | High Sensitivity | - | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | - | CSA; UL | - | 20 mm | 9.8 mm | 20mm X 9.8mm X 12.8mm | - | - | 3 A | RT3 | 30 V | - | SOLDER | - | SPST | - | 3 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 3 A | - | 6 ms | 48 VDC | Non-Latching | - | - | 3 ms | - | 360 mW | 360 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | - | 48 V | 0.008 A | - | 32.6 V | 2.4 V | Power Relays | - | - | - | General Purpose Relays | Solder Pin | - | - | 12.8 mm | 20 mm | 9.8 mm | 12.8 mm | - | - | - | ||
![]() FBR51ND09-W Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | 135 Ω | - | - | - | - | - | - | 200000 Cycle(s) | - | FUJITSU LTD | - | - | FUJITSU Limited | FBR51ND09-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.05 | - | TUBE | - | unknown | - | - | - | 15.5 mm | 12.1 mm | 15.5mm x 12.1mm x 13.7mm | - | - | 20 A | PLASTIC SEALED | 14 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | - | - | - | - | 5 ms | - | - | 600 mW | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 9 V | 0.067 A | - | 6.8 V | - | - | - | - | - | - | - | - | - | - | - | - | 13.7 mm | - | - | - | ||
![]() FTR-LYPA006Y Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE MOUNT | - | 5 g | 5 | Silver Tin Oxide | - | Fujitsu | - | - | - | 6 V | 212 Ohms | Silver (Ag) | - | - | - | - | - | 30000 Cycle(s) | 15 | FUJITSU LTD | - | - | Fujitsu | FTR-LYPA006Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | Details | - | - | - | - | - | - | Tube | FTR-LY | e1 | - | - | - | EAR99 | Slim | TIN SILVER COPPER | - | - | - | 8536.41.00.20 | Relays | - | - | compliant | - | CSA; UL; VDE | - | 28 mm | 15 mm | 28mm x 15mm x 5mm | 100 mΩ | 1000000000 Ω | 6 A | RT3 | 24 V | - | SOLDER | - | - | - | 6 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 6 A | - | 8 ms | 6 VDC | Non-Latching | 250 VAC | - | 4 ms | - | 170 mW | 170 mW | 250 V | AC/DC | MOMENTARY | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | AC | - | SPST | - | 6 V | 0.028 A | 1 FORM A | 4 V | 0.3 V | Power Relays | - | 0.003 inch | - | General Purpose Relays | Solder Pin | - | - | - | - | - | 5 mm | - | - | - | ||
![]() NYP-18W-K Fujitsu | In Stock | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | Fujitsu | - | - | - | - | 2.7 kOhms | Silver (Ag) | - | - | - | - | - | 100000 Cycle(s) | 20 | FUJITSU LTD | - | - | Fujitsu | NYP-18W-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 90 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | Details | - | - | - | - | - | - | Tube | NY | - | - | - | - | EAR99 | Slim | - | - | - | - | 8536.41.00.20 | Relays | - | - | unknown | - | CSA; UL; VDE | - | 20.1 mm | 5 mm | 20.1mm x 5mm x 17.5mm | - | - | 3 A | PLASTIC SEALED | 30 V | - | - | - | - | - | 5 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 3 A | - | 10 ms | 18 VDC | - | - | - | 5 ms | - | 120 mW | 120 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | - | 18 V | 0.007 A | - | 12.1 V | 1.8 V | Power Relays | - | - | - | General Purpose Relays | Solder Pin | - | - | 17.5 mm | 20.1 mm | 5 mm | 17.5 mm | - | - | - |