- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Product Weight (g) | Brand | Coil Current (mA) | Coil nominal voltage | Coil Resistance (Ohm) | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | DC Coil Voltage (V) | Dim | Dropout Volt | Dropout Volt (Min) | ECCN (US) | Electrical Life (Operations) | Electrical lifespan | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Resistance (MOhm) | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Power Rating | Maximum Switching Current | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Min. pick-up voltage | Min. temperature | Minimum Dropout Voltage | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal voltage (details) | Operate Time (ms) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Release Time (ms) | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Seal | Switching current (max.) | Switching voltage (max.) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTR-F4AK048T Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | - | - | - | - | - | 4.4 kOhms | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | 100000 Cycle(s) | 90 | FUJITSU LTD | - | - | Fujitsu | FTR-F4AK048T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 70 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 5.69 | Details | - | - | - | - | - | - | - | - | - | Tray | FTR-F4 | e1 | - | - | - | EAR99 | Compact | TIN SILVER COPPER | - | - | - | - | 8536.49.00.50 | Relays | - | compliant | - | CSA; CQC; SEMKO; UL; VDE | - | 24 mm | 12 mm | 24mm x 12mm x 25mm | - | - | 5 A | RT2 | 300 V | - | SOLDER | - | - | - | - | - | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | General Purpose Relays | 5 A | - | 15 ms | 48 VDC | Non-Latching | - | - | 5 ms | - | 6 mW | 530 mW | 400 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPST | - | 48 V | - | 0.011 A | - | 36 V | 2.4 V | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | - | - | 25 mm | - | - | - | ||
![]() FBR53ND10-Y-HW-LF Fujitsu | 18000 | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | FBR53-HW | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-H1AA005V Fujitsu | 6200 | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | 12 g | - | - | - | - | - | - | - | - | - | 47 Ω | - | Gold, Silver, Tin | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | - | FUJITSU Semiconductor Limited | FTR-H1AA005V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 °C | -40 °C | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.82 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | PC Pin | EAR99 | - | Gold (Au) | 75 °C | -40 °C | - | LOW PROFILE | 8536.41.00.20 | - | - | compliant | - | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | - | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | - | - | 10 A | - | 30 V | 400 V | SOLDER | 14 A | - | - | SPST | 300 V | - | - | - | POWER/SIGNAL RELAY | - | - | 10 A | - | 10 ms | - | - | - | 106.38 mA | 5 ms | - | 530 mW | 530 mW | 250 V | AC/DC | MOMENTARY | 5 V | DC | - | - | - | - | - | - | SPST | - | 5 V | - | 0.106 A | - | 3.5 V | 0.5 V | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | - | - | - | ||
![]() LZ-6W Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | - | 80 Ω | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | - | FUJITSU Limited | LZ-6W | LZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.6 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | - | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 1 A | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 1 A | - | 7 ms | - | - | - | - | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 6 V | - | 0.075 A | - | 3.9 V | 0.3 V | - | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | ||
![]() FTR-H1AD048V Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | - | 44 Ω | - | Silver | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | - | FUJITSU Semiconductor Limited | FTR-H1AD048V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 °C | -40 °C | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | Gold (Au) | - | - | - | LOW PROFILE | 8536.41.00.20 | - | - | compliant | - | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | - | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | - | - | 10 A | - | 30 V | - | SOLDER | - | - | - | DPST | - | - | - | - | POWER/SIGNAL RELAY | - | - | 10 A | - | 10 ms | - | - | - | - | 5 ms | - | 400 µW | 400 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | - | 48 V | - | 0.008 A | - | 36 V | 4.8 V | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | - | - | - | ||
![]() VFB-48HU Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | - | 1.92 kΩ | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY3WK Fujitsu | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | 6 | - | 1.7 | Fujitsu | 50 | - | 60 | - | - | 60Ω | - | Silver Palladium/Gold | - | 3 | - | - | - | EAR99 | 100000 | - | - | 40 | - | 1000 | - | Fujitsu | - | - | - | - | - | 120 | 100 | 60 | +90°C | 90 | 2.1VDC | - | 1 A | 1 | 60VA|24W | 5000000 | - | - | 0.15VDC | -30°C | -30 | Through Hole | Through Hole | - | 5 | - | - | - | - | DIP | - | - | 7.4 | - | Non-Latching | 2 | - | - | Details | - | - | Sealed | - | - | 0.059966 oz | - | - | - | Tube | SY | - | - | Active | - | - | Miniature | - | - | - | Signal | - | - | Relays | 7.4mm | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Solder Pin | 1 Form C | - | Through Hole | PCB Relays | - | - | - | 3V dc | Non-Latching | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | 1A | - | SPDT | - | SPDT | - | - | - | - | Slim Form Relays | - | - | - | Low Signal Relays - PCB | - | - | 12.5 | 9.5mm | 12.5mm | - | - | 9.5 | - | RoHS Compliant | ||
![]() JS-18MN-KT Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 g | 4 | - | - | Fujitsu | - | - | - | - | 18 V | 1.455 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | 50000 Cycle(s) | 20 | FUJITSU LTD | - | - | Fujitsu | JS-18MN-KT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 7.61 | Details | Yes | - | - | - | - | 0.282192 oz | - | - | - | Tube | JS | e4 | - | - | - | EAR99 | High Sensitivity | Gold (Au) | - | - | - | LOW PROFILE | 8536.49.00.50 | Relays | - | compliant | - | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | - | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | 1000000000 Ω | 10 A | PLASTIC SEALED | 300 V | - | SOLDER | - | - | - | - | - | 8 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | 10 A | - | 10 ms | 18 VDC | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 530 mW | 225 mW | 400 V | AC/DC | MOMENTARY | - | DC | 4 | 1000 Vrms | - | 4000 Vrms | - | - | SPST | - | 18 V | - | 0.013 A | 1 FORM A | 12.7 V | 1.8 V | Power Relays | 888 V | 0.003 inch | - | General Purpose Relays | Solder Pin | - | - | 12.5 mm | 29 mm | 10 mm | 12.5 mm | - | - | - | ||
![]() FTR-F1CD006V Fujitsu | In Stock | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | - | - | - | - | - | 9 Ω | - | Gold, Silver, Tin | - | - | - | - | - | - | - | - | 100000 Cycle(s) | 20 | FUJITSU LTD | - | - | Fujitsu | FTR-F1CD006V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 75 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 4.75 | Compliant | Yes | - | - | - | - | 0.423288 oz | - | - | - | Tube | FTR-F1 | - | Yes | - | - | EAR99 | Low Profile | - | 75 °C | -40 °C | - | - | 8536.41.00.20 | Relays | - | compliant | - | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | - | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | - | 5 A | - | 24 V | 400 V | SOLDER | 7 A | - | - | DPDT | 300 V | 5 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | General Purpose Relays | 5 A | - | 15 ms | 6 VDC | Non-Latching | 400 VAC, 300 VDC | 66.67 mA | 5 ms | - | 400 µW | 400 mW | 250 V | AC/DC | MOMENTARY | 6 V | DC | - | - | - | - | - | - | DPDT | - | 6 V | - | 0.067 A | - | 4.5 V | 0.6 V | Power Relays | - | - | - | General Purpose Relays | Solder Pin | - | - | 16.5 mm | 29 mm | 12.8 mm | 16.5 mm | - | - | - | ||
![]() VE-5HSE-K Fujitsu | In Stock | - | Datasheet | Through Hole | - | - | - | - | 5 | 8 g | - | - | - | - | - | - | - | 5 V | - | 100 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 250 V | 150 V | - | - | - | - | - | - | PC Pin | - | - | - | 90 °C | -40 °C | - | - | - | - | 10.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | SPDT | 150 V | 5 A | - | - | - | - | - | - | - | 10 ms | - | - | - | 50 mA | - | - | 360 mW | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5 mm | - | - | - | No | RoHS Compliant | ||
![]() VS-24STBU-E Fujitsu | In Stock | - | - | Through Hole | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 11 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | PC Pin | - | - | - | 75 °C | -40 °C | - | - | - | - | 12.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 14 A | - | - | SPDT | 150 V | 14 A | - | - | - | - | - | - | - | 15 ms | - | - | - | 24 mA | - | - | 530 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.2 mm | - | - | - | - | - | ||
![]() FTR-K1CK012W Fujitsu | 25080 |
| Datasheet | PCB, Through Hole | PCB Mount | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 13 g | - | - | - | Fujitsu | - | 12V DC | - | - | - | 360 Ω | Solder pins | Silver, Tin | 1pc(s) | - | (L x W x H) 29 x 12.7 x 15.7 mm | 1.2VDC | 1.2VDC | - | - | 1 x 10<sup>5</sup> | 30000 Cycle(s) | 50 | FUJITSU LTD | - | No | Fujitsu | FTR-K1CK012W | - | 30V DC | 384W,4000VA | +85°C | - | - | - | - | - | - | 384W/4KVA | - | - | - | - | 8.4V DC | -40°C | - | - | - | - | Through Hole | 12V DC | - | -40C to 85C | 85 °C | -40 °C | ROHS COMPLIANT | - | Active | 8.4VDC | 12.7(mm) | No | Non-Latching | - | 360Ω | 1.62 | Details | Yes | Yes | Flux | 16A | 300V DC,440V AC | 0.458562 oz | 440 V | - | 300(V) | Tray | FTR-K1 | e1 | - | - | Solder | EAR99 | FTR-K1CK012W | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 85 °C | -40 °C | Power | - | 8536.41.00.50 | Relays | 12.7 mm | compliant | 8 | CSA; SEMKO; TV-5; UL; VDE | Solder Pin | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | 100 mΩ | - | 16 A | RT2 | 24 V | 440 V | SOLDER | 16 A | 20 x 10<sup>6</sup> | 1 | SPDT | 300 V | 16 A | Solder Pin | 1 Form C | POWER/SIGNAL RELAY | PCB Pin | General Purpose Relays | 16 A | - | 15 ms | 12V dc | Non-Latching | 440 VAC, 300 VDC | 33.33 mA | 5 ms | - | 4 mW | 400 mW | 250 V | AC/DC | MOMENTARY | 12 V | DC | - | - | - | - | - | 16A | SPDT | SPDT | 12 V | SPDT | 0.033 A | - | 8.4 V | 1.2 V | Power Relays | - | - | No | General Purpose Relays | Solder Pin | 440(V) | 29(mm) | 15.7 mm | 29 mm | 12.7 mm | 15.7 mm | 15.7(mm) | - | RoHS Compliant | ||
![]() LZ-12VM-K Fujitsu | In Stock | - | Datasheet | Through Hole | - | - | - | - | 4 | 7.7 g | - | - | - | - | - | - | - | - | - | 320 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | Solder | - | - | - | 70 °C | -30 °C | - | - | - | - | 16.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 10 A | - | - | SPST | 150 V | 10 A | - | - | - | - | - | - | - | 7 ms | - | - | - | 37.5 mA | - | - | 45 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.4 mm | - | - | - | - | RoHS Compliant | ||
![]() LZ-9-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-F2AK048T Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Fujitsu | - | - | - | - | - | 4.4 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | 100000 Cycle(s) | 100 | FUJITSU LTD | - | - | Fujitsu | FTR-F2AK048T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 70 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 5.24 | Details | - | - | - | - | - | 0.458562 oz | - | - | - | Tray | FTR-F2 | - | - | - | - | EAR99 | Standard | - | - | - | - | - | 8536.41.00.20 | Relays | - | compliant | - | CSA; SEMKO; TV-5; UL; VDE | - | 24 mm | 11 mm | 24mm x 11mm x 25mm | - | - | 5 A | - | 30 V | - | SOLDER | - | - | - | - | - | 5 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | 5 A | - | 15 ms | 48 VDC | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 53 mW | 530 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | - | 48 V | - | 0.011 A | - | 33.6 V | 2.4 V | Power Relays | - | - | - | General Purpose Relays | Solder Pin | - | - | 25 mm | 24 mm | 11 mm | 25 mm | - | - | - | ||
![]() LZ-12HME-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B12MS-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-12HMS5-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | 400 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFP-5MU Fujitsu | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | - | - | - | - | - | 5 V | 20 Ω | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | - | FUJITSU Semiconductor Limited | VFP-5MU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | e1 | - | - | - | EAR99 | - | TIN SILVER COPPER | - | - | - | PANEL MOUNTABLE | - | - | - | unknown | - | CSA; UL; VDE | - | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | - | SCREW AND SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 25 A | - | 20 ms | - | - | - | - | 5 ms | - | - | 1250 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | - | 5 V | - | 0.25 A | 1 FORM A | 3.5 V | 0.5 V | - | - | 0.0041 inch | - | - | - | - | - | - | - | - | 24.1 mm | - | - | - | ||
![]() LZ-24-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | - | - | - | 1.28 kOhms | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | 50 | - | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.271610 oz | - | - | - | - | LZ | - | - | - | - | - | Standard | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Solder Pin | SPDT (1 Form C) | - | - | General Purpose Relays | - | - | - | 24 VDC | Non-Latching | 250 VAC, 150 VDC | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | Solder Pin | - | - | 14.8 mm | 21.4 mm | 16.4 mm | - | - | - | - |