- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Product Category | Coil Termination | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-6MB-NR Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720 mW | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB-12TBU-E Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 12 V | - | 200 Ω | Silver | 100000 Cycle(s) | - | FUJITSU SEMICONDUCTOR AMERICA INC | FUJITSU Semiconductor Limited | VB-12TBU-E | VB | - | 65 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.64 | Compliant | Yes | - | - | - | - | e1 | - | - | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; CQC; SEMKO; SEV; UL; VDE | 29.2 mm | 12.9 mm | 29.2mm X 12.9mm X 25.3mm | - | - | 5 A | - | 150 V | SOLDER | DPDT | 5 A | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 15 ms | - | - | - | - | 10 ms | - | 720 mW | 720 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | DPDT | 12 V | 0.06 A | - | 8.4 V | 1.2 V | - | - | - | - | - | - | - | 25.3 mm | ||
![]() JS-48-K Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | - | - | - | Fujitsu | 48 V | - | 8 kΩ | Cadmium, Gold, Silver | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | JS48K | JS | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.08 | Compliant | Yes | - | 400 V | Tube | JS | e4 | Yes | Solder | EAR99 | High Sensitivity | 8 kΩ | GOLD | 85 °C | -40 °C | - | 8536.41.00.20 | Relays | 10 mm | compliant | BSI; CSA; FIMKO; OVE; SEMKO; SEV; UL; VDE | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | - | 8 A | - | 24 V | SOLDER | SPDT | 10 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 10 ms | 48 VDC | Non-Latching | 400 VAC, 300 VDC | 6 mA | 5 ms | - | 290 mW | 290 mW | 250 V | AC/DC | MOMENTARY | 48 V | DC | - | - | - | - | - | SPDT | 48 V | 0.006 A | - | 33.4 V | 4.8 V | Power Relays | - | General Purpose Relays | Solder Pin | 12.5 mm | 29 mm | 10 mm | 12.5 mm | ||
![]() VE-18HMSE-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 18 V | - | 900 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-6MSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 110 Ω | Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-6MSE | LZ | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | SOLDER | SPST | 3 A | - | - | POWER/SIGNAL RELAY | - | 3 A | 3A@250VAC | 7 ms | - | - | - | - | 4 ms | 3A@150VDC | 330 mW | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | - | - | - | - | - | - | 14.8 mm | ||
![]() VFB-5MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | 5 V | 5 V | 20 Ω | Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | VFB-5MU | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | - | - | - | - | - | e1 | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | PANEL MOUNTABLE | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SOLDER/QUICK CONNECT | SPST | 25 A | - | - | POWER/SIGNAL RELAY | - | 25 A | - | 20 ms | - | - | - | - | 5 ms | - | 1.2 W | 1250 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | 5 V | 0.25 A | 1 FORM A | 3.5 V | 0.5 V | - | 0.0041 inch | - | - | - | - | - | 24.1 mm | ||
![]() VS-9MC Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 115 Ω | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 mW | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-18WMS-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 990 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-12HM5-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 12 V | - | 400 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-5HMS-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFB-6LU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | 6 V | 6 V | 30 Ω | Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | VFB-6LU | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | - | - | - | - | - | e1 | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | PANEL MOUNTABLE | - | - | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SOLDER/QUICK CONNECT | SPST | 20 A | - | - | POWER/SIGNAL RELAY | - | 20 A | - | 20 ms | - | - | - | - | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | 6 V | 0.2 A | 1 FORM A | 4.2 V | 0.6 V | - | 0.0041 inch | - | - | - | - | - | 24.1 mm | ||
![]() LZ-9HMSE-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-6HE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | - | 80 Ohms | Silver Nickel (AgNi) | 100000 Cycle(s) | 50 | FUJITSU LTD | Fujitsu | LZ-6HE | - | Through Hole | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 8.67 | Details | Yes | 0.271610 oz | - | - | LZ | - | Yes | - | EAR99 | Standard | - | NOT SPECIFIED | - | - | - | 8536.49.00.50 | Relays | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | 5 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 7 ms | 6 VDC | Non-Latching | 250 VAC, 150 VDC | - | 4 ms | - | 450 mW | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 6 V | 0.075 A | - | 3.9 V | 0.3 V | Power Relays | - | General Purpose Relays | Solder Pin | 14.8 mm | 21.4 mm | 16.4 mm | 14.8 mm | ||
![]() LZ-B5SE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 80 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B5SE | LZ | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | - | 7 ms | - | - | - | - | 4 ms | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 5 V | 0.066 A | - | 3.25 V | 0.25 V | - | - | - | - | - | - | - | 14.8 mm | ||
![]() FTR-H1AD009V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 202 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | FTR-H1AD009V | - | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | e4 | - | - | EAR99 | - | - | Gold (Au) | - | - | LOW PROFILE | 8536.41.00.20 | - | - | compliant | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | - | - | 10 A | - | 30 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 10 ms | - | - | - | - | 5 ms | - | - | 400 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 9 V | 0.044 A | - | 6.75 V | 0.9 V | - | - | - | - | - | - | - | 16.5 mm | ||
![]() LZ-5S Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 80 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | LZ-5S | - | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.8 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | NOT SPECIFIED | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | 3A@250VAC | 7 ms | - | - | - | - | 4 ms | 3A@150VDC | - | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 5 V | 0.066 A | - | 3.25 V | 0.25 V | - | - | - | - | - | - | - | 14.8 mm | ||
![]() FBR161NED009-WB38S Fujitsu | In Stock | - | - | - | - | - | 11 g | 5 | Silver Tin Oxide | - | - | 9 V | 225 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | FBR161NED009-WB38S | - | - | 85 °C | -40 °C | - | Obsolete | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 16.5mm | 100 mΩ | - | 25 A | PLASTIC SEALED | 16 V | SOLDER | - | - | - | - | - | - | - | - | 10 ms | - | - | - | - | 5 ms | - | - | 360 mW | - | DC | LATCHED | - | DC | 5 | - | Random | - | - | SPDT | 16 V | - | 1 FORM C | 6.5 V | - | - | 0.003 inch | - | - | - | - | - | 16.5 mm | ||
![]() LZ-9 Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 180 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | LZ-9 | - | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.82 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | NOT SPECIFIED | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | - | 7 ms | - | - | - | - | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 9 V | 0.05 A | - | 5.85 V | 0.45 V | - | - | - | - | - | - | - | 14.8 mm | ||
![]() LZ-B24HS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 1780 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | LZ-B24HS | LZ | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | - | - | 4 ms | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 24 V | 0.014 A | - | 15.6 V | 1.2 V | - | - | - | - | - | - | - | 14.8 mm | ||
![]() LZ-9ME Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 180 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | LZ-9ME | LZ | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | 3A@250VAC | 7 ms | - | - | - | - | 4 ms | 3A@150VDC | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 9 V | 0.05 A | - | 5.85 V | 0.45 V | - | - | - | - | - | - | - | 14.8 mm |