- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Contact (AC) Max Power Rating M Load | Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ-B5HMS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 5 V | - | 1.455 kΩ | Cadmium, Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B5HMS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | - | Yes | - | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | SOLDER | SPDT | 8 A | POWER/SIGNAL RELAY | 5 A | - | 7 ms | - | 4 ms | - | 225 mW | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 5 V | 0.066 A | - | 3.25 V | 0.25 V | - | - | - | 14.8 mm | ||
![]() LZ-3S-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | 27 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-6HM-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | 80 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 5 A | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-48VM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 12.5 Ω | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-48VM | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | Yes | - | - | Yes | - | EAR99 | NOT SPECIFIED | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 10 A | - | 150 V | SOLDER | DPST | - | POWER/SIGNAL RELAY | 10 A | - | 7 ms | - | 4 ms | - | 720 mW | 600 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 48 V | 0.013 A | - | 28.8 V | 2.4 V | - | - | - | 14.8 mm | ||
![]() VS-24MC Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | 82 Ω | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | 700 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B5MSE-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | 8 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3 A | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFD-3LU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | 3 V | 3 V | 7.5 Ω | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | VFD-3LU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | - | - | e1 | - | - | EAR99 | TIN SILVER COPPER | - | - | - | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | SCREW/QUICK CONNECT | SPST | 20 A | POWER/SIGNAL RELAY | 20 A | - | 20 ms | - | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | - | 1200 Vrms | Random | 4000 Vrms | - | SPST | 3 V | 0.4 A | 1 FORM A | 2.1 V | 0.3 V | - | - | - | 24.1 mm | ||
![]() VS9MB Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | 115 Ω | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | 700 mW | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FBR52ND10N Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | 135 Ω | Silver, Tin | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | 35 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FBR161NED012UWB Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | - | - | - | - | - | 575 Ω | Silver, Tin | 100000 Cycle(s) | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | FBR161NED012UWB | FBR160 | 80 °C | -30 °C | - | Obsolete | 5.83 | Compliant | - | 250 V | - | - | PC Pin | EAR99 | - | 80 °C | -30 °C | - | 8536.41.00.20 | TRAY | 16.2 mm | unknown | UL; VDE | 21.7 mm | 16.2 mm | 21.7mm X 16.2mm X 16.2mm | - | 10 A | - | 28 V | SOLDER | SPDT | 10 A | POWER/SIGNAL RELAY | - | - | 10 ms | 25 A | 5 ms | - | 360 mW | 360 mW | - | DC | MOMENTARY | 12 V | DC | - | - | - | - | - | SPDT | 12 V | 0.03 A | - | 9.6 V | 1.2 V | - | - | 21.7 mm | 16.2 mm | ||
![]() VF-6LU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | 6 V | 30 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | VF-6LU | VF | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | - | e1 | - | - | EAR99 | TIN SILVER COPPER | - | - | - | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | QUICK CONNECT | - | - | POWER/SIGNAL RELAY | 20 A | - | 20 ms | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | - | DC | - | 1200 Vrms | Random | 4000 Vrms | - | SPST | 6 V | 0.2 A | 1 FORM A | 4.2 V | 0.6 V | - | - | - | 24.1 mm | ||
![]() LZ-B24V-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | 1.28 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-48TCU-E Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | 33 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | 700 mW | - | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FBR161NED005U Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 70 Ω | - | 100000 Cycle(s) | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | FBR161NED005U | FBR160 | 80 °C | -30 °C | - | Obsolete | 5.83 | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.41.00.20 | TRAY | - | unknown | UL; VDE | 21.7 mm | 16.2 mm | 21.7mm X 16.2mm X 16.2mm | - | 3 A | - | 28 V | SOLDER | - | - | POWER/SIGNAL RELAY | 3 A | - | 10 ms | - | 5 ms | - | - | 360 mW | 120 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 5 V | 0.071 A | - | 4 V | 0.5 V | - | - | - | 16.2 mm | ||
![]() LZ-B12MSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 440 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B12MSE | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | Yes | - | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 3 A | 3A@250VAC | 7 ms | - | 4 ms | 3A@150VDC | - | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 12 V | 0.028 A | - | 7.8 V | 0.6 V | - | - | - | 14.8 mm | ||
![]() VFP-18HU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | 18 V | 270 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | VFP-18HU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | - | e1 | - | - | EAR99 | TIN SILVER COPPER | - | - | PANEL MOUNTABLE | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | SCREW AND SOLDER | - | - | POWER/SIGNAL RELAY | 30 A | - | 20 ms | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | 18 V | 0.067 A | 1 FORM A | 12.6 V | 1.8 V | 0.0041 inch | - | - | 24.1 mm | ||
![]() FBR161NED009-WB38 Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 225 Ω | - | 100000 Cycle(s) | FUJITSU SEMICONDUCTOR AMERICA INC | FUJITSU Limited | FBR161NED009-WB38 | FBR161 | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.82 | - | Yes | - | e1 | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTOMOTIVE APPLICATION | 8536.41.00.05 | TRAY | - | compliant | - | 22.5 mm | 16.5 mm | 22.5mm X 16.5mm X 16.5mm | - | 25 A | - | 16 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | - | 10 ms | - | 5 ms | - | - | 360 mW | - | DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 9 V | 0.04 A | - | 8 V | - | - | - | - | 16.5 mm | ||
![]() LZ-9HME Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 180 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-9HME | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | Yes | - | EAR99 | NOT SPECIFIED | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 5 A | - | 7 ms | - | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 9 V | 0.05 A | - | 5.85 V | 0.45 V | - | - | - | 14.8 mm | ||
![]() LZ-B12HS-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | 440 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B9HME-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | 9 V | - | 128 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A | - | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |