- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating (AC) | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Product Category | Coil Termination | Height | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ-B48WM Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 3800 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B48WM | LZ | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 1 A | - | 150 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 1 A | - | 7 ms | - | - | - | - | 4 ms | - | - | 600 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 48 V | 0.013 A | 28.8 V | 2.4 V | - | - | - | - | - | - | 14.8 mm | - | ||
![]() LZ-12ME-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 320 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSB-60STB Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 6800 Ω | - | 100000 Cycle(s) | - | FUJITSU SEMICONDUCTOR AMERICA INC | FUJITSU Semiconductor Limited | VSB-60STB | VSB | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.82 | - | Yes | - | - | - | - | - | e1 | - | - | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8536.49.00.75 | - | - | compliant | BSI; CSA; FIMKO; OVE; SEMKO; SEV; UL; VDE | 29.2 mm | 12.9 mm | 29.2mm X 12.9mm X 25.3mm | - | 16 A | - | 150 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 16 A | - | 15 ms | - | - | - | - | 10 ms | - | - | 530 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPDT | 60 V | 0.009 A | 42 V | 6 V | - | - | - | - | - | - | 25.3 mm | - | ||
![]() LZ-6WS-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 110 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B6WM-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 44 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B6HMSE-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 145 Ω | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B9W-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 69 Ω | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B24SE-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 1.78 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-24HS5-K Fujitsu | In Stock | - | Datasheet | Through Hole | - | - | 5 | 8 g | - | 24 V | 2.31 kΩ | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | - | PC Pin | - | - | - | - | 90 °C | -40 °C | - | - | - | 10.5 mm | - | - | - | - | - | - | - | - | - | 250 V | - | 5 A | SPDT | 150 V | 5 A | - | - | - | - | - | - | 10 ms | - | - | - | 10.39 mA | - | - | 360 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | 20.5 mm | - | - | RoHS Compliant | ||
![]() LZ-24WS-K Fujitsu | In Stock | - | Datasheet | Through Hole | - | - | 5 | 7.7 g | - | - | 1.78 kΩ | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | Solder | - | - | 1.78 kΩ | - | 80 °C | -30 °C | - | - | - | 16.4 mm | - | - | - | - | - | - | - | - | - | 250 V | - | 1 A | SPDT | 150 V | 1 A | - | - | - | - | - | - | 7 ms | - | - | - | 13.4 mA | - | - | 330 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | 21.4 mm | - | - | RoHS Compliant | ||
![]() FTR-K3AB024W Fujitsu | 5000 | - | Datasheet | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | - | Fujitsu | 24 V | 740 Ω | Silver | 100000 Cycle(s) | 100 | FUJITSU LTD | Fujitsu | FTR-K3AB024W | - | Through Hole | 60 °C | -40 °C | CADMIUM FREE AND ROHS COMPLIANT | Active | 2.22 | Details | Yes | General Purpose Relays 24VDC 20A POWER | 0.881849 oz | 250 V | Tray | FTR-K3 | - | - | PC Pin | EAR99 | Standard | 740 Ω | - | 60 °C | -40 °C | QUICK CONNECT TERMINALS ALSO AVAILABLE | - | Relays | 15.7 mm | compliant | CQC; CSA; SEMKO; TUV; UL; VDE | 30.1 mm | 15.7 mm | 30.1mm x 15.7mm x 23.3mm | 100 mΩ | - | RT2 | - | 250 V | SOLDER | 25 A | SPST | - | 25 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 20 A | - | 20 ms | 24 VDC | Non-Latching | 250 VAC | 32.43 mA | 10 ms | - | 780 mW | 780 mW | 250 V | AC | MOMENTARY | 24 V | DC | SPST | 24 V | 0.033 A | 16.8 V | 2.4 V | Power Relays | General Purpose Relays | Solder Pin | 23.3 mm | 30.1 mm | 15.7 mm | 23.3 mm | RoHS Compliant | ||
![]() LZ-B18HE-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 72 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-18MS Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 990 Ω | Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | LZ-18MS | LZ | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | - | SOLDER | - | SPST | - | 3 A | - | - | POWER/SIGNAL RELAY | - | 3 A | 3A@250VAC | 7 ms | - | - | - | - | 4 ms | 3A@150VDC | 330 mW | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 18 V | 0.018 A | 11.7 V | 0.9 V | - | - | - | - | - | - | 14.8 mm | - | ||
![]() LZ-5S-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 80 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-24M-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 1.28 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB-36STBU-E Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 36 V | 2.45 kΩ | Silver | 100000 Cycle(s) | - | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VB-36STBU-E | - | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.82 | Compliant | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | unknown | CSA; CQC; SEMKO; SEV; UL; VDE | 29.2 mm | 12.9 mm | 29.2mm x 12.9mm x 25.3mm | - | 5 A | - | 150 V | - | SOLDER | - | DPDT | - | 5 A | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 15 ms | - | - | - | 52 mA | 10 ms | - | 530 mW | 530 mW | 250 V | AC/DC | MOMENTARY | - | DC | DPDT | 36 V | 0.015 A | 25.2 V | 3.6 V | - | - | - | - | - | - | 25.3 mm | - | ||
![]() LZ-B18E-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 11 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 530 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-5HM-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 56 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-9HMSE-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 250 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-6HME Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 80 Ω | Cadmium, Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-6HME | LZ | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | - | SOLDER | - | SPST | - | - | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | - | - | 4 ms | - | 53 mW | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 6 V | 0.075 A | 3.9 V | 0.3 V | - | - | - | - | - | - | 14.8 mm | - |