- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating (AC) | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Product Category | Coil Termination | Contact (AC) Max Power Rating M Load | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VF-24MU Fujitsu | In Stock | - | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | 24 V | 24 V | 480 Ω | Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | VF-24MU | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | - | - | - | - | - | - | e1 | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | - | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | - | QUICK CONNECT | - | - | SPST | - | 25 A | - | - | POWER/SIGNAL RELAY | - | - | 25 A | - | 20 ms | - | - | - | - | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 24 V | - | 0.05 A | 1 FORM A | 16.8 V | 2.4 V | - | - | - | - | - | - | - | - | 24.1 mm | ||
![]() LZ-B5V-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB12MC Fujitsu | In Stock | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 2 Ω | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | - | PC Pin | - | - | 200 Ω | - | 65 °C | -40 °C | - | - | - | 12.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | 5 A | - | - | - | - | - | - | - | 15 ms | - | - | - | 60 mA | - | - | 720 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.2 mm | - | - | ||
![]() LZ-B6SE-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B24M-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.28 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B5HS-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B48M-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | 44.4 mA | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFP48LU Fujitsu | In Stock | - | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | 48 V | 48 V | 1.92 kΩ | Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | VFP-48LU | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | - | - | - | - | - | - | e1 | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | PANEL MOUNTABLE | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | - | SCREW AND SOLDER | - | - | SPST | - | 20 A | - | - | POWER/SIGNAL RELAY | - | - | 20 A | - | 20 ms | - | - | - | - | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 48 V | - | 0.025 A | 1 FORM A | 33.6 V | 4.8 V | - | 0.0041 inch | - | - | - | - | - | - | 24.1 mm | ||
![]() VFD-6MU Fujitsu | In Stock | - | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | 6 V | 6 V | 30 Ω | Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | VFD-6MU | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | - | - | - | - | - | - | e1 | - | - | EAR99 | - | - | TIN SILVER COPPER | - | - | - | - | - | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | - | SCREW/QUICK CONNECT | - | - | SPST | - | 25 A | - | - | POWER/SIGNAL RELAY | - | - | 25 A | - | 20 ms | - | - | - | - | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 6 V | - | 0.2 A | 1 FORM A | 4.2 V | 0.6 V | - | - | - | - | - | - | - | - | 24.1 mm | ||
![]() LZ-B24E-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 61 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 530 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-F1CA006V Fujitsu | 7300 | - | - | - | PCB Mount | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | - | 68Ω | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | FTR-F1CA006V | - | Through Hole | 75 °C | -40 °C | ROHS COMPLIANT | Active | 5.25 | Details | Yes | - | 0.458562 oz | - | Tube | FTR-F1 | - | Yes | - | EAR99 | Low Profile | - | - | - | - | - | 8536.41.00.20 | Relays | 12.8mm | compliant | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | 5 A | - | 24 V | - | SOLDER | - | 2 | - | - | 5 A | Solder Pin | DPST (2 Form A) | POWER/SIGNAL RELAY | PCB Pin | General Purpose Relays | 5 A | - | 15 ms | 6V dc | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 530 mW | 530mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPDT | 6 V | DPST | 0.088 A | - | 4.2 V | 0.6 V | Power Relays | - | General Purpose Relays | Solder Pin | - | 16.5mm | 29mm | 12.8 mm | 16.5 mm | ||
![]() FTR-F1AA009V Fujitsu | In Stock | - | - | - | PCB Mount | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | - | 155Ω | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | FTR-F1AA009V | - | Through Hole | 75 °C | -40 °C | ROHS COMPLIANT | Active | 4.75 | Details | Yes | General Purpose Relays POWER | 0.423288 oz | - | Tube | FTR-F1 | - | Yes | - | EAR99 | Low Profile | - | - | - | - | - | 8536.41.00.20 | Relays | 12.8mm | compliant | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | 5 A | - | 24 V | - | SOLDER | - | 2 | - | - | 5 A | Solder Pin | DPST (2 Form A) | POWER/SIGNAL RELAY | PCB Pin | General Purpose Relays | 5 A | - | 15 ms | 9V dc | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 530 mW | 530mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPST | 9 V | SPST | 0.059 A | - | 6.3 V | 0.9 V | Power Relays | - | General Purpose Relays | Solder Pin | - | 16.5mm | 29mm | 12.8 mm | 16.5 mm | ||
![]() FTR-K1AK006T Fujitsu | 4123 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 50 | FUJITSU LTD | Fujitsu | FTR-K1AK006T | - | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.41 | Details | Yes | - | 0.824529 oz | - | Tray | FTR-K1 | - | - | - | EAR99 | Standard | - | - | - | - | - | 8536.41.00.50 | Relays | - | compliant | CSA; SEMKO; TV-5; UL; VDE | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | 16 A | RT2 | 24 V | - | SOLDER | - | - | - | - | 16 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | 16 A | - | 15 ms | 6 VDC | Non-Latching | 440 VAC, 300 VDC | - | 5 ms | - | 53 mW | 400 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | 6 V | - | 0.067 A | - | 4.2 V | 0.6 V | Power Relays | - | General Purpose Relays | Solder Pin | - | 15.7 mm | 29 mm | 12.7 mm | 15.7 mm | ||
![]() VE-24HS-K Fujitsu | In Stock | - | - | Through Hole | - | - | - | 5 | 8 g | - | - | - | 24 V | - | 2.31 kΩ | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | - | PC Pin | - | - | - | - | 90 °C | -40 °C | - | - | - | 10.5 mm | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | SPDT | 150 V | 5 A | - | - | - | - | - | - | - | 10 ms | - | - | - | 10.39 mA | - | - | 360 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5 mm | - | - | ||
![]() FTR-H2AL009T Fujitsu | 50 |
| - | - | PCB Mount | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | - | 155Ω | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 100 | FUJITSU LTD | Fujitsu | FTR-H2AL009T | - | Through Hole | 70 °C | -40 °C | ROHS COMPLIANT | Active | 5.69 | Details | - | - | 0.458562 oz | - | Tray | FTR-H2 | - | - | - | EAR99 | High Sensitivity | - | - | - | - | - | 8536.41.00.20 | Relays | 11mm | unknown | CSA; SEMKO; TV-5; UL; VDE | 24 mm | 11 mm | 24mm x 11mm x 25mm | - | 10 A | - | 30 V | - | SOLDER | - | 1 | - | - | 10 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | PCB Pin | General Purpose Relays | 10 A | - | 15 ms | 9V dc | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | 530 mW | 250mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | 10A | SPST | 9 V | SPST | 0.028 A | - | 7.2 V | 0.45 V | Power Relays | - | General Purpose Relays | Solder Pin | - | 25mm | 24mm | 11 mm | 25 mm | ||
![]() VB-6STBU-E Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6 V | - | 68 Ω | Silver | - | - | FUJITSU LTD | FUJITSU Limited | VB-6STBU-E | VB | - | - | - | - | Obsolete | 5.63 | Compliant | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 5 A | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | 530 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-48HS5-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | Fujitsu | 48 V | - | 6.4 kΩ | Silver Cadmium Oxide (AgCdO) | - | 50 | - | Fujitsu | - | - | Through Hole | - | - | - | - | - | Compliant | - | - | 0.282192 oz | - | - | VE | - | - | - | - | Miniature | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A | Solder Pin | SPDT (1 Form C) | - | - | General Purpose Relays | - | - | - | 48 VDC | Non-Latching | 250 VAC, 150 VDC | - | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 20.5 mm | 20.5 mm | 10.5 mm | - | ||
![]() LZ-12W Fujitsu | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | - | 320 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | 50 | FUJITSU LTD | Fujitsu | LZ-12W | - | Through Hole | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 8.63 | Details | Yes | - | 0.271610 oz | - | - | LZ | - | Yes | - | EAR99 | Standard | - | NOT SPECIFIED | - | - | - | 8536.49.00.50 | Relays | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 1 A | - | 150 V | - | SOLDER | - | - | - | - | 1 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | General Purpose Relays | 1 A | - | 7 ms | 12 VDC | Non-Latching | 250 VAC, 150 VDC | - | 4 ms | - | 450 mW | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 12 V | - | 0.038 A | - | 7.8 V | 0.6 V | Power Relays | - | General Purpose Relays | Solder Pin | - | 14.8 mm | 21.4 mm | 16.4 mm | 14.8 mm | ||
![]() VE-6HMSE-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 145 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-F3AA006E-HA Fujitsu | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Fujitsu | - | - | 180 Ω | Silver | - | 50 | FUJITSU LTD | Fujitsu | FTR-F3AA006E-HA | - | Through Hole | - | - | - | Active | 4.74 | Compliant | Yes | - | 0.141096 oz | - | Tube | FTR-F3 | - | - | - | EAR99 | Slim | - | - | 70 °C | -40 °C | - | - | Relays | - | compliant | - | - | - | - | - | - | - | - | 277 V | - | 5 A | - | SPST | 30 V | 5 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | - | General Purpose Relays | - | - | - | 6 VDC | Non-Latching | 277 VAC, 30 VDC | 33.33 mA | - | - | 200 mW | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 15 mm | 20.3 mm | 7 mm | - |