- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Contact (AC) Max Power Rating M Load | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ-5HMS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 80 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-5HMS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 5 A | - | 7 ms | 4 ms | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 5 V | 0.066 A | - | 3.25 V | 0.25 V | - | - | 14.8 mm | ||
![]() LZ-B12HM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 320 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B12HM | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 5 A | - | 7 ms | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 12 V | 0.038 A | - | 7.8 V | 0.6 V | - | - | 14.8 mm | ||
![]() VB-5SMBU-E Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | FUJITSU LTD | FUJITSU Limited | VB-5SMBU-E | VB | - | - | - | Obsolete | 8.27 | - | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFD-48LU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | - | 48 V | 1920 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | VFD-48LU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | e1 | - | EAR99 | TIN SILVER COPPER | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SCREW/QUICK CONNECT | - | - | POWER/SIGNAL RELAY | 20 A | - | 20 ms | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | DC | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 48 V | 0.025 A | 1 FORM A | 33.6 V | 4.8 V | - | - | 24.1 mm | ||
![]() VFP-48MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | - | 48 V | 1920 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | VFP-48MU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | e1 | - | EAR99 | TIN SILVER COPPER | PANEL MOUNTABLE | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SCREW AND SOLDER | - | - | POWER/SIGNAL RELAY | 25 A | - | 20 ms | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 48 V | 0.025 A | 1 FORM A | 33.6 V | 4.8 V | 0.0041 inch | - | 24.1 mm | ||
![]() LZ-5HS-K Fujitsu | In Stock | - | - | - | - | 7.7 g | 5 | Silver Nickel | GOLD | - | 5 V | 80 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-5HS-K | - | 70 °C | -30 °C | - | Obsolete | 5.84 | - | - | - | - | - | - | - | - | - | compliant | CSA; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | 70 mΩ | 250000000 Ω | 5 A | PLASTIC SEALED | 150 V | SOLDER | - | - | - | 5 A | - | 7 ms | 4 ms | - | - | 330 mW | 250 V | AC/DC | LATCHED | DC | 5 | 750 Vrms | Random | 2000 Vrms | - | - | SPDT | - | - | 1 FORM C | 3.25 V | 0.25 V | 0.0035 inch | - | 14.8 mm | ||
![]() LZ-B9HE-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | 9 V | - | 18 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 5 A | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B6HMS-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | 6 V | - | 48 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 5 A | - | - | - | - | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRL274ND012/81CY-01A Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 85 Ω | - | 100000 Cycle(s) | FUJITSU SEMICONDUCTOR AMERICA INC | FUJITSU Limited | FRL-274ND012/81CY-01A | FRL-274 | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.83 | - | Yes | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TRAY | compliant | - | 23.7 mm | 21.3 mm | 23.7mm X 21.3mm X 19.2mm | - | - | - | - | - | SOLDER | - | - | POWER/SIGNAL RELAY | - | - | 10 ms | 5 ms | - | - | 1700 mW | - | DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 12 V | 0.189 A | - | 8 V | - | - | - | 19.2 mm | ||
![]() VFB-6HU Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | FUJITSU LTD | FUJITSU Limited | VFB-6HU | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-9HSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 250 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-9HSE | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 5 A | - | 7 ms | 4 ms | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 9 V | 0.037 A | - | 5.85 V | 0.45 V | - | - | 14.8 mm | ||
![]() LZ-6VM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 80 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-6VM | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | Yes | EAR99 | NOT SPECIFIED | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 10 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 10 A | - | 7 ms | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 6 V | 0.075 A | - | 3.9 V | 0.3 V | - | - | 14.8 mm | ||
![]() LZ-B24WS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 1780 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B24WS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 1 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 1 A | - | 7 ms | 4 ms | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 24 V | 0.014 A | - | 15.6 V | 1.2 V | - | - | 14.8 mm | ||
![]() VFD-18LU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | - | 18 V | 270 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | VFD-18LU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | e1 | - | EAR99 | TIN SILVER COPPER | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SCREW/QUICK CONNECT | - | - | POWER/SIGNAL RELAY | 20 A | - | 20 ms | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | DC | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 18 V | 0.067 A | 1 FORM A | 12.6 V | 1.8 V | - | - | 24.1 mm | ||
![]() LZ-24HMSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 1780 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-24HMSE | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | Yes | EAR99 | NOT SPECIFIED | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 5 A | 5A@250VAC | 7 ms | 4 ms | 5A@150VDC | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 24 V | 0.014 A | - | 15.6 V | 1.2 V | - | - | 14.8 mm | ||
![]() LZ-9WM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 180 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-9WM | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 1 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 1 A | 1A@250VAC | 7 ms | 4 ms | 1A@150VDC | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 9 V | 0.05 A | - | 5.85 V | 0.45 V | - | - | 14.8 mm | ||
![]() FBR512ND09-W1 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | FBR512ND09-W1 | FBR512 | - | - | - | Obsolete | 5.82 | - | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B5HSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 80 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B5HSE | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 5 A | 5A@250VAC | 7 ms | 4 ms | 5A@150VDC | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 5 V | 0.066 A | - | 3.25 V | 0.25 V | - | - | 14.8 mm | ||
![]() VFD-9MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | - | 9 V | 67 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | VFD-9MU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | e1 | - | EAR99 | TIN SILVER COPPER | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SCREW/QUICK CONNECT | - | - | POWER/SIGNAL RELAY | 25 A | - | 20 ms | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | DC | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 9 V | 0.133 A | 1 FORM A | 6.3 V | 0.9 V | - | - | 24.1 mm | ||
![]() VE-48HE-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | 48 V | - | 6.4 kΩ | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A | - | - | - | - | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |