- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Product Category | Coil Termination | Height | Length | Width | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ-B6HME-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 6 V | - | 8 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VF-24LU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | 24 V | 24 V | 480 Ω | Silver | 100000 Cycle(s) | - | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VF-24LU | - | - | 65 °C | -30 °C | - | Obsolete | 5.84 | Compliant | - | - | - | e1 | - | EAR99 | - | TIN SILVER COPPER | - | - | - | - | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | - | QUICK CONNECT | - | SPST | - | 20 A | - | - | POWER/SIGNAL RELAY | - | 20 A | - | 20 ms | - | - | - | - | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | - | 1200 Vrms | Random | 4000 Vrms | - | SPST | 24 V | 0.05 A | 1 FORM A | 16.8 V | 2.4 V | - | - | - | - | - | - | - | 24.1 mm | - | ||
![]() JS-9M-K Fujitsu | In Stock | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 g | 4 | - | Fujitsu | 9 V | 9 V | 360 Ω | Cadmium, Gold, Silver | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | JS-9M-K | - | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.29 | Compliant | Yes | Tube | JS | e4 | - | EAR99 | High Sensitivity | Gold (Au) | 85 °C | -40 °C | LOW PROFILE | 8536.49.00.50 | Relays | compliant | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | 1000000000 Ω | 10 A | PLASTIC SEALED | 150 V | 400 V | SOLDER | 10 A | SPST | 150 V | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 10 ms | 9 VDC | - | 400 VAC, 300 VDC | 25 mA | 5 ms | - | 225 mW | 225 mW | 400 V | AC/DC | MOMENTARY | 9 V | DC | 4 | 1000 Vrms | - | 4000 Vrms | - | SPST | 9 V | 0.025 A | 1 FORM A | 6.3 V | 0.9 V | Power Relays | 0.003 inch | General Purpose Relays | Solder Pin | 12.5 mm | 29 mm | 10 mm | 12.5 mm | No | ||
![]() VFB-12LU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | 12 V | 12 V | 120 Ω | Silver | 100000 Cycle(s) | - | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VFB-12LU | - | - | 65 °C | -30 °C | - | Obsolete | 5.84 | Compliant | - | - | - | e1 | - | EAR99 | - | TIN SILVER COPPER | - | - | PANEL MOUNTABLE | - | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | - | SOLDER/QUICK CONNECT | - | SPST | - | 20 A | - | - | POWER/SIGNAL RELAY | - | 20 A | - | 20 ms | - | - | - | - | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | 12 V | 0.1 A | 1 FORM A | 8.4 V | 1.2 V | - | 0.0041 inch | - | - | - | - | - | 24.1 mm | - | ||
![]() LZ-B6HM-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 6 V | - | 8 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B9S-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 67 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B6HMS-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 6 V | - | 178 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-F1CD048V Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | Fujitsu | - | - | 44 Ω | Silver | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | FTR-F1CD048V | - | Through Hole | 75 °C | -40 °C | ROHS COMPLIANT | Active | 5.25 | Compliant | Yes | Tube | FTR-F1 | - | Yes | EAR99 | Low Profile | - | - | - | - | 8536.41.00.20 | Relays | compliant | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | 5 A | - | 24 V | - | SOLDER | - | DPDT | - | - | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 15 ms | 48 VDC | Non-Latching | - | - | 5 ms | - | 400 µW | 400 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | DPDT | 48 V | 0.008 A | - | 36 V | 4.8 V | Power Relays | - | General Purpose Relays | Solder Pin | - | - | - | 16.5 mm | - | ||
![]() LZ-B5E-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 56 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFB-24MU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | 24 V | 24 V | 480 Ω | Silver | 100000 Cycle(s) | - | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VFB-24MU | - | - | 65 °C | -30 °C | - | Obsolete | 5.84 | Compliant | - | - | - | e1 | - | EAR99 | - | TIN SILVER COPPER | - | - | PANEL MOUNTABLE | - | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | - | SOLDER/QUICK CONNECT | - | SPST | - | 25 A | - | - | POWER/SIGNAL RELAY | - | 25 A | - | 20 ms | - | - | - | - | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | 24 V | 0.05 A | 1 FORM A | 16.8 V | 2.4 V | - | 0.0041 inch | - | - | - | - | - | 24.1 mm | - | ||
![]() LZ-B48VM-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3.8 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B5-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ9VM Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 180 Ω | Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | LZ-9VM | - | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | Yes | - | - | - | Yes | EAR99 | - | NOT SPECIFIED | - | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 10 A | - | 150 V | - | SOLDER | - | SPST | - | 10 A | - | - | POWER/SIGNAL RELAY | - | 10 A | 10A@250VAC | 7 ms | - | - | - | - | 4 ms | 10A@150VDC | 450 mW | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 9 V | 0.05 A | - | 5.85 V | 0.45 V | - | - | - | - | - | - | - | 14.8 mm | - | ||
![]() LZ-18W-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 Ω | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-6HSE-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 110 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-5HM-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 5 V | - | 69 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-18HMS5-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 18 V | - | 900 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B5HS Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 5 V | - | 8 Ω | Silver | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | LZ-B5HS | LZ | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | - | - | Yes | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | - | SOLDER | - | SPDT | - | 5 A | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | - | - | 4 ms | - | 33 mW | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 5 V | 0.066 A | - | 3.25 V | 0.25 V | - | - | - | - | - | - | - | 14.8 mm | - | ||
![]() LZ-9WMS-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B9WS-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |