- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Contact (AC) Max Power Rating M Load | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ-B12W-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 320 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 1 A | - | - | - | - | 52 mA | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB24SMBU5 Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 24 V | - | 1.1 kΩ | Cadmium, Silver | 100000 Cycle(s) | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VB-24SMBU-5 | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.82 | Compliant | Yes | - | - | EAR99 | - | - | 8536.49.00.50 | - | unknown | CSA; CQC; SEMKO; SEV; UL; VDE | 29.2 mm | 12.9 mm | 29.2mm x 12.9mm x 25.3mm | - | 5 A | - | 150 V | SOLDER | DPST | 5 A | POWER/SIGNAL RELAY | 5 A | - | 15 ms | - | 10 ms | - | 530 mW | 530 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | DPST | 24 V | 0.022 A | - | 16.8 V | 2.4 V | - | - | 25.3 mm | ||
![]() LZ-6SE-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 110 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-6MSE-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 110 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3 A | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B5HSE-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | 5 V | - | 8 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B9HMS-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | 9 V | - | 9 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | 5 A | - | - | - | - | - | - | - | 400 µW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B6ME Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 8 Ω | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B6ME | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | SPST | 3 A | POWER/SIGNAL RELAY | 3 A | - | 7 ms | - | 4 ms | - | 45 mW | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 6 V | 0.075 A | - | 3.9 V | 0.3 V | - | - | 14.8 mm | ||
![]() VE-6H5-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 1 Ω | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | 36 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B24HM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 1.28 kΩ | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B24HM | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | SOLDER | SPST | 5 A | POWER/SIGNAL RELAY | 5 A | 5A@250VAC | 7 ms | - | 4 ms | 5A@150VDC | 450 mW | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 24 V | 0.019 A | - | 15.6 V | 1.2 V | - | - | 14.8 mm | ||
![]() LZ-3H-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 20 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B6S Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 110 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B6S | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 3 A | - | 7 ms | - | 4 ms | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPDT | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | - | 14.8 mm | ||
![]() LZ-B12WMS-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 440 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 1 A | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-5HME-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 25 Ω | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B6WMS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 8 Ω | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B6WMS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 1 A | - | 150 V | SOLDER | SPDT | 1 A | POWER/SIGNAL RELAY | 1 A | - | 7 ms | - | 4 ms | - | 45 mW | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | - | 14.8 mm | ||
![]() VFB-3MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | 3 V | 7.5 Ω | - | 100000 Cycle(s) | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VFB-3MU | - | 65 °C | -30 °C | - | Obsolete | 5.84 | - | - | e1 | - | EAR99 | TIN SILVER COPPER | PANEL MOUNTABLE | - | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | SOLDER/QUICK CONNECT | - | - | POWER/SIGNAL RELAY | 25 A | - | 20 ms | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | 3 V | 0.4 A | 1 FORM A | 2.1 V | 0.3 V | 0.0041 inch | - | 24.1 mm | ||
![]() FBR52ND06-W Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 45 Ω | - | 200000 Cycle(s) | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | FBR52ND06-W | - | 85 °C | -40 °C | - | Obsolete | 5.84 | - | - | - | - | EAR99 | - | - | 8536.41.00.05 | TUBE | unknown | - | 15.5 mm | 12.1 mm | 15.5mm x 12.1mm x 13.7mm | - | 20 A | PLASTIC SEALED | 14 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | - | 10 ms | - | 5 ms | - | - | 800 mW | - | DC | MOMENTARY | DC | - | - | - | - | - | SPDT | 6 V | 0.133 A | - | 4.5 V | - | - | - | 13.7 mm | ||
![]() VFD-3MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | 3 V | 7.5 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | VFD-3MU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | e1 | - | EAR99 | TIN SILVER COPPER | - | - | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | SCREW/QUICK CONNECT | - | - | POWER/SIGNAL RELAY | 25 A | - | 20 ms | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | DC | - | 1200 Vrms | Random | 4000 Vrms | - | SPST | 3 V | 0.4 A | 1 FORM A | 2.1 V | 0.3 V | - | - | 24.1 mm | ||
![]() LZ-B48W Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 3800 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B48W | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 1 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 1 A | - | 7 ms | - | 4 ms | - | - | 600 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPDT | 48 V | 0.013 A | - | 28.8 V | 2.4 V | - | - | 14.8 mm | ||
![]() LZ-B18ME Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 720 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B18ME | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 3 A | - | 7 ms | - | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 18 V | 0.025 A | - | 11.7 V | 0.9 V | - | - | 14.8 mm | ||
![]() LZ12MS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 440 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-12MS | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | Yes | EAR99 | NOT SPECIFIED | - | 8536.49.00.50 | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 3 A | - | 7 ms | - | 4 ms | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 12 V | 0.028 A | - | 7.8 V | 0.6 V | - | - | 14.8 mm |