- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Contact (AC) Max Power Rating M Load | Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ-B9MS Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 25 Ω | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B9MS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | - | Yes | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | - | SOLDER | - | SPST | - | 3 A | POWER/SIGNAL RELAY | 3 A | 3A@250VAC | 7 ms | - | 4 ms | 3A@150VDC | 33 mW | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 9 V | 0.037 A | - | 5.85 V | 0.45 V | - | - | - | 14.8 mm | ||
![]() LZ-B9V-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 128 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A | - | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-24HE-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.28 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B9HSE-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 9 V | - | 25 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFP-18LU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | 18 V | 18 V | 270 Ω | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | VFP-18LU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | - | - | e1 | - | - | EAR99 | - | TIN SILVER COPPER | - | - | PANEL MOUNTABLE | - | - | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | - | SCREW AND SOLDER | - | SPST | - | 20 A | POWER/SIGNAL RELAY | 20 A | - | 20 ms | - | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | 18 V | 0.067 A | 1 FORM A | 12.6 V | 1.8 V | 0.0041 inch | - | - | 24.1 mm | ||
![]() LZ-9W Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 180 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-9W | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.82 | - | Yes | - | - | Yes | - | EAR99 | - | NOT SPECIFIED | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 1 A | - | 150 V | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 1 A | - | 7 ms | - | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 9 V | 0.05 A | - | 5.85 V | 0.45 V | - | - | - | 14.8 mm | ||
![]() VB-24STBU-E Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 1100 Ω | - | 100000 Cycle(s) | FUJITSU SEMICONDUCTOR AMERICA INC | FUJITSU Semiconductor Limited | VB-24STBU-E | VB | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.64 | - | Yes | - | e1 | - | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; CQC; SEMKO; SEV; UL; VDE | 29.2 mm | 12.9 mm | 29.2mm X 12.9mm X 25.3mm | - | 5 A | - | 150 V | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 5 A | - | 15 ms | - | 10 ms | - | - | 530 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | DPDT | 24 V | 0.022 A | - | 16.8 V | 2.4 V | - | - | - | 25.3 mm | ||
![]() FBR52ND09-W1 Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 6 g | 5 | - | - | 9 V | 100 Ω | - | 200000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | FBR52ND09-W1 | - | 85 °C | -40 °C | - | Not Recommended | 5.69 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.05 | TUBE | - | compliant | - | 15.5 mm | 12.1 mm | 15.5mm x 12.1mm x 13.7mm | - | 25 A | PLASTIC SEALED | 14 V | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | - | 10 ms | - | 5 ms | - | - | 810 mW | - | DC | MOMENTARY | - | DC | 5 | - | Random | - | - | SPDT | 9 V | 0.09 A | 1 FORM C | 6.8 V | 0.7 V | 0.0035 inch | - | - | 13.7 mm | ||
![]() FBR522ND12-W1 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FUJITSU LTD | FUJITSU Limited | FBR522ND12-W1 | FBR522 | - | - | - | Obsolete | 5.84 | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-24E Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 1280 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-24E | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | Yes | - | EAR99 | - | NOT SPECIFIED | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 3 A | - | 7 ms | - | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 24 V | 0.019 A | - | 15.6 V | 1.2 V | - | - | - | 14.8 mm | ||
![]() VFD-12MU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | 12 V | 120 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | VFD-12MU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | - | e1 | - | - | EAR99 | - | TIN SILVER COPPER | - | - | - | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | - | SCREW/QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | 25 A | - | 20 ms | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | - | DC | - | 1200 Vrms | Random | 4000 Vrms | - | SPST | 12 V | 0.1 A | 1 FORM A | 8.4 V | 1.2 V | - | - | - | 24.1 mm | ||
![]() LZ-B6HE Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 80 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B6HE | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | Yes | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 5 A | 5A@250VAC | 7 ms | - | 4 ms | 5A@150VDC | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 6 V | 0.075 A | - | 3.9 V | 0.3 V | - | - | - | 14.8 mm | ||
![]() LZ-B24ME Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 1280 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B24ME | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | Yes | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 3 A | 3A@250VAC | 7 ms | - | 4 ms | 3A@150VDC | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 24 V | 0.019 A | - | 15.6 V | 1.2 V | - | - | - | 14.8 mm | ||
![]() FBR52ND12-W Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 180 Ω | - | 200000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | FBR52ND12-W | - | 85 °C | -40 °C | - | Obsolete | 5.82 | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.05 | TUBE | - | unknown | - | 15.5 mm | 12.1 mm | 15.5mm x 12.1mm x 13.7mm | - | 20 A | PLASTIC SEALED | 14 V | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | - | 10 ms | - | 5 ms | - | - | 800 mW | - | DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 12 V | 0.067 A | - | 9.2 V | - | - | - | - | 13.7 mm | ||
![]() VFD-3HU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | 3 V | 7.5 Ω | - | 100000 Cycle(s) | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VFD-3HU | - | 65 °C | -30 °C | - | Obsolete | 5.84 | - | - | - | e1 | - | - | EAR99 | - | TIN SILVER COPPER | - | - | - | - | - | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | - | SCREW/QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | 30 A | - | 20 ms | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | - | DC | - | 1200 Vrms | Random | 4000 Vrms | - | SPST | 3 V | 0.4 A | 1 FORM A | 2.1 V | 0.3 V | - | - | - | 24.1 mm | ||
![]() VFP-6HU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | 6 V | 30 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | VFP-6HU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | - | e1 | - | - | EAR99 | - | TIN SILVER COPPER | - | - | PANEL MOUNTABLE | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | - | SCREW AND SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 30 A | - | 20 ms | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | 6 V | 0.2 A | 1 FORM A | 4.2 V | 0.6 V | 0.0041 inch | - | - | 24.1 mm | ||
![]() LZ-B12S-C Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 440 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 3 A | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-12WS-C Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | 13 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 25 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B5HM Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 5 V | - | 56 Ω | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B5HM | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | - | Yes | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | - | SOLDER | - | SPDT | - | 5 A | POWER/SIGNAL RELAY | 5 A | - | 7 ms | - | 4 ms | - | 45 mW | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 5 V | 0.09 A | - | 3.25 V | 0.25 V | - | - | - | 14.8 mm | ||
![]() FTR-H1AA005T Fujitsu | In Stock | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | - | - | - | - | - | 47 Ω | Gold, Silver, Tin | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | FTR-H1AA005T | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | Yes | 400 V | e4 | - | PC Pin | EAR99 | 47 Ω | Gold (Au) | 75 °C | -40 °C | LOW PROFILE | 8536.41.00.20 | - | 12.8 mm | compliant | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | - | 10 A | - | 30 V | 400 V | SOLDER | 14 A | SPST | 300 V | 14 A | POWER/SIGNAL RELAY | 10 A | - | 10 ms | 106.38 mA | 5 ms | - | 530 µW | 530 mW | 250 V | AC/DC | MOMENTARY | 5 V | DC | - | - | - | - | - | SPST | 5 V | 0.106 A | - | 3.5 V | 0.5 V | - | - | 28 mm | 16.5 mm |