- Manufacturer
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ-9WM-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 180 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 1 A | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B24HSE-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 1.78 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B9M-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 18 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3 A | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-18WM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 720 Ω | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-18WM | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | Yes | EAR99 | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 1 A | - | 150 V | SOLDER | SPST | 1 A | POWER/SIGNAL RELAY | 1 A | - | 7 ms | 4 ms | - | 450 mW | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | SPST | 18 V | 0.025 A | - | 11.7 V | 0.9 V | 14.8 mm | ||
![]() LZ-48M-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 3.8 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3 A | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-5E-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 56 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-9HMS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 250 Ω | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-9HMS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | Yes | EAR99 | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | SOLDER | SPST | 5 A | POWER/SIGNAL RELAY | 5 A | - | 7 ms | 4 ms | - | 330 mW | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | SPST | 9 V | 0.037 A | - | 5.85 V | 0.45 V | 14.8 mm | ||
![]() VB-12STBU-5 Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 270 Ω | - | 100000 Cycle(s) | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VB-12STBU-5 | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.82 | - | Yes | - | - | EAR99 | - | 8536.49.00.50 | unknown | CSA; CQC; SEMKO; SEV; UL; VDE | 29.2 mm | 12.9 mm | 29.2mm x 12.9mm x 25.3mm | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 5 A | - | 15 ms | 10 ms | - | - | 530 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | DPDT | 12 V | 0.044 A | - | 8.4 V | 1.2 V | 25.3 mm | ||
![]() VB-5STBU-E Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 47 Ω | - | 100000 Cycle(s) | FUJITSU SEMICONDUCTOR AMERICA INC | FUJITSU Semiconductor Limited | VB-5STBU-E | VB | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.64 | - | Yes | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8536.49.00.50 | compliant | CSA; CQC; SEMKO; SEV; UL; VDE | 29.2 mm | 12.9 mm | 29.2mm X 12.9mm X 25.3mm | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 5 A | - | 15 ms | 10 ms | - | - | 530 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | DPDT | 5 V | 0.106 A | - | 3.5 V | 0.5 V | 25.3 mm | ||
![]() LZ-24HMSE-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 178 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VF-48LU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | 48 V | 48 V | 1.92 kΩ | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | VF-48LU | VF | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.82 | Compliant | - | e1 | - | EAR99 | TIN SILVER COPPER | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | QUICK CONNECT | SPST | 20 A | POWER/SIGNAL RELAY | 20 A | - | 20 ms | 5 ms | - | 1.2 W | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 1200 Vrms | Random | 4000 Vrms | - | SPST | 48 V | 0.025 A | 1 FORM A | 33.6 V | 4.8 V | 24.1 mm | ||
![]() LZ-5-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 56 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-24HMS5-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 231 Ω | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 25 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JY-48H-K Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 48 V | - | 6.4 kΩ | Cadmium, Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | JY-48H-K | - | 80 °C | -40 °C | ROHS COMPLIANT | Not Recommended | 5.25 | Compliant | Yes | e4 | - | EAR99 | Gold (Au) | 8536.41.00.20 | compliant | CSA; UL; VDE | 20 mm | 9.8 mm | 20mm x 9.8mm x 12.8mm | - | 5 A | - | 30 V | SOLDER | SPST | 5 A | POWER/SIGNAL RELAY | 5 A | - | 6 ms | 3 ms | - | 360 mW | 360 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | SPST | 48 V | 0.008 A | - | 32.6 V | 2.4 V | 12.8 mm | ||
![]() LZ-B6 Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 8 Ω | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B6 | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | Yes | EAR99 | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | SPDT | 3 A | POWER/SIGNAL RELAY | 3 A | - | 7 ms | 4 ms | - | 45 mW | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | SPDT | 6 V | 0.075 A | - | 3.9 V | 0.3 V | 14.8 mm | ||
![]() LZ-B5W-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 56 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB-5SMCU-E Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 17 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | 530 mW | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-18E-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 720 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-18-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 720 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B12E-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 115 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 700 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |