- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- ECCN Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- CoilResistance
- Body Breadth
- Body Height
- Body Length or Diameter
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Product Weight (g) | Brand | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Resistance (MOhm) | Manufacturer | Manufacturer Part Number | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal | Unit Weight | Voltage Rating (AC) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Product Category | Coil Termination | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE-12H-K Fujitsu | In Stock | - | Datasheet | Through Hole | - | - | 5 | 8 g | - | - | - | - | - | - | - | 12 V | - | 400 Ω | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 250 V | - | - | - | - | - | Solder | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 10.5 mm | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | 150 V | 5 A | - | - | - | - | - | - | 10 ms | - | - | - | 30 mA | - | - | 360 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5 mm | - | - | - | - | RoHS Compliant | ||
![]() FTR-P3CN012W1 Fujitsu | 10000 | - | Datasheet | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | 5 g | 5 | - | - | - | Fujitsu | - | - | 12 V | 12 V | 240 Ω | Silver, Tin | - | - | - | 100000 Cycle(s) | 60 | FUJITSU LTD | - | Fujitsu | FTR-P3CN012W1 | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | 85 °C | -40 °C | ROHS COMPLIANT | - | - | Active | - | - | - | 1.63 | N | Yes | COMPACT POWER RELAY For automotive applications 1 POLE-25A (for 12V car battery) | - | 0.176370 oz | - | Tube | FTR-P3 | - | Yes | - | Solder | EAR99 | - | 240 Ω | - | 85 °C | -40 °C | - | 8536.41.00.05 | Relays | TUBE | 7.2 mm | compliant | - | - | 17.4 mm | 7.2 mm | 17.4mm x 7.2mm x 13.5mm | - | 100000000 Ω | 35 A | - | 16 V | - | SOLDER | 35 A | SPDT | 16 V | 35 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | Automotive Relays | - | - | 10 ms | 12 VDC | Non-Latching | 16 VDC | 50 mA | 15 ms | C | 600 mW | 600 mW | - | DC | MOMENTARY | 12 V | DC | 5 | - | Random | - | - | - | SPDT | - | 12 V | 0.05 A | 1 FORM C | 9.2 V | 1 V | - | 0.0035 inch | Automotive Relays | - | - | - | 17.4 mm | - | 13.5 mm | - | - | RoHS Compliant | ||
![]() VE-12HS5-K Fujitsu | In Stock | - | Datasheet | Through Hole | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 575 Ω | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | Solder | - | - | 575 Ω | - | 90 °C | -40 °C | - | - | - | - | 10.5 mm | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 5 A | SPDT | 150 V | 5 A | - | - | - | - | - | - | 10 ms | - | - | - | 20.87 mA | - | - | 25 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5 mm | - | - | - | No | RoHS Compliant | ||
![]() FTR-MYAA018D Fujitsu | 10 |
| - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 2.5 g | 4 | Silver Nickel | GOLD | - | Fujitsu | - | - | 18 V | 18 V | 2.95 kOhms | Silver Nickel (AgNi) | - | - | - | 50000 Cycle(s) | 100 | FUJITSU LTD | - | Fujitsu | FTR-MYAA018D | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 90 °C | -40 °C | CADMIUM FREE AND ROHS COMPLIANT | - | - | Active | - | - | - | 5.24 | Details | - | - | - | 0.088185 oz | - | Tube | FTR-MY | e2 | - | - | - | EAR99 | Standard | - | TIN SILVER | - | - | - | 8536.49.00.50 | Relays | - | - | compliant | CQC; CSA; UL | - | 20 mm | 5 mm | 20mm x 5mm x 12mm | 30 mΩ | 1000000000 Ω | 5 A | RT3 | 125 V | - | SOLDER | - | - | - | 5 A | Solder Pin | - | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 10 ms | 18 VDC | Non-Latching | 277 VAC, 125 VDC | - | 5 ms | - | 110 mW | 110 mW | 277 V | AC/DC | MOMENTARY | - | DC | 4 | 750 Vrms | Random | 5080 Vrms | - | - | SPST | - | 18 V | 0.006 A | 1 FORM A | 12.6 V | 0.9 V | Power Relays | 0.0033 inch | General Purpose Relays | Solder Pin | - | 12 mm | 20 mm | 5 mm | 12 mm | - | - | - | ||
![]() FTR-H1CD024V Fujitsu | 9540 | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 12 g | - | - | - | - | - | - | - | 24 V | - | 1.44 kΩ | Gold, Silver, Tin | - | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Semiconductor Limited | FTR-H1CD024V | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 °C | -40 °C | ROHS COMPLIANT | - | - | Obsolete | - | - | - | 5.83 | Compliant | Yes | - | - | - | 400 V | - | - | e4 | Yes | - | PC Pin | EAR99 | - | 1.44 kΩ | Gold (Au) | 75 °C | -40 °C | LOW PROFILE | 8536.41.00.20 | - | - | 12.8 mm | compliant | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | - | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | - | - | 10 A | - | 30 V | 400 V | SOLDER | 10 A | SPDT | 300 V | 14 A | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 10 ms | - | - | - | 16.67 mA | 5 ms | - | 530 mW | 400 mW | 250 V | AC/DC | MOMENTARY | 24 V | DC | - | - | - | - | - | - | SPDT | - | 24 V | 0.017 A | - | 18 V | 2.4 V | - | - | - | - | - | - | 28 mm | - | 16.5 mm | - | - | - | ||
![]() FTR-P3CP012W1 Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 5 g | 5 | - | - | - | Fujitsu | - | - | - | 12 V | 240 Ohms | Silver Tin Oxide Indium (AgSnOIn) | - | - | - | 100000 Cycle(s) | 60 | FUJITSU LTD | - | Fujitsu | FTR-P3CP012W1 | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | 85 °C | -40 °C | ROHS COMPLIANT | - | - | Active | - | - | - | 5.69 | N | Yes | - | - | 0.176370 oz | - | Tube | FTR-P3 | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.05 | Relays | TUBE | - | compliant | - | - | 17.4 mm | 7.2 mm | 17.4mm x 7.2mm x 13.5mm | - | 100000000 Ω | 25 A | - | 14 V | - | SOLDER | - | - | - | 25 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | Automotive Relays | - | - | 10 ms | 12 VDC | Non-Latching | 16 VDC | - | 5 ms | - | 600 mW | 600 mW | - | DC | MOMENTARY | - | DC | 5 | - | Random | - | - | - | SPDT | - | 12 V | 0.05 A | 1 FORM C | 9.2 V | 1 V | - | 0.0035 inch | Automotive Relays | - | - | - | - | - | 13.5 mm | - | - | - | ||
![]() FTR-MYAA006D Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 2.5 g | 4 | Silver Nickel | GOLD | - | Fujitsu | - | - | - | 6 V | 330 Ohms | Silver Nickel (AgNi) | - | - | - | 50000 Cycle(s) | 100 | FUJITSU LTD | - | Fujitsu | FTR-MYAA006D | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 90 °C | -40 °C | CADMIUM FREE AND ROHS COMPLIANT | - | - | Active | - | - | - | 2.25 | Details | Yes | - | - | 0.088185 oz | - | Tube | FTR-MY | - | - | - | - | EAR99 | Standard | - | - | - | - | - | 8536.49.00.50 | Relays | - | - | compliant | CQC; CSA; UL | - | 20 mm | 5 mm | 20mm x 5mm x 12mm | 30 mΩ | 1000000000 Ω | 5 A | RT3 | 125 V | - | SOLDER | - | - | - | 5 A | Solder Pin | - | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 10 ms | 6 VDC | Non-Latching | 277 VAC, 125 VDC | - | 5 ms | - | 110 mW | 110 mW | 277 V | AC/DC | MOMENTARY | - | DC | 4 | 750 Vrms | Random | 5080 Vrms | - | - | SPST | - | 6 V | 0.018 A | 1 FORM A | 4.2 V | 0.3 V | Power Relays | 0.0033 inch | General Purpose Relays | Solder Pin | - | 12 mm | 20 mm | 5 mm | 12 mm | - | - | - | ||
![]() LZ-12 Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | - | 320 Ω | - | - | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Limited | LZ-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | - | - | Obsolete | - | - | - | 5.82 | - | Yes | General Purpose Relays POWER | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | NOT SPECIFIED | - | - | - | 8536.49.00.50 | - | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | 3A@250VAC | 7 ms | - | - | - | - | 4 ms | 3A@150VDC | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 12 V | 0.038 A | - | 7.8 V | 0.6 V | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | ||
![]() FTR-P4CN010W1 Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | Fujitsu | - | - | - | - | 167 Ohms | Silver Tin Indium (AgSnIn) | - | - | - | - | 30 | FUJITSU LTD | - | Fujitsu | FTR-P4CN010W1 | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | 85 °C | -40 °C | ROHS COMPLIANT | - | FTR-P4CN010-W1 | Active | - | - | - | 1.7 | Details | Yes | - | - | 0.352740 oz | - | Tube | FTR-P4 | - | - | - | - | EAR99 | - | - | - | - | - | RELEASE TIME WITH DIODE | 8536.41.00.05 | Relays | TUBE | - | compliant | - | - | 17.4 mm | 14.2 mm | 17.4mm x 14.2mm x 13.5mm | - | - | 35 A | - | 16 V | - | SOLDER | - | - | - | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | Automotive Relays | - | - | 10 ms | 10 VDC | Non-Latching | - | - | 15 ms | - | 600 mW | 600 mW | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 10 V | 0.06 A | - | 7.9 V | 0.9 V | - | - | Automotive Relays | - | - | - | - | - | 13.5 mm | - | - | - | ||
![]() FTR-K3AB018W Fujitsu | 240 |
| - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | Fujitsu | - | - | 18 V | - | 415 Ω | Silver, Tin | - | - | - | 100000 Cycle(s) | 100 | FUJITSU LTD | - | Fujitsu | FTR-K3AB018W | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 60 °C | -40 °C | CADMIUM FREE AND ROHS COMPLIANT | - | - | Active | - | - | - | 2.11 | Compliant | - | - | - | - | - | Tray | FTR-K3 | e1 | - | - | - | EAR99 | Standard | - | TIN SILVER COPPER | - | - | QUICK CONNECT TERMINALS ALSO AVAILABLE | - | Relays | - | - | compliant | CQC; CSA; SEMKO; TUV; UL; VDE | - | 30.1 mm | 15.7 mm | 30.1mm x 15.7mm x 23.3mm | - | - | - | RT2 | - | - | SOLDER | - | SPST | - | 25 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 20 A | - | 20 ms | 18 VDC | Non-Latching | 250 VAC | - | 10 ms | - | 780 mW | 780 mW | 250 V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | SPST | - | 18 V | 0.043 A | - | 12.6 V | 1.8 V | Power Relays | - | General Purpose Relays | Solder Pin | - | 6.25 mm | 27.6 mm | - | 23.3 mm | - | - | - | ||
![]() VS-12SMBU-E Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | 270 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 530 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FBR211SBD012M Fujitsu | In Stock | - | - | - | - | - | - | 4 g | 6 | Silver | GOLD | 4 | - | 38 | 320 | - | 12 V | 320 Ω | Silver/Gold | 12 | EAR99 | 300000 | 100000 Cycle(s) | - | FUJITSU LTD | 100 | FUJITSU Semiconductor Limited | FBR211SBD012M | 220 | 100 | 150 | 55 | 8.4VDC | 2DC|1.25AC | 28W|60VA | 5000000 | 1.2VDC | -25 | Through Hole | - | 5 | 55 °C | -25 °C | - | - | - | Active | 10.1 | Non-Latching | 5 | 5.57 | - | - | - | Flux Sealed | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | compliant | CSA; UL | PC Pin | 15.1 mm | 10.1 mm | 15.1mm x 10.1mm x 10.5mm | 100 mΩ | 100000000 Ω | 1 A | - | 28 V | - | SOLDER | - | - | - | - | - | 1 Form C | - | - | 0.5 A | - | 5 ms | - | - | - | - | 5 ms | - | - | 450 mW | 120 V | AC/DC | - | - | DC | 6 | 700 Vrms | Random | - | - | - | SPDT | SPDT | 18 V | - | 1 FORM C | 8.4 V | 1.2 V | - | 0.0032 inch | - | - | 15.1 | - | - | - | 10.5 mm | 10.5 | - | RoHS Compliant | ||
![]() MZ-48HS Fujitsu | In Stock | - | - | - | - | - | - | - | 5 | - | - | 3.5 | - | 5.64 | 8.5K | - | - | - | Silver Palladium/Gold | 48 | EAR99 | 500000 | - | - | - | 100 | - | - | 120 | 100 | 60 | - | 33.6VDC | 1 | 24W|60VA | 20000000 | 2.4VDC | -30 | Through Hole | - | 6 | - | - | - | - | - | - | 11.4 | Non-Latching | 3 | - | - | - | - | Sealed | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 15.4 | - | - | - | - | 11 | - | RoHS Compliant | ||
![]() MZ-12HS Fujitsu | In Stock | - | - | - | - | - | - | - | 5 | - | - | 3.5 | - | 17.14 | 700 | - | - | - | Silver Palladium/Gold | 12 | EAR99 | 500000 | - | - | - | 100 | - | - | 120 | 100 | 60 | - | 8.4VDC | 1 | 60VA|24W | 20000000 | 0.6VDC | -30 | Through Hole | - | 6 | - | - | - | - | - | - | 11.4 | Non-Latching | 3 | - | - | - | - | Sealed | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 15.4 | - | - | - | - | 11 | - | RoHS Compliant | ||
![]() RY-24W-FZ-K-LF Fujitsu | In Stock | - | - | - | - | - | - | - | 8 | - | - | 5 | - | 22.43 | 1.07K | - | - | - | Silver Nickel/Gold | 24 | EAR99 | 100000 | - | - | - | 1000 | - | - | 125 | 100 | 150 | 60 | 15.2VDC | 2 | 62.5VA|60W | 10000000 | 1.2VDC | -30 | Through Hole | - | 6 | - | - | - | DIP | - | - | 9.8 | Non-Latching | 3 | - | - | - | - | Sealed | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | 20.2 | - | - | - | - | 12.5 | - | RoHS Compliant | ||
![]() MZ-5HS Fujitsu | In Stock | - | - | - | - | - | - | - | 5 | - | - | 3.5 | - | 41.67 | 120 | - | - | - | Silver Palladium/Gold | 5 | EAR99 | 500000 | - | - | - | 100 | - | - | 120 | 100 | 60 | - | 3.5VDC | 1 | 60VA|24W | 20000000 | 0.25VDC | -30 | Through Hole | - | 6 | - | - | - | - | - | - | 11.4 | Non-Latching | 3 | - | - | - | - | Sealed | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 15.4 | - | - | - | - | 11 | - | RoHS Compliant | ||
![]() MZ-12HG Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 3.5 g | 5 | Silver Palladium | GOLD | 3.5 | - | 37.5 | 320 | - | 12 V | 320 Ω | Silver Palladium/Gold | 12 | EAR99 | 500000 | 500000 Cycle(s) | - | FUJITSU LTD | 100 | FUJITSU Semiconductor Limited | MZ-12HG | 120 | 100 | 60 | 55 | 8.4VDC | 1 | 60VA|24W | 20000000 | 0.6VDC | -30 | Through Hole | - | 6 | 55 °C | -30 °C | ROHS COMPLIANT | - | - | Obsolete | 11.4 | Non-Latching | 3 | 5.84 | - | - | - | Flux Sealed | - | - | - | - | e1 | - | Obsolete | - | EAR99 | - | - | TIN SILVER COPPER | - | - | - | 8536.41.00.20 | - | - | - | unknown | CSA; UL | Solder Pin | 15.4 mm | 11.4 mm | 15.4mm x 11.4mm x 11mm | 100 mΩ | 1000000000 Ω | 1 A | - | 24 V | - | SOLDER | - | - | - | - | - | 1 Form C | POWER/SIGNAL RELAY | - | 0.5 A | - | 6 ms | - | - | - | - | 3 ms | - | - | 450 mW | 120 V | AC/DC | MOMENTARY | - | DC | 5 | 500 Vrms | Random | 500 Vrms | - | - | SPDT | SPDT | 12 V | 0.038 A | 1 FORM C | 8.4 V | 0.6 V | - | 0.0031 inch | - | - | 15.4 | - | - | - | 11 mm | 11 | - | RoHS Compliant | ||
![]() MZ12HSK Fujitsu | 4000 | - | - | - | - | - | - | - | 5 | - | - | 3.5 | - | 17.14 | 700 | - | - | - | Silver Palladium/Gold | 12 | EAR99 | 500000 | - | - | - | 100 | - | - | 120 | 100 | 60 | - | 8.4VDC | 1 | 24W|60VA | 20000000 | 0.6VDC | -30 | Through Hole | - | 6 | - | - | - | - | - | - | 11.4 | Non-Latching | 3 | - | - | - | - | Sealed | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 15.4 | - | - | - | - | 11 | - | RoHS Compliant | ||
![]() MZ-24HG Fujitsu | 30000 | - | - | - | - | - | - | - | 5 | - | - | 3.5 | - | 18.75 | 1.28K | - | - | - | Silver Palladium/Gold | 24 | EAR99 | 500000 | - | - | - | 100 | - | - | 120 | 100 | 60 | 55 | 16.8VDC | 1 | 24W|60VA | 20000000 | 1.2VDC | -30 | Through Hole | - | 6 | - | - | - | - | - | - | 11.4 | Non-Latching | 3 | - | - | - | - | Flux Sealed | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 15.4 | - | - | - | - | 11 | - | RoHS Compliant | ||
![]() MZF-24HG-K Fujitsu | In Stock | - | - | - | - | - | - | - | 5 | - | - | 3.5 | - | 18.75 | 1.28K | - | - | - | Silver Palladium/Gold | 24 | EAR99 | 500000 | - | - | - | 100 | - | - | 120 | 100 | 60 | 55 | 16.8VDC | 1 | 60VA|24W | 20000000 | 1.2VDC | -30 | Through Hole | - | 6 | - | - | - | - | - | - | 11.4 | Non-Latching | 3 | - | - | - | - | Sealed | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 15.4 | - | - | - | - | 11 | - | RoHS Compliant |