- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- ECCN Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- CoilResistance
- Body Breadth
- Body Height
- Body Length or Diameter
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ-B48H Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 3800 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B48H | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 5 A | - | 7 ms | 4 ms | - | 600 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPDT | 48 V | 0.013 A | - | 28.8 V | 2.4 V | - | 14.8 mm | ||
![]() VFB-60MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | 60 V | 3000 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | VFB-60MU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | e1 | - | EAR99 | TIN SILVER COPPER | PANEL MOUNTABLE | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | SOLDER/QUICK CONNECT | POWER/SIGNAL RELAY | 25 A | - | 20 ms | 5 ms | - | 1200 mW | 250 V | AC | MOMENTARY | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | 60 V | 0.02 A | 1 FORM A | 42 V | 6 V | 0.0041 inch | 24.1 mm | ||
![]() LZ-48HM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 3800 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-48HM | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 5 A | - | 7 ms | 4 ms | - | 600 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 48 V | 0.013 A | - | 28.8 V | 2.4 V | - | 14.8 mm | ||
![]() LZ-18VM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 720 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-18VM | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 10 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 10 A | - | 7 ms | 4 ms | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 18 V | 0.025 A | - | 11.7 V | 0.9 V | - | 14.8 mm | ||
![]() LZ-18HMS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 990 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-18HMS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 5 A | - | 7 ms | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 18 V | 0.018 A | - | 11.7 V | 0.9 V | - | 14.8 mm | ||
![]() FTR-H1CA048V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 4400 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | FTR-H1CA048V | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | Yes | e4 | - | EAR99 | Gold (Au) | LOW PROFILE | 8536.41.00.20 | compliant | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | - | 10 A | - | 30 V | SOLDER | POWER/SIGNAL RELAY | 10 A | - | 10 ms | 5 ms | - | 530 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPDT | 48 V | 0.011 A | - | 33.6 V | 4.8 V | - | 16.5 mm | ||
![]() LZ-B12HMSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 440 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B12HMSE | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 5 A | - | 7 ms | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 12 V | 0.028 A | - | 7.8 V | 0.6 V | - | 14.8 mm | ||
![]() LZ48 Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 3800 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-48 | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Yes | - | Yes | EAR99 | NOT SPECIFIED | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 3 A | - | 7 ms | 4 ms | - | 600 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPDT | 48 V | 0.013 A | - | 28.8 V | 2.4 V | - | 14.8 mm | ||
![]() VFP-5LU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | 5 V | 20 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | VFP-5LU | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | e1 | - | EAR99 | TIN SILVER COPPER | PANEL MOUNTABLE | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | SCREW AND SOLDER | POWER/SIGNAL RELAY | 20 A | - | 20 ms | 5 ms | - | 1250 mW | 250 V | AC | MOMENTARY | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | 5 V | 0.25 A | 1 FORM A | 3.5 V | 0.5 V | 0.0041 inch | 24.1 mm | ||
![]() LZ-24ME Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 1280 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-24ME | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Yes | - | Yes | EAR99 | NOT SPECIFIED | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 3 A | - | 7 ms | 4 ms | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 24 V | 0.019 A | - | 15.6 V | 1.2 V | - | 14.8 mm | ||
![]() LZ-5MSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 80 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-5MSE | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Yes | - | Yes | EAR99 | NOT SPECIFIED | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 3 A | - | 7 ms | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 5 V | 0.066 A | - | 3.25 V | 0.25 V | - | 14.8 mm | ||
![]() LZ-9HE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 180 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-9HE | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Yes | - | Yes | EAR99 | NOT SPECIFIED | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 5 A | - | 7 ms | 4 ms | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPDT | 9 V | 0.05 A | - | 5.85 V | 0.45 V | - | 14.8 mm | ||
![]() LZ-B24MS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 1780 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B24MS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 3 A | - | 7 ms | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 24 V | 0.014 A | - | 15.6 V | 1.2 V | - | 14.8 mm | ||
![]() VFB-6MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | 6 V | 30 Ω | 100000 Cycle(s) | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VFB-6MU | - | 65 °C | -30 °C | - | Obsolete | 5.84 | - | e1 | - | EAR99 | TIN SILVER COPPER | PANEL MOUNTABLE | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | SOLDER/QUICK CONNECT | POWER/SIGNAL RELAY | 25 A | - | 20 ms | 5 ms | - | 1200 mW | 250 V | AC | MOMENTARY | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | 6 V | 0.2 A | 1 FORM A | 4.2 V | 0.6 V | 0.0041 inch | 24.1 mm | ||
![]() LZ-B5V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 56 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B5V | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 10 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 10 A | 10A@250VAC | 7 ms | 4 ms | 10A@150VDC | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPDT | 5 V | 0.09 A | - | 4 V | 0.25 V | - | 14.8 mm | ||
![]() LZ-6HMS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 110 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-6HMS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 5 A | - | 7 ms | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | 14.8 mm | ||
![]() LZ-B6MSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 110 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B6MSE | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 3 A | - | 7 ms | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | 14.8 mm | ||
![]() LZ-B5MS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 80 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B5MS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 3 A | - | 7 ms | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 5 V | 0.066 A | - | 3.25 V | 0.25 V | - | 14.8 mm | ||
![]() LZ-6M Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 80 Ω | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-6M | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | 3 A | 3A@250VAC | 7 ms | 4 ms | 3A@150VDC | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | SPST | 6 V | 0.075 A | - | 3.9 V | 0.3 V | - | 14.8 mm | ||
![]() VB-6STCU-5 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | FUJITSU LTD | FUJITSU Limited | VB-6STCU-5 | VB | - | - | - | Obsolete | 8.27 | - | - | - | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |