- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- ECCN Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- CoilResistance
- Body Breadth
- Body Height
- Body Length or Diameter
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (VDC) | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSB-48SMC Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 4400 Ω | - | - | 100000 Cycle(s) | - | FUJITSU SEMICONDUCTOR AMERICA INC | - | FUJITSU Limited | VSB-48SMC | VSB | - | - | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 5.81 | - | Yes | - | - | - | - | - | e1 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8536.49.00.75 | - | compliant | - | BSI; CSA; FIMKO; OVE; SEMKO; SEV; UL; VDE | - | 29.2 mm | 12.9 mm | 29.2mm X 12.9mm X 25.3mm | - | 16 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 16 A | - | 15 ms | - | - | - | 10 ms | - | - | 530 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | - | 48 V | 0.011 A | - | 33.6 V | 4.8 V | - | - | - | - | - | 25.3 mm | - | ||
![]() LZ-5-C Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 56 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-P4CP012W1 Fujitsu | In Stock | - | - | - | - | - | - | - | Fujitsu | - | 85 Ohms | Silver Tin Indium (AgSnIn) | - | - | 30 | FUJITSU LTD | - | Fujitsu | FTR-P4CP012W1 | FTR-P4 | - | PCB Mount | - | - | - | - | Active | - | - | - | - | 5.68 | Details | - | - | 0.352740 oz | - | Tube | FTR-P4 | - | - | - | - | - | - | - | Relays | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | Automotive Relays | - | - | - | 12 VDC | Non-Latching | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | ||
![]() LZ-24WS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 1780 Ω | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Limited | LZ-24WS | - | - | - | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | Yes | EAR99 | - | NOT SPECIFIED | - | 8536.49.00.50 | - | compliant | - | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 1 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 1 A | - | 7 ms | - | - | - | 4 ms | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | - | 24 V | 0.014 A | - | 15.6 V | 1.2 V | - | - | - | - | - | 14.8 mm | - | ||
![]() LZ-B5ME Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 56 Ω | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Semiconductor Limited | LZ-B5ME | LZ | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 5.61 | - | Yes | - | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | compliant | - | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | - | 7 ms | - | - | - | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPST | - | 5 V | 0.09 A | - | 3.25 V | 0.25 V | - | - | - | - | - | 14.8 mm | - | ||
![]() LZ-48V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 3800 Ω | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Semiconductor Limited | LZ-48V | LZ | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 5.61 | - | Yes | - | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | compliant | - | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 10 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | 10A@250VAC | 7 ms | - | - | - | 4 ms | 10A@150VDC | - | 600 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | - | 48 V | 0.013 A | - | 38.4 V | 2.4 V | - | - | - | - | - | 14.8 mm | - | ||
![]() LZ-6 Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 80 Ω | Silver | - | 100000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Limited | LZ-6 | - | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 5.82 | Compliant | Yes | - | - | - | - | - | - | Yes | EAR99 | - | NOT SPECIFIED | - | 8536.49.00.50 | - | compliant | - | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | SPDT | 3 A | - | - | POWER/SIGNAL RELAY | - | 3 A | 3A@250VAC | 7 ms | - | - | - | 4 ms | 3A@150VDC | 450 mW | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | - | 6 V | 0.075 A | - | 3.9 V | 0.3 V | - | - | - | - | - | 14.8 mm | - | ||
![]() VS-5STCU-E Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-24S Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 1780 Ω | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Limited | LZ-24S | - | - | - | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 8.63 | - | Yes | - | - | - | - | - | - | Yes | EAR99 | - | NOT SPECIFIED | - | 8536.49.00.50 | - | compliant | - | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | - | 7 ms | - | - | - | 4 ms | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | - | 24 V | 0.014 A | - | 15.6 V | 1.2 V | - | - | - | - | - | 14.8 mm | - | ||
![]() LZ-B6SE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 110 Ω | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Limited | LZ-B6SE | LZ | - | - | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 5.61 | - | Yes | - | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | compliant | - | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 3 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | - | 7 ms | - | - | - | 4 ms | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | - | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | - | - | - | - | 14.8 mm | - | ||
![]() VF-48MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | 48 V | 1920 Ω | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Limited | VF-48MU | VF | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 5.83 | - | - | - | - | - | - | - | e1 | - | EAR99 | - | TIN SILVER COPPER | - | - | - | compliant | - | CSA; UL; VDE | - | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | - | 25 A | - | 20 ms | - | - | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | - | DC | - | 1200 Vrms | Random | 4000 Vrms | - | SPST | - | 48 V | 0.025 A | 1 FORM A | 33.6 V | 4.8 V | - | - | - | - | - | 24.1 mm | - | ||
![]() LZ-24HS-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 178 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-9H-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 180 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-12VM-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 320 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-H3AA009T Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFB-48MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | 48 V | 1920 Ω | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Limited | VFB-48MU | - | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 5.84 | - | - | - | - | - | - | - | e1 | - | EAR99 | - | TIN SILVER COPPER | PANEL MOUNTABLE | - | - | compliant | - | CSA; UL; VDE | - | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | 1000000000 Ω | - | RT2 | - | SOLDER/QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | - | 25 A | - | 20 ms | - | - | - | 5 ms | - | - | 1200 mW | 250 V | AC | MOMENTARY | - | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | SPST | - | 48 V | 0.025 A | 1 FORM A | 33.6 V | 4.8 V | 0.0041 inch | - | - | - | - | 24.1 mm | - | ||
![]() LZ9H Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 180 Ω | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | FUJITSU Semiconductor Limited | LZ-9H | - | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | Yes | EAR99 | - | NOT SPECIFIED | - | 8536.49.00.50 | - | compliant | - | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | 5 A | - | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | - | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | - | 9 V | 0.05 A | - | 5.85 V | 0.45 V | - | - | - | - | - | 14.8 mm | - | ||
![]() VS-14MBU-E Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 28 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 mW | - | - | - | - | 14 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-24HM5-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 16 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-24HMS5-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 2310(ohm) | Silver Cadmium Oxide | 1.2VDC | - | - | - | No | - | - | - | 1.25KVA | Through Hole | -40C to 90C | - | - | - | - | 17.3VDC | 10.5(mm) | No | Non-Latching | - | - | - | Sealed | - | 150(V) | - | - | - | - | - | Power Relay | - | - | - | - | - | 4 | - | PC Pin | - | - | - | - | - | - | - | - | - | 5(A) | - | 1 Form A | - | - | - | - | 10(ms) | - | - | 10.39(mA) | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | No | - | 250(V) | 20.5(mm) | - | 20.5(mm) |