- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- ECCN Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- CoilResistance
- Body Breadth
- Body Height
- Body Length or Diameter
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-18MBU-NR Fujitsu | In Stock | - | - | - | - | 46 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 700 mW | - | - | - | - | 18 V | - | - | - | - | - | - | - | ||
![]() FTR-H1CD048V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5760 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | FTR-H1CD048V | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | e4 | Yes | EAR99 | Gold (Au) | LOW PROFILE | 8536.41.00.20 | compliant | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | 10 A | 30 V | SOLDER | - | - | POWER/SIGNAL RELAY | 10 A | - | 10 ms | 5 ms | - | - | 400 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPDT | 48 V | 0.008 A | 36 V | 4.8 V | 16.5 mm | ||
![]() FTR-H1AA009V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 155 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | FTR-H1AA009V | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | e4 | - | EAR99 | Gold (Au) | LOW PROFILE | 8536.41.00.20 | compliant | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | 10 A | 30 V | SOLDER | - | - | POWER/SIGNAL RELAY | 10 A | - | 10 ms | 5 ms | - | - | 530 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 9 V | 0.059 A | 6.3 V | 0.9 V | 16.5 mm | ||
![]() LZ-12WM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 320 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-12WM | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | 1 A | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 1 A | 1A@250VAC | 7 ms | 4 ms | 1A@150VDC | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 12 V | 0.038 A | 7.8 V | 0.6 V | 14.8 mm | ||
![]() LZ-12V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 320 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-12V | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | 10 A | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 10 A | - | 7 ms | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPDT | 12 V | 0.038 A | 9.6 V | 0.6 V | 14.8 mm | ||
![]() FTR-H3AA005T Fujitsu | In Stock | - | - | - | - | - | - | - | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | FTR-H3AA005T | FTR-H3 | - | - | - | Transferred | 5.25 | - | - | - | - | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B18MS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 990 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B18MS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | 3 A | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 3 A | 3A@250VAC | 7 ms | 4 ms | 3A@150VDC | - | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 18 V | 0.018 A | 11.7 V | 0.9 V | 14.8 mm | ||
![]() LZ-B12HMS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 440 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B12HMS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | 5 A | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 5 A | 5A@250VAC | 7 ms | 4 ms | 5A@150VDC | - | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 12 V | 0.028 A | 7.8 V | 0.6 V | 14.8 mm | ||
![]() LZ-B18M Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 720 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B18M | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | 3 A | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 3 A | - | 7 ms | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 18 V | 0.025 A | 11.7 V | 0.9 V | 14.8 mm | ||
![]() LZ-B24WMS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 1.78 kΩ | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B24WMS | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | 1 A | 150 V | SOLDER | SPST | 1 A | POWER/SIGNAL RELAY | 1 A | 1A@250VAC | 7 ms | 4 ms | 1A@150VDC | 330 mW | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 24 V | 0.014 A | 15.6 V | 1.2 V | 14.8 mm | ||
![]() LZ-12WM-K Fujitsu | In Stock | - | - | - | - | 320 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 1 A | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-18W-K Fujitsu | In Stock | - | - | - | - | 720 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 1 A | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B6W-K-HV Fujitsu | In Stock | - | - | - | - | 8 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-9SE-K Fujitsu | In Stock | - | - | - | - | 250 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B9E Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 18 Ω | Silver | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B9E | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | Compliant | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | 3 A | 150 V | SOLDER | SPDT | 3 A | POWER/SIGNAL RELAY | 3 A | - | 7 ms | 4 ms | - | 45 mW | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPDT | 9 V | 0.05 A | 5.85 V | 0.45 V | 14.8 mm | ||
![]() LZ-B24S-HV Fujitsu | In Stock | - | - | - | - | 1.78 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B5HMSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 80 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-B5HMSE | LZ | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | 5 A | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 5 A | - | 7 ms | 4 ms | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 5 V | 0.066 A | 3.25 V | 0.25 V | 14.8 mm | ||
![]() LZ-24WM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 1280 Ω | - | 100000 Cycle(s) | FUJITSU LTD | FUJITSU Limited | LZ-24WM | LZ | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | Yes | EAR99 | - | - | 8536.49.00.50 | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | 1 A | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | 1 A | - | 7 ms | 4 ms | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPST | 24 V | 0.019 A | 15.6 V | 1.2 V | 14.8 mm | ||
![]() LZ-B6VM-K Fujitsu | In Stock | - | - | - | - | 8 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 10 A | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-5WS-K-HV Fujitsu | In Stock | - | - | - | - | 80 Ω | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 1 A | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - |