- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- ECCN Code
- Reach Compliance Code
- Relay Type
- Risk Rank
- CoilResistance
- Body Breadth
- Body Height
- Body Length or Diameter
Attribute column
Manufacturer
Fujitsu Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating (AC) | Packaging | Series | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Product Category | Coil Termination | Height | Length | Width | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTR-H3AA048T Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-24-K-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 1.28 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-48MC Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 33 Ω | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 mW | - | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B9MS-HV Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 25 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-6SE-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 110 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-B5W-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 56 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JV-12-KT Fujitsu | 47 |
| - | PCB Mount | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | 4.3 g | Fujitsu | 12 V | 480Ω | Silver Alloy (Ag) | 100000 Cycle(s) | 25 | FUJITSU LTD | Fujitsu | JV-12-KT | Through Hole | 70 °C | -40 °C | ROHS COMPLIANT | Active | 2.26 | Details | Yes | General Purpose Relays POWER | 0.151678 oz | 250 V | Tube | JV | PC Pin | EAR99 | High Sensitivity | 480 Ω | 70 °C | -40 °C | 8536.49.00.50 | Relays | 10.3mm | compliant | CQC; CSA; SEMKO; UL; VDE | 17.5 mm | 10 mm | 17.5mm x 10mm x 12.5mm | 1000000000 Ω | 5 A | RT3 | 150 V | SOLDER | 1 | SPST | 5 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | PCB Pin | General Purpose Relays | 5 A | - | 8 ms | 12V dc | Non-Latching | 250 VAC, 150 VDC | 25 mA | 4 ms | - | 300 mW | 300mW | 250 V | AC/DC | MOMENTARY | 12 V | DC | 4 | 5000 Vrms | - | 5A | - | SPST | 12 V | SPST | 0.025 A | 1 FORM A | 7.9 V | 0.6 V | Power Relays | General Purpose Relays | Solder Pin | 12.8mm | 17.8mm | 10 mm | 12.5 mm |