- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Operating Temperature-Min
- Characteristic Impedance
- Construction
- Input Power-Max (CW)
- Operating Frequency (Max)
- Operating Frequency-Min
- Package Description
- Package Equivalence Code
Attribute column
Manufacturer
Fujitsu RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | Input Power-Max (CW) | Characteristic Impedance |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMM5020MU FUJITSU Semiconductor Limited | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | FUJITSU LTD | - | 85 °C | -30 °C | PLASTIC/EPOXY | TSOP8,.25,32 | TSOP8,.25,32 | Active | No | e0 | Tin/Lead (Sn/Pb) | - | compliant | 3 V | 60 mA | - | - | - | - | - | ||
![]() FMM5803X FUJITSU Limited | In Stock | - | Datasheet | - | - | - | FUJITSU LTD | 31500 MHz | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | COMPONENT | compliant | - | - | - | WIDE BAND MEDIUM POWER | 27500 MHz | 25 dBm | 50 Ω | ||
![]() FMM5703X FUJITSU Semiconductor Limited | In Stock | - | Datasheet | - | - | - | FUJITSU LTD | 32000 MHz | 125 °C | -45 °C | - | - | - | Obsolete | - | - | - | COMPONENT | unknown | - | - | 15 dB | WIDE BAND LOW POWER | 24000 MHz | -3 dBm | 50 Ω | ||
![]() FMM5701X FUJITSU Limited | In Stock | - | Datasheet | - | - | - | FUJITSU LTD | - | - | - | - | DIE OR CHIP | DIE OR CHIP | Active | - | - | - | - | compliant | 5 V | 12 mA | - | - | - | - | - |