- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Class
- Interface Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Output Power
- Protocol
- Frequency
- Height
Attribute column
Manufacturer
Fujitsu RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Antenna | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Protocol - Sub GHz | Receiver Sensitivity | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Series | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Frequency | JESD-30 Code | Operating Supply Voltage | Temperature Grade | Output Power | Data Rate | Seated Height-Max | Protocol | Telecom IC Type | Sensitivity | Modulation Technique | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBH7BTZ39A-E3 Fujitsu | In Stock | - | - | - | - | Class 2 | 1 | - | UART | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 87 dBm | - | - | Details | - | - | - | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - 87 dBm | - | 1.5 mm | 12.4 mm | 9.4 mm | ||
![]() MBH7BTZ42A-E2 Fujitsu | In Stock | - | - | - | - | Class 2 | 1 | - | UART | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 87 dBm | - | - | Details | - | - | - | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - 87 dBm | - | 1.9 mm | 17.6 mm | 10.6 mm | ||
![]() MBH7BTZ50-E2 Fujitsu | In Stock | - | - | - | - | Class 2 | 1 | - | UART | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 87 dBm | - | - | Details | - | - | - | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - 87 dBm | - | 2.5 mm | 31 mm | 15 mm | ||
![]() MBH7BTZ52-E1 Fujitsu | In Stock | - | - | - | Integrated | Class 2 | 1 | - | UART | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 87 dBm | - | - | Details | - | - | - | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - 87 dBm | - | 1.9 mm | 17.6 mm | 14 mm | ||
![]() MBH7BTZ39-E3 Fujitsu | In Stock | - | - | - | - | Class 2 | 1 | - | UART | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 86 dBm | - | - | Details | - | - | - | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - 86 dBm | - | 1.5 mm | 12.4 mm | 9.4 mm | ||
![]() MBH7BLZ07-EF1 Fujitsu | In Stock | - | - | - | - | Bluetooth Low Energy (BLE) | 1 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.074957 oz | MBH7BLZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBH7BLZ02A Fujitsu | In Stock | - | - | - | - | Class 2 | 1000 | - | UART | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 88 dBm | - | - | Details | - | 16.5 mA | 12 mA | 3.6 V | 1.9 V | - | MBH7BLZ | - | - | - | - | - | - | 2.4 GHz | - | 1.9 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 4.1 | - | - 88 dBm | - | 2 mm | 15.7 mm | 9.8 mm | ||
![]() MBH7BTZ43 Fujitsu | In Stock | - | - | - | Integrated | Class 2 | 1000 | - | GPIO, SPI, UART | - | + 70 C | - 20 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 87 dBm | - | - | Details | - | 47 mA | 44 mA | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | 3 Mb/s | - | Bluetooth 2.1 + EDR | - | - 87 dBm | 2FSK, 8DPSK, DQPSK | 2.3 mm | 22.5 mm | 10.6 mm | ||
![]() MBH7BLZ01-109003 Fujitsu | In Stock | - | - | - | - | Class 2 | 1000 | FUJITSU LTD | GPIO, I2C, SPI, UART | MBH7BLZ01-109003 | + 75 C | - 25 C | Yes | SMD/SMT | - | - | - | , | - | - | Obsolete | - | - 88 dBm | - | 5.71 | Details | - | 13 mA | 10.5 mA | 3.6 V | 1.9 V | - | MBH7BLZ | 8542.39.00.01 | - | - | - | - | unknown | 2.4 GHz | - | 1.9 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 4.1 | TELECOM CIRCUIT | - 88 dBm | - | 1.6 mm | 10.5 mm | 9.2 mm | ||
![]() MBH7BTZ40 Fujitsu | In Stock | - | - | - | - | Class 2 | 1000 | - | UART | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 87 dBm | - | - | Details | - | - | - | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - 87 dBm | - | 2.5 mm | 31 mm | 15 mm | ||
![]() MBH7BTZ42 Fujitsu | 3419 | - | - | - | Integrated | Class 2 | 1000 | - | GPIO, SPI, UART | - | + 70 C | - 20 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 86 dBm | - | - | Details | - | 47 mA | 44 mA | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | 3 Mb/s | - | Bluetooth 2.1 + EDR | - | - 86 dBm | 2FSK, 8DPSK, DQPSK | 1.9 mm | 17.6 mm | 10.6 mm | ||
![]() MBH7BLZ07 Fujitsu | In Stock | - | - | YES | - | Class 2 | 1000 | FUJITSU LTD | UART | MBH7BLZ07 | + 85 C | - 40 C | Yes | SMD/SMT | 75 °C | -25 °C | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - 88 dBm | - | 5.68 | Details | - | 16.5 mA | 12 mA | 3.6 V | 1.75 V | - | MBH7BLZ | 8542.39.00.01 | UNSPECIFIED | NO LEAD | - | 1 | compliant | 2.4 GHz | R-XXMA-N | 1.75 V to 3.6 V | COMMERCIAL EXTENDED | 4 dBm | - | 1.7 mm | Bluetooth 4.1 | TELECOM CIRCUIT | - 88 dBm | - | 1.7 mm | 11.5 mm | 7.9 mm | ||
![]() MBH7BLZ01A Fujitsu | In Stock | - | - | - | - | Class 2 | 1000 | - | UART | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 88 dBm | - | - | Details | - | 16.5 mA | 12 mA | 3.6 V | 1.9 V | - | MBH7BLZ | - | - | - | - | - | - | 2.4 GHz | - | 1.9 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 4.1 | - | - 88 dBm | - | 1.6 mm | 10.5 mm | 9.2 mm | ||
![]() FWM7BLZ20-109049 Fujitsu | In Stock | - | - | YES | - | Class 2 | 1500 | FUJITSU LTD | 2-Wire, GPIO, SPI, TWI, UART | FWM7BLZ20-109049 | + 85 C | - 40 C | Yes | SMD/SMT | 85 °C | -40 °C | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | NFC | - 94 dBm | NOT SPECIFIED | 5.69 | Details | Yes | 5.4 mA, 11.7 mA | 5.3 mA, 11.6 mA | 3.6 V | 1.7 V | 0.028059 oz | FWM7BLZ | 8542.39.00.01 | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | compliant | 2.4 GHz | R-XXMA-N | 1.7 V to 3.6 V | INDUSTRIAL | 4 dBm | - | 1.7 mm | Bluetooth 4.2 | TELECOM CIRCUIT | - 94 dBm | - | 1.7 mm | 15.7 mm | 9.3 mm | ||
![]() MBH7BTZ42-E2 Fujitsu | In Stock | - | - | - | Integrated | Class 2 | 1 | - | GPIO, SPI, UART | - | + 70 C | - 20 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 87 dBm | - | - | Details | - | 47 mA | 44 mA | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | 3 Mb/s | - | Bluetooth 2.1 + EDR | - | - 87 dBm | 2FSK, 8DPSK, DQPSK | 1.9 mm | 17.6 mm | 10.6 mm | ||
![]() MBH7BLZ01-109029 Fujitsu | In Stock | - | - | - | - | Class 2 | 1000 | - | GPIO, I2C, SPI, UART | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 88 dBm | - | - | Details | - | 13 mA | 10.5 mA | 3.6 V | 1.9 V | - | MBH7BLZ | - | - | - | - | - | - | 2.4 GHz | - | 1.9 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 4.1 | - | - 88 dBm | - | 1.6 mm | 10.5 mm | 9.2 mm | ||
![]() MBH7BTZ39 Fujitsu | In Stock | - | - | - | - | Class 2 | 1000 | - | UART | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 87 dBm | - | - | Details | - | - | - | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - 87 dBm | - | 1.5 mm | 12.4 mm | 9.4 mm | ||
![]() FWM8BLZ02A-109047 Fujitsu | In Stock | - | - | YES | - | Bluetooth Low Energy (BLE) | 100 | FUJITSU LTD | - | FWM8BLZ02A-109047 | + 60 C | - 30 C | - | SMD/SMT | 60 °C | -30 °C | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | 5.25 | Details | - | - | - | - | - | 0.740788 oz | FWM8BLZ | - | UNSPECIFIED | NO LEAD | - | 1 | compliant | 2.4 GHz | R-XXMA-N | - | OTHER | 4 dBm | - | 12 mm | Bluetooth 4.1 | TELECOM CIRCUIT | - | - | 12 mm | 40 mm | 31 mm | ||
![]() MBH7BTZ53 Fujitsu | In Stock | - | - | - | Integrated | Class 2 | 1000 | - | UART | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 87 dBm | - | - | Details | - | - | - | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - 87 dBm | - | 2.3 mm | 26 mm | 19 mm | ||
![]() MBH7BTZ50 Fujitsu | In Stock | - | - | - | - | Class 2 | 1000 | - | UART | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - 87 dBm | - | - | Details | - | - | - | 3.6 V | 2.7 V | - | MBH7BTZ | - | - | - | - | - | - | 2.4 GHz | - | 2.7 V to 3.6 V | - | 4 dBm | - | - | Bluetooth 2.1 + EDR | - | - 87 dBm | - | 2.5 mm | 31 mm | 15 mm |