- Body Breadth
- Body Height
- Body Length or Diameter
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
- Contact Voltage(DC)-Max
- ECCN Code
- ElectricalLife
- HTS Code
- Ihs Manufacturer
- Mounting Feature
- Number of Switch Sections
Attribute column
Manufacturer
Fujitsu DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | Contact Function | Switch Action | Solderability | Washability | Body Height | Actuator Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMS706C-E Fujisoku Corporation | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | 1000 Cycle(s) | FUJISOKU CORP | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | Yes | - | Yes | EAR99 | - | - | 8536.50.90.65 | TAPE AND REEL | unknown | 16.7 mm | 6.4 mm | - | SPST | - | - | 0.1 A | TAPE SEALED | 6 V | SOLDER | SLIDE DIP SWITCH | - | .1A@6VDC | 6 | - | LATCHED | - | - | 3.5 mm | - | ||
![]() SMP806 Fujisoku Corporation | In Stock | - | Datasheet | NO | SURFACE MOUNT-RIGHT ANGLE | 500VAC V | 500 Cycle(s) | FUJISOKU CORP | 85 °C | -20 °C | - | Transferred | - | - | - | EAR99 | - | STANDARD TYPE | 8536.50.90.65 | - | unknown | 16.8148 mm | 7.7978 mm | PIANO | SPST | 0.05 mΩ | 1000000000 Ω | 0.025 A | - | 24 V | SOLDER | PIANO DIP SWITCH | MAKE-BEFORE-BREAK | 0.025A@24VDC | 6 | ON-OFF | VERTICAL | HAND | SOLVENT | 4.3434 mm | 0.061 inch | ||
![]() SMS704C Fujisoku Corporation | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | 1000 Cycle(s) | FUJISOKU CORP | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | Yes | e4 | Yes | EAR99 | Gold (Au) | - | 8536.50.90.65 | TUBE | unknown | 11.6 mm | 6.4 mm | - | SPST | - | - | 0.1 A | TAPE SEALED | 6 V | SOLDER | SLIDE DIP SWITCH | - | .1A@6VDC | 4 | - | LATCHED | - | - | 3.5 mm | - | ||
![]() SMP808-E Fujisoku Corporation | 6520 | - | Datasheet | NO | SURFACE MOUNT-RIGHT ANGLE | 500VAC V | 500 Cycle(s) | FUJISOKU CORP | 85 °C | -20 °C | - | Transferred | - | - | - | EAR99 | - | STANDARD TYPE, EMBOSS TAPING | 8536.50.90.65 | - | unknown | 21.844 mm | 7.7978 mm | PIANO | SPST | 0.05 mΩ | 1000000000 Ω | 0.025 A | - | 24 V | SOLDER | PIANO DIP SWITCH | MAKE-BEFORE-BREAK | 0.025A@24VDC | 8 | ON-OFF | VERTICAL | HAND | SOLVENT | 4.3434 mm | 0.061 inch | ||
![]() DSS803C Fujisoku Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | - | 1000 Cycle(s) | FUJISOKU CORP | 85 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | Yes | EAR99 | Gold (Au) | - | 8536.50.90.65 | TUBE | unknown | 9.05 mm | 6.4 mm | - | 3PST | - | - | 0.1 A | - | 6 V | SOLDER | SLIDE DIP SWITCH | - | .1A@6VDC | 3 | - | LATCHED | - | - | 4.5 mm | - | ||
![]() HDS402C-E Fujisoku Corporation | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | 1000 Cycle(s) | FUJISOKU CORP | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | e4 | Yes | EAR99 | Gold (Au) | - | 8536.50.90.65 | TAPE AND REEL | unknown | 5.4 mm | 4.1 mm | - | SPST | - | - | 0.1 A | - | 6 V | SOLDER | SLIDE DIP SWITCH | - | .1A@6VDC | 2 | - | LATCHED | - | - | 2.5 mm | - |