- Body Height
- Body Length or Diameter
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Switch Action
Attribute column
Manufacturer
Fujitsu Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Center Contact Plating | End Contact Plating | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | ECCN Code | Number of Positions | Additional Feature | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Solderability | Bushing Length | Contact (DC) Max Power Rating R Load | Washability | Bushing Diameter | Terminal Length | Body Height | Actuator Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMS604 Fujisoku Corporation | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | GOLD | GOLD | 500VAC V | 1000 Cycle(s) | FUJISOKU CORP | 85 °C | -25 °C | Transferred | EAR99 | 4 | STICK PACKAGING | 8536.50.70.00 | unknown | 11.4046 mm | 6.4008 mm | SLIDE | 4PST | 0.05 mΩ | 1000000000 Ω | 0.1 A | 50 V | SOLDER | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | - | ON-OFF | - | HORIZONTAL | HAND | - | - | - | - | - | 2.2606 mm | 0.024 inch | ||
![]() DSS807 Fujisoku Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | - | - | 500VAC V | 5000 Cycle(s) | FUJISOKU CORP | 85 °C | -20 °C | Transferred | EAR99 | 7 | - | 8536.50.70.00 | unknown | 18.9992 mm | 6.35 mm | SLIDE | 7PST | 0.05 mΩ | 1000000000 Ω | 0.1 A | 50 V | SOLDER | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 14 | ON-OFF | - | HORIZONTAL | - | - | - | - | - | 0.138 inch | 4.4958 mm | 0.024 inch | ||
![]() SMAP1F-5M-E Fujisoku Corporation | In Stock | - | Datasheet | NO | SURFACE MOUNT-RIGHT ANGLE | GOLD | GOLD | 250VAC V | 10000 Cycle(s) | FUJISOKU CORP | 80 °C | -20 °C | Transferred | EAR99 | - | EMBOSS TAPING | 8536.50.70.00 | unknown | 9.7536 mm | 5.1054 mm | PUSHBUTTON | SPDT | 0.1 mΩ | 500000000 Ω | - | - | SOLDER | - | BREAK-BEFORE-MAKE | - | - | ON-(ON) | 1.397 mm | VERTICAL | HAND | 0.03 inch | 0.4VA@28VDC | SOLVENT | 0.157 inch | - | 8.255 mm | 0.146 inch | ||
![]() TMG2-21-L5 Fujisoku Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | FUJISOKU CORP | 70 °C | -25 °C | Transferred | EAR99 | - | GREEN LED | 8536.50.70.00 | unknown | 7.0104 mm | 5.8928 mm | - | SPST | - | - | 0.05 A | 48 V | - | MINIATURE SWITCH | - | 0.05A@48VDC | - | - | - | MOMENTARY | - | - | - | - | - | - | 6.5024 mm | - | ||
![]() TMEG1-01 Fujisoku Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | GOLD | GOLD | 250VAC V | 100000 Cycle(s) | FUJISOKU CORP | 70 °C | -25 °C | Transferred | EAR99 | - | - | 8536.50.70.00 | unknown | 7.493 mm | 6.5024 mm | PUSHBUTTON | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | 48 V | SOLDER | - | BREAK-BEFORE-MAKE | 0.05A@48VDC | 6 | OFF-(ON) | 0.508 mm | MOMENTARY | HAND | - | - | SOLVENT | - | - | 2.9972 mm | 0.039 inch | ||
![]() HDS504-E Fujisoku Corporation | 376 | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | GOLD | GOLD | 250VAC V | 1000 Cycle(s) | FUJISOKU CORP | 85 °C | -30 °C | Transferred | EAR99 | 4 | STANDARD TYPE, EMBOSS TAPING | 8536.50.70.00 | unknown | 6.9088 mm | - | SLIDE | SPST | 0.1 mΩ | 100000000 Ω | 0.025 A | 24 V | SOLDER | - | BREAK-BEFORE-MAKE | 0.025A@24VDC | - | ON-OFF | - | VERTICAL | HAND | - | - | SOLVENT | - | - | 2.3114 mm | - | ||
![]() HDS408 Fujisoku Corporation | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | GOLD | GOLD | 250VAC V | 1000 Cycle(s) | FUJISOKU CORP | 85 °C | -30 °C | Transferred | EAR99 | 8 | TAPE SEAL TYPE | 8536.50.70.00 | unknown | 11.9888 mm | - | SLIDE | SPST | 0.1 mΩ | 100000000 Ω | 0.025 A | 24 V | SOLDER | - | BREAK-BEFORE-MAKE | 0.025A@24VDC | - | ON-OFF | - | VERTICAL | HAND | - | - | SOLVENT | - | - | 2.3114 mm | - |