- Color
- Contact Materials
- Termination
- Applications
- Backshell Material, Plating
- Base Product Number
- Cable Opening
- Connector Type
- Contact Current Rating
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Current Rating (Amps)
Attribute column
Manufacturer
Fujitsu Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Max Current Rating | Shell Size, MIL | Throw Configuration | Max Voltage Rating (DC) | Cable Opening | Contact Current Rating | Features | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH165-TLW11E3 Fujitsu | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | Thermoplastic | - | D38999/24KD | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | 5 | - | - | - | Aviation, Marine, Military | Threaded | 13A | D | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 15-5 | - | D | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() FES-311-171 Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | Compliant | 24 V | - | - | - | PC Pins | - | - | 80 °C | -20 °C | Blue | - | - | - | - | - | - | 7.8 mm | - | - | 50 mA | - | SPST | 24 V | - | 50 mA | - | 7.8 mm | 7.8 mm | - | - | No SVHC |