Filters
  • Actuator Type
  • Additional Feature
  • Body Breadth
  • Body Height
  • Body Length or Diameter
  • Center Contact Plating
  • Contact (DC) Max Rating R Load
  • Contact Current(DC)-Max
  • Contact Function
  • Contact Resistance
  • Contact Timing
  • Contact Voltage(DC)-Max

Attribute column

Manufacturer

Fujitsu Rotary Switches

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Center Contact Plating

End Contact Plating

Dielectric Withstand Volts

ElectricalLife

Ihs Manufacturer

Indexing Angle

Operating Temperature-Max

Operating Temperature-Min

Part Life Cycle Code

ECCN Code

Number of Positions

Additional Feature

HTS Code

Reach Compliance Code

Body Length or Diameter

Body Breadth

Actuator Type

Switch Function

Contact Resistance

Insulation Resistance

Contact Current(DC)-Max

Contact Voltage(DC)-Max

Termination Type

Switch Type

Contact Timing

Contact (DC) Max Rating R Load

Contact Function

Switch Action

Solderability

Washability

Body Height

SMR5110-E
SMR5110-E

Fujisoku Corporation

In Stock

-

Datasheet

NO

SURFACE MOUNT-RIGHT ANGLE

GOLD

GOLD

250VAC V

20000 Cycle(s)

FUJISOKU CORP

36 deg

75 °C

-25 °C

Transferred

EAR99

10

EMBOSS TAPING PACKAGING

8536.50.90.20

unknown

10.0076 mm

10.0076 mm

ROTARY SCREW

BCD COMPLEMENT

0.1 mΩ

1000000000 Ω

0.03 A

15 V

SOLDER

ROTARY CODED SWITCH

BREAK-BEFORE-MAKE

0.03A@15VDC

ON-ON

CIRCULAR

HAND

SOLVENT

5.1054 mm

SMR5016-E
SMR5016-E

Fujisoku Corporation

In Stock

-

Datasheet

NO

SURFACE MOUNT-RIGHT ANGLE

GOLD

GOLD

250VAC V

20000 Cycle(s)

FUJISOKU CORP

22.5 deg

75 °C

-25 °C

Transferred

EAR99

16

EMBOSS TAPING PACKAGING

8536.50.90.20

unknown

10.0076 mm

10.0076 mm

ROTARY SCREW

HEXADECIMAL

0.1 mΩ

1000000000 Ω

0.03 A

15 V

SOLDER

ROTARY CODED SWITCH

BREAK-BEFORE-MAKE

0.03A@15VDC

ON-ON

CIRCULAR

HAND

SOLVENT

5.1054 mm

SMR5010-E
SMR5010-E

Fujisoku Corporation

In Stock

-

Datasheet

NO

SURFACE MOUNT-RIGHT ANGLE

GOLD

GOLD

250VAC V

20000 Cycle(s)

FUJISOKU CORP

36 deg

75 °C

-25 °C

Transferred

EAR99

10

EMBOSS TAPING PACKAGING

8536.50.90.20

unknown

10.0076 mm

10.0076 mm

ROTARY SCREW

BINARY CODED DECIMAL

0.1 mΩ

1000000000 Ω

0.03 A

15 V

SOLDER

ROTARY CODED SWITCH

BREAK-BEFORE-MAKE

0.03A@15VDC

ON-ON

CIRCULAR

HAND

SOLVENT

5.1054 mm