- Package
- RoHS
- Collector Current (Ic)
- Collector Cut-Off Current (Icbo)
- Collector-Emitter Breakdown Voltage (Vceo)
- Collector-Emitter Saturation Voltage (VCE(sat)@Ic,Ib)
- Power Dissipation (Pd)
- Transistor Type
- Transition Frequency (fT)
- Operating Temperature
- DC Current Gain (hFE@Ic,Vce)
Attribute column
Manufacturer
FUXINSEMI Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Collector Current (Ic) | Collector Cut-Off Current (Icbo) | Collector-Emitter Breakdown Voltage (Vceo) | Collector-Emitter Saturation Voltage (VCE(sat)@Ic,Ib) | DC Current Gain (hFE@Ic,Vce) | Package | Power Dissipation (Pd) | RoHS | Transition Frequency (fT) | Operating Temperature | Transistor Type |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
S9013 FUXINSEMI | In Stock | - | Datasheet | 500mA | 100nA | 25V | 600mV@500mA,50mA | 400@50mA,1V | Tape & Reel (TR) | 300mW | true | 150MHz | -55℃~+150℃ | NPN | ||
S9012 FUXINSEMI | In Stock | - | Datasheet | 500mA | 100nA | 25V | 600mV@500mA,50mA | 400@50mA,1V | Tape & Reel (TR) | 300mW | true | 150MHz | -55℃~+150℃ | PNP | ||
SS8550 FUXINSEMI | In Stock | - | Datasheet | 1.5A | 100nA | 25V | 500mV@800mA,80mA | - | Tape & Reel (TR) | 300mW | true | 100MHz | - | PNP | ||
S9018 FUXINSEMI | In Stock | - | Datasheet | 50mA | 50nA | 15V | 500mV@10mA,1mA | - | Tape & Reel (TR) | 200mW | true | 800MHz | -55℃~+150℃@(Tj) | NPN | ||
C1815 FUXINSEMI | In Stock | - | Datasheet | 150mA | 100nA | 50V | 250mV@100mA,10mA | 400@2mA,6V | Tape & Reel (TR) | 200mW | true | 80MHz | -55℃~+150℃ | NPN | ||
BC846B FUXINSEMI | In Stock | - | Datasheet | 100mA | 100nA | 65V | 500mV@100mA,5mA | 800@2mA,5V | Tape & Reel (TR) | 200mW | true | 100MHz | -55℃~+150℃ | NPN | ||
BC807-40 FUXINSEMI | In Stock | - | Datasheet | 500mA | 100nA | 45V | 700mV@500mA,50mA | 600@100mA,1V | Tape & Reel (TR) | 300mW | true | 100MHz | -55℃~+150℃ | PNP | ||
SS8050 FUXINSEMI | In Stock | - | Datasheet | 1.5A | 100nA | 25V | 500mV@800mA,80mA | - | Tape & Reel (TR) | 300mW | true | 100MHz | - | NPN | ||
MMBT3904T FUXINSEMI | In Stock | - | Datasheet | 200mA | 100nA | 40V | 300mV@50mA,5mA | 300@10mA,1V | Tape & Reel (TR) | 150mW | true | 300MHz | -55℃~+150℃ | NPN | ||
BC847C FUXINSEMI | In Stock | - | Datasheet | 100mA | 100nA | 45V | 500mV@100mA,5mA | 800@2mA,5V | Tape & Reel (TR) | 200mW | true | 100MHz | -55℃~+150℃ | NPN | ||
S8050 FUXINSEMI | In Stock | - | Datasheet | 500mA | 100nA | 25V | 600mV@500mA,50mA | - | Tape & Reel (TR) | 300mW | true | 150MHz | - | NPN | ||
S8550 FUXINSEMI | In Stock | - | Datasheet | 500mA | 100nA | 25V | 600mV@500mA,50mA | - | Tape & Reel (TR) | 300mW | true | 150MHz | - | PNP | ||
![]() MMBT3906 FUXINSEMI | In Stock | - | Datasheet | 200mA | 100nA | 40V | 300mV@50mA,5mA | 300@10mA,1V | Tape & Reel (TR) | 200mW | true | 300MHz | -55℃~+150℃ | PNP | ||
![]() MMDT3904 FUXINSEMI | In Stock | - | Datasheet | 200mA | 50nA | 40V | 300mV@50mA,5mA | 300@10mA,1V | Tape & Reel (TR) | 200mW | true | 300MHz | -55℃~+150℃ | NPN | ||
![]() BC857BS FUXINSEMI | In Stock | - | Datasheet | 200mA | 15nA | 45V | 650mV@100mA,5mA | 300@2mA,5V | Tape & Reel (TR) | 300mW | true | 200MHz | -55℃~+150℃@(Tj) | PNP | ||
MMBT3904LT1G FUXINSEMI | 30000 |
| - | 200mA | 100nA | 40V | 300mV@50mA,5mA | 300@10mA,1V | Tape & Reel (TR) | 200mW | true | 300MHz | -55℃~+150℃ | NPN | ||
BCV47 FUXINSEMI | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | ||
2SD882 FUXINSEMI | 10000 |
| - | 3A | 1uA | 30V | 500mV@2A,200mA | - | Tape & Reel (TR) | 500mW | true | 50MHz | -55℃~+150℃@(Tj) | NPN | ||
![]() BC817-25 FUXINSEMI | In Stock | - | Datasheet | 500mA | 100nA | 45V | 700mV@500mA,50mA | 160@100mA,1V | Tape & Reel (TR) | 300mW | true | 100MHz | -55℃~+150℃@(Tj) | NPN | ||
![]() BCX56-16 FUXINSEMI | In Stock | - | Datasheet | 1A | 100nA | 80V | 500mV@500mA,50mA | 250@150mA,2V | Tape & Reel (TR) | 500mW | true | 130MHz | -55℃~+150℃ | NPN |


Product
Brand
Articles
Tools