- Package
- RoHS
- Continuous Drain Current (Id)
- Drain Source On Resistance (RDS(on)@Vgs,Id)
- Drain Source Voltage (Vdss)
- Gate Threshold Voltage (Vgs(th)@Id)
- Power Dissipation (Pd)
- Type
- Input Capacitance (Ciss@Vds)
- Reverse Transfer Capacitance (Crss@Vds)
- Operating Temperature
- Total Gate Charge (Qg@Vgs)
Attribute column
Manufacturer
FUXINSEMI Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Drain Source On Resistance (RDS(on)@Vgs,Id) | Drain Source Voltage (Vdss) | Gate Threshold Voltage (Vgs(th)@Id) | Input Capacitance (Ciss@Vds) | Package | Power Dissipation (Pd) | Reverse Transfer Capacitance (Crss@Vds) | RoHS | Total Gate Charge (Qg@Vgs) | Operating Temperature | Type | Continuous Drain Current (Id) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
C2M1000170D FUXINSEMI | In Stock | - | Datasheet | - | - | - | - | Tube-packed | - | - | true | - | - | - | - | ||
SI2301CDS FUXINSEMI | In Stock | - | Datasheet | 112mΩ@4.5V,2.8A | 20V | 1V@250uA | - | Tape & Reel (TR) | 400mW | - | true | - | - | 1 Piece P-Channel | 3A | ||
AO3404A FUXINSEMI | In Stock | - | Datasheet | 30mΩ@10V,5.8A | 30V | 3V@250uA | 490pF@15V | Tape & Reel (TR) | 1.2W | 80pF@15V | true | 5.2nC@10V | -55℃~+150℃@(Tj) | 1 N-Channel | 5.8A | ||
![]() BSS84 FUXINSEMI | In Stock | - | Datasheet | 8Ω@10V,0.15A | 50V | 2V@250uA | 30pF@5V | Tape & Reel (TR) | 225mW | 5pF@5V | true | - | - | 1 Piece P-Channel | 130mA | ||
2N7002E FUXINSEMI | In Stock | - | - | 1Ω@10V,0.5A | 60V | 2.5V@1mA | 40pF@10V | Tape & Reel (TR) | 350mW | 10pF@10V | true | - | -55℃~+150℃@(Tj) | 1 N-Channel | 340mA |


Product
Brand
Articles
Tools