- Approval Agency
- Current - Hold (Ih) (Max)
- Current - Max
- Current - Trip (It)
- Height Seated (Max)
- Lead Spacing
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
Attribute column
Manufacturer
Fuzetec PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSMD400-16-2920R Fuzetec | 924 |
| - | Surface Mount | 2920 (7351 Metric), Concave | RFE/Fuzetec | Tape & Reel (TR) | Active | -40°C ~ 85°C | FSMD2920 | 0.290 L x 0.202 W (7.36mm x 5.12mm) | - | cUL, TUV, UL | - | 100 A | 4 A | 16V | 4 s | 10 mOhms | 40 mOhms | 8 A | - | 0.059 (1.50mm) | - | ||
![]() FSMD260-13R Fuzetec | 1500 |
| - | Surface Mount | 1812 (4532 Metric), Concave | RFE/Fuzetec | Tape & Reel (TR) | Active | -40°C ~ 85°C | FSMD1812 | 0.179 L x 0.128 W (4.55mm x 3.24mm) | - | cUL, TUV, UL | - | 100 A | 2.6 A | 13.2V | 5 s | 15 mOhms | 50 mOhms | 5 A | - | 0.061 (1.55mm) | - | ||
![]() FSMD035-1206-R Fuzetec | 28800 |
| - | Surface Mount | 1206 (3216 Metric), Concave | RFE/Fuzetec | Tape & Reel (TR) | Active | -40°C ~ 85°C | FSMD1206 | 0.128 L x 0.065 W (3.25mm x 1.65mm) | - | cUL, TUV, UL | - | 100 A | 350 mA | 16V | 100 ms | 300 mOhms | 1.2 Ohms | 750 mA | - | 0.030 (0.75mm) | - | ||
![]() FSMD025-1206-R Fuzetec | 13788 |
| - | Surface Mount | 1206 (3216 Metric), Concave | RFE/Fuzetec | Tape & Reel (TR) | Active | -40°C ~ 85°C | FSMD1206 | 0.128 L x 0.065 W (3.25mm x 1.65mm) | - | cUL, TUV, UL | - | 100 A | 250 mA | 16V | 80 ms | 550 mOhms | 2.3 Ohms | 500 mA | - | 0.030 (0.75mm) | - | ||
![]() FSMD160-R Fuzetec | 1290 |
| - | Surface Mount | 1812 (4532 Metric), Concave | RFE/Fuzetec | Tape & Reel (TR) | Active | -40°C ~ 85°C | FSMD1812 | 0.179 L x 0.128 W (4.55mm x 3.24mm) | - | cUL, TUV, UL | - | 100 A | 1.6 A | 8V | 500 ms | 30 mOhms | 100 mOhms | 3.2 A | - | 0.035 (0.90mm) | - | ||
![]() FSMD035-30-1206R Fuzetec Tech | 28800 |
| - | Surface Mount | 1206 (3216 Metric), Concave | RFE/Fuzetec | Tape & Reel (TR) | Active | -40°C ~ 85°C | FSMD1206 | 0.128 L x 0.065 W (3.25mm x 1.65mm) | - | cUL, TUV, UL | - | 100 A | 350 mA | 30V | 100 ms | 300 mOhms | 1.2 Ohms | 750 mA | - | 0.051 (1.30mm) | - | ||
![]() FRU160-30F Fuzetec Tech | 8800 |
| - | Through Hole | Radial, Disc | RFE/Fuzetec | Bulk | Active | -40°C ~ 85°C | FRU | 0.350 L x 0.118 W (8.90mm x 3.00mm) | - | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 1.6 A | 30V | 8 s | 30 mOhms | 110 mOhms | 3.2 A | 0.598 (15.20mm) | - | - | ||
![]() FRU110-30F Fuzetec Tech | 490 |
| - | Through Hole | Radial, Disc | RFE/Fuzetec | Bulk | Active | -40°C ~ 85°C | FRU | 0.291 L x 0.118 W (7.40mm x 3.00mm) | - | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 1.1 A | 30V | 6.6 s | 50 mOhms | 170 mOhms | 2.2 A | 0.559 (14.20mm) | - | - | ||
![]() FRX135-60F Fuzetec Tech | 228 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRX020-60F Fuzetec Tech | 8800 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRX110-60F Fuzetec Tech | 115 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRX030-60F Fuzetec Tech | 8800 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRX020-90F Fuzetec Tech | 7042 |
| - | Through Hole | Radial, Disc | RFE/Fuzetec | Bulk | Active | -40°C ~ 85°C | FRX90 | 0.291 Dia (7.40mm) | - | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 200 mA | 72V (90V Int) | 2.2 s | 1.83 Ohms | 4.4 Ohms | 400 mA | 0.500 (12.70mm) | - | - | ||
![]() FRK050-60F Fuzetec Tech | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRK065-60F Fuzetec Tech | 117 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRX050-90F Fuzetec Tech | 26 |
| - | Through Hole | Radial, Disc | RFE/Fuzetec | Bulk | Active | -40°C ~ 85°C | FRX90 | 0.311 Dia (7.90mm) | - | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 500 mA | 72V (90V Int) | 4 s | 500 mOhms | 1.17 Ohms | 1 A | 0.539 (13.70mm) | - | - | ||
![]() FRX300-60F Fuzetec Tech | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRX005-60F Fuzetec Tech | 8800 |
| - | Through Hole | Radial, Disc | RFE/Fuzetec | Bulk | Active | -40°C ~ 85°C | FRX60 | 0.291 Dia (7.40mm) | - | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 50 mA | 60V | 5 s | 7.3 Ohms | 20 Ohms | 100 mA | 0.500 (12.70mm) | - | - | ||
![]() FRX040-60F Fuzetec Tech | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRK185-60F Fuzetec Tech | 151 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |