- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Ihs Manufacturer
- Configuration
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Operating Temperature-Max
- Output Current-Max
- Number of Phases
- Forward Voltage-Max (VF)
- Non-rep Pk Forward Current-Max
Attribute column
Manufacturer
GALAXY Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Cable cross-section | Diameter of incoming cable | Forward Voltage-Max (VF) | Gross weight | Gross Weight | Ihs Manufacturer | Installation hole diameter | Nominal voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | Shipping Package size/quantity | Transport packaging size/quantity | Transport Packaging size/quantity | Operating temperature | JESD-609 Code | ECCN Code | Connector type | Type | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Fuse type | Number of Phases | Operating Temperature Range | Rated current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Rated voltage | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS407 Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | NO | - | - | - | - | - | - | 1 V | - | - | GALAXY SEMI-CONDUCTOR CO LTD | - | - | 4 | 125 °C | - | - | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 260 | - | unknown | - | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 4 A | - | 1 | - | - | 1000 V | - | 150 A | - | - | 1000 V | - | - | - | - | - | - | ||
![]() SL56F Galaxy Microelectronics | In Stock | - | - | YES | - | SILICON | 2 | - | - | - | 0.52 V | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | DUAL | FLAT | - | - | unknown | - | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 5 A | - | 1 | - | - | 60 V | - | 150 A | 500 µA | - | 60 V | - | 60 V | - | - | - | - | ||
![]() MMBD352W Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | 0.6 V | - | - | GALAXY SEMI-CONDUCTOR CO LTD | - | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.2 W | - | - | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | DUAL | GULL WING | - | - | unknown | - | - | - | R-PDSO-G3 | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | 1 | - | - | 7 V | - | - | 10 µA | - | - | - | 7 V | - | - | - | - | ||
![]() UGP10B Galaxy Microelectronics | In Stock | - | Datasheet | NO | - | SILICON | - | - | - | - | 0.95 V | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | 1 | 150 °C | - | - | - | - | - | Active | DO-41 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | 260 | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 1 A | - | 1 | - | - | 100 V | - | 30 A | - | - | - | 0.035 µs | - | - | - | - | - | ||
![]() SR3A0 Galaxy Microelectronics | In Stock | - | Datasheet | NO | - | SILICON | 2 | - | - | - | 0.85 V | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | AXIAL | WIRE | 260 | - | unknown | - | - | - | O-PALF-W2 | SINGLE | RECTIFIER DIODE | ISOLATED | 3 A | - | 1 | - | - | 100 V | DO-27 | 80 A | 1500 µA | - | - | - | - | - | - | - | - | ||
![]() SR2A0 Galaxy Microelectronics | In Stock | - | Datasheet | NO | - | SILICON | 2 | - | - | - | 0.85 V | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | AXIAL | WIRE | 260 | - | unknown | - | - | - | O-PALF-W2 | SINGLE | RECTIFIER DIODE | ISOLATED | 2 A | - | 1 | - | - | 100 V | DO-15 | 50 A | 1000 µA | - | - | - | - | - | - | - | - | ||
![]() RB521S-30 Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | 1 | - | - | 0.5 V | 0.71 | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | 125 °C | - | PLASTIC/EPOXY | SOD-523, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOD-523 | - | Yes | - | 48*31.5*27/20000 | - | -40 …+125 °C | e3 | EAR99 | - | - | TIN | - | - | - | 8541.10.00.70 | DUAL | FLAT | - | - | unknown | - | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 0.2 A | Melting insert series S1035 | 1 | - | 5 A | 30 V | - | 1 A | 30 μA | 32 (DC) V | - | - | 10 V | - | GENERAL PURPOSE | - | - | ||
![]() SS510A Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | YES | - | SILICON | 2 | 1 | - | - | 0.85 V | 0.71 | - | GALAXY SEMI-CONDUCTOR CO LTD | - | 32 (DC) V | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | 48*31.5*27/20000 | - | -40 …+125 °C | - | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | - | unknown | 20 A | NOT SPECIFIED | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 5 A | S1035 series fusible insert | 1 | - | - | 100 V | - | 150 A | 250 μA | - | - | - | - | - | GENERAL PURPOSE | - | - | ||
![]() D25XB80 Galaxy Microelectronics | In Stock | - | Datasheet | NO | - | - | - | 4 | - | - | 1.05 V | - | 28.60 | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | 150 °C | - | - | - | - | - | Contact Manufacturer | - | - | Yes | 42*28*23.5/500 | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 260 | - | unknown | - | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 25 A | - | 1 | - | - | 800 V | - | 350 A | - | - | 800 V | - | - | - | - | - | - | ||
![]() RB160M-30 Galaxy Microelectronics | In Stock | - | Datasheet | YES | connector housing - PVC-45P | SILICON | 2 | 1 | 3 x 0.75 (42 strands x 0.15mm) mm2 | - | 0.48 V | 193.00 | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | 250 V | - | 125 °C | - | PLASTIC/EPOXY | SOD-123, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 48*32*27/100 | - | - | - | - | CEE7/7 angle - IEC C13 (Female) | - | - | - | - | HIGH RELIABILITY | - | DUAL | GULL WING | - | - | unknown | - | - | - | R-PDSO-G2 | SINGLE | RECTIFIER DIODE | - | 1 A | - | 1 | - | - | 30 V | - | 30 A | 50 μA | - | - | - | 30 V | 0.4 W | GENERAL PURPOSE | sheath - 6.5 …6.8 mm | 1800 mm | ||
![]() MUR1060 Galaxy Microelectronics | In Stock | - | Datasheet | NO | - | SILICON | 2 | 1 | - | up to 9.8 mm | 1.5 V | - | 0.64 | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | 12.7 mm | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | TO-220AC | - | - | - | - | 48*32*22.5/10000 | - | - | EAR99 | - | Plastic cable gland SB series (budget) | - | black | - | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | 10.2 mm | unknown | - | - | MIL-STD-202 | R-PSFM-T2 | SINGLE | RECTIFIER DIODE | - | 10 A | - | 1 | -20...+70 °C | - | 600 V | TO-220AC | 100 A | 10 μA | - | 600 V | 0.05 μs | 600 V | - | SUPER FAST RECOVERY | - | - | ||
![]() MBRD10150CTG Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40WS Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | 1 | - | - | 1 V | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | SOD-323 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | - | unknown | - | NOT SPECIFIED | MIL-STD-202 | R-PDSO-G2 | SINGLE | RECTIFIER DIODE | - | 0.2 A | - | 1 | - | - | 40 V | - | 0.6 A | 0.2 μA | - | - | 0.005 μs | 30 V | 0.2 W | FAST RECOVERY | - | - | ||
![]() BAT46W Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | YES | - | SILICON | 2 | 1 | - | - | 1 V | - | - | GALAXY SEMI-CONDUCTOR CO LTD | - | - | - | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | - | unknown | - | NOT SPECIFIED | - | R-PDSO-G2 | SINGLE | RECTIFIER DIODE | - | 0.15 A | - | 1 | - | - | 100 V | - | 0.75 A | 5 μA | - | 100 V | - | 75 V | 0.2 W | FAST RECOVERY | - | - | ||
![]() SF28 Galaxy Microelectronics | In Stock | - | Datasheet | NO | - | SILICON | 2 | 1 | - | - | 1.7 V | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | DO-15 | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | AXIAL | WIRE | - | - | unknown | - | - | - | O-PALF-W2 | SINGLE | RECTIFIER DIODE | ISOLATED | 2 A | - | 1 | - | - | 600 V | DO-15 | 50 A | 5 μA | - | - | 0.035 μs | 600 V | - | SUPER FAST RECOVERY | - | - | ||
![]() MDA200-18 Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | 1.6 V | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | 2 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | UPPER | UNSPECIFIED | - | - | unknown | - | - | - | R-PUFM-X3 | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 200 A | - | 1 | - | - | 1800 V | - | 3000 A | 5000 μA | - | - | - | - | - | - | - | - | ||
![]() SR230 Galaxy Microelectronics | In Stock | - | Datasheet | NO | - | SILICON | 2 | - | - | - | 0.55 V | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | AXIAL | WIRE | 260 | - | unknown | - | - | MIL-STD-750 | O-PALF-W2 | SINGLE | RECTIFIER DIODE | ISOLATED | 2 A | - | 1 | - | - | 30 V | DO-15 | 50 A | 500 μA | - | 30 V | - | 30 V | - | - | - | - | ||
![]() MUR1660F Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMDL914G Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | 1 V | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.2 W | - | - | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | DUAL | GULL WING | - | - | unknown | - | - | - | R-PDSO-G2 | SINGLE | RECTIFIER DIODE | - | 0.2 A | - | 1 | - | - | 100 V | - | 0.5 A | 5 µA | - | 100 V | 0.004 µs | 75 V | - | - | - | - | ||
![]() FDB101S Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | YES | - | - | - | - | - | - | 1.1 V | - | - | GALAXY SEMI-CONDUCTOR CO LTD | - | - | 4 | 125 °C | - | - | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 260 | - | unknown | - | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | - | 1 | - | - | 50 V | - | 30 A | - | - | 50 V | - | - | - | - | - | - |