- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Ihs Manufacturer
- Configuration
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Operating Temperature-Max
- Output Current-Max
- Number of Phases
- Forward Voltage-Max (VF)
- Non-rep Pk Forward Current-Max
Attribute column
Manufacturer
GALAXY Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Diode Element Material | Number of Terminals | Exterior Housing Material | Body colour | Connector | Connector pinout layout | Contacts pitch | Dimension X | Dimension Y | Dimension Z | Dimensions | Electrical mounting | Enclosure material | Enclosure series | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | Row pitch | Side colour | Spatial orientation | Type of connector | Type of enclosure | Operating temperature | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | Rated voltage | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Profile | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS16L Galaxy Microelectronics | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | 1 | black | - | - | - | 208mm | 258mm | 100mm | See | - | aluminium | AUG | 1.25 V | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | DFN1006-2, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | - | - | - | red | - | - | multipurpose | - | - | - | - | - | BOTTOM | NO LEAD | - | unknown | - | - | MIL-STD-202 | R-PBCC-N2 | SINGLE | RECTIFIER DIODE | 0.215 A | 1 | 100 V | 4 A | 50 μA | - | 100 V | 0.004 μs | 75 V | 0.25 W | GENERAL PURPOSE | - | - | - | ||
![]() BAT54J Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | gold-plated | YES | 47 | SILICON | 2 | 1 | - | socket | 1x47 | 2.54mm | - | - | - | - | THT | - | - | 0.9 V | 4.79 g | GALAXY SEMI-CONDUCTOR CO LTD | female | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | straight | pin strips | - | -40...163°C | EAR99 | - | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | unknown | 1.5A | NOT SPECIFIED | - | R-PDSO-G2 | SINGLE | RECTIFIER DIODE | 0.3 A | 1 | 30 V | 1 A | 1 μA | 60V | - | 0.005 μs | 30 V | 0.23 W | GENERAL PURPOSE | beryllium copper | 0.75µm | UL94V-0 | ||
![]() TBAT54 Galaxy Microelectronics | In Stock | - | Datasheet | gold-plated | YES | 30 | SILICON | 3 | 1 | - | socket | 1x30 | 2mm | - | - | - | - | THT | - | - | 0.8 V | 1.4 g | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | female | - | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | straight | pin strips | - | -40...163°C | EAR99 | - | HIGH RELIABILITY | 8541.10.00.70 | DUAL | GULL WING | - | unknown | 2.5A | - | AEC-Q101; MIL-STD-202 | R-PDSO-G3 | SINGLE | RECTIFIER DIODE | 0.2 A | 1 | 30 V | 0.6 A | 2 μA | 100V | 30 V | 0.005 μs | 25 V | 0.25 W | FAST RECOVERY | beryllium copper | 0.254µm | UL94V-0 | ||
![]() 1SS404 Galaxy Microelectronics | In Stock | - | Datasheet | gold-plated | YES | 20 | SILICON | 2 | 1 | - | socket | 2x10 | 2.54mm | - | - | - | - | SMT | - | - | 0.45 V | 2.56 g | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | female | - | 150 °C | - | PLASTIC/EPOXY | SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOD-323 | - | Yes | 2.54mm | - | straight | pin strips | - | -40...163°C | EAR99 | - | HIGH RELIABILITY | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | unknown | 3A | NOT SPECIFIED | - | R-PDSO-G2 | SINGLE | RECTIFIER DIODE | 0.3 A | 1 | 25 V | 1 A | 50 μA | 150V | - | - | 20 V | 0.25 W | GENERAL PURPOSE | beryllium copper | 0.75µm | UL94V-0 | ||
![]() BAS21A Galaxy Microelectronics | In Stock | - | Datasheet | gold-plated | YES | 2 | SILICON | 3 | 2 | - | socket | 2x1 | 2.54mm | - | - | - | - | THT | - | - | - | 0.29 g | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | female | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | - | 2.54mm | - | straight | pin strips | - | -40...163°C | EAR99 | - | - | 8541.10.00.70 | DUAL | GULL WING | - | unknown | 3A | - | - | R-PDSO-G3 | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | 0.2 A | - | 250 V | - | - | 150V | - | 0.05 μs | - | 0.25 W | - | beryllium copper | 0.75µm | UL94V-0 | ||
![]() MURS560 Galaxy Microelectronics | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 V | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | SMC | - | Yes | - | - | - | - | - | - | EAR99 | FAST RECOVERY | - | - | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | MIL-STD-202 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | 5 A | 1 | 600 V | 150 A | 10 μA | - | 600 V | 0.05 μs | 600 V | - | - | - | - | - | ||
![]() RS07G Galaxy Microelectronics | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | SOD-123FL | - | Yes | - | - | - | - | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | 0.7 A | 1 | 400 V | - | - | - | - | 0.15 μs | - | - | - | - | - | - | ||
![]() MUR1640DC Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS406 Galaxy Microelectronics | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | 4 | 125 °C | - | - | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 260 | unknown | - | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | 4 A | 1 | 800 V | 150 A | - | - | 800 V | - | - | - | - | - | - | - | ||
![]() P150KCF Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | GALAXY SEMI-CONDUCTOR CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | 15 A | 1 | 800 V | 300 A | 2 μA | - | - | - | - | - | - | - | - | - | ||
![]() RB501V-40G Galaxy Microelectronics | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 V | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | 1 | 125 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.2 W | - | - | - | - | - | - | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.70 | DUAL | GULL WING | - | unknown | - | - | - | R-PDSO-G2 | SINGLE | RECTIFIER DIODE | 0.1 A | 1 | 45 V | 1 A | 30 µA | - | - | - | 10 V | - | - | - | - | - | ||
![]() SL210 Galaxy Microelectronics | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 0.63 V | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | SMB | - | Yes | - | - | - | - | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | 2 A | 1 | 100 V | 50 A | 250 µA | - | - | - | - | - | - | - | - | - | ||
![]() MUR2040FC Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - |