- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Diode Type
- Configuration
- Surface Mount
- Operating Temperature-Max
- Diode Element Material
- ECCN Code
- HTS Code
- Reference Voltage-Nom
- Voltage Tol-Max
Attribute column
Manufacturer
GALAXY Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Conductor Diameter (Cross Section) | Forward Voltage-Max (VF) | Gross Weight | Ihs Manufacturer | Number of Elements | Number of Terals | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Protection Class | Reference Voltage-Nom | Rohs Code | Transport Package Size/Quantity | ECCN Code | Type | Composition | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rated Current | Rep Pk Reverse Voltage-Max | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Rated Voltage | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Output Range | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Knee Impedance-Max | Diode Capacitance-Min | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV55-C24 Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | 1 | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | 200 °C | - | GLASS | MELF-2 | ROUND | LONG FORM | Not Recommended | - | - | - | 24.2 V | Yes | - | EAR99 | - | - | - | 8541.10.00.50 | END | WRAP AROUND | - | - | unknown | - | MIL-STD-202 | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | - | 5 mA | - | 0.05 μA | 70 Ω | - | - | - | 18 V | 0.5 W | - | 22 mV/°C | 250 Ω | - | - | - | ||
![]() ESDA5V3L Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 3 | 2 | 5.6 V | - | 1.25 V | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | EAR99 | - | - | - | 8541.10.00.50 | DUAL | GULL WING | - | - | unknown | - | - | R-PDSO-G3 | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 3 V | - | 300 W | 2 μA | - | - | 5.3 V | - | 3 V | - | 5.9 V | - | - | 220 pF | - | - | ||
![]() PESD2CAN Galaxy Microelectronics | In Stock | - | Datasheet | - | PA66 | - | - | - | - | 1.0 mm/18AWG | - | 8.15 | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | 2 x 1.8 mm (F + M)min | - | - | - | - | - | - | Active | - | - | IP66 | - | Yes | 48*32*22.5/1000 | - | connector set (socket - plug) series 7021 | socket DJ7021-1.8-21/plug DJ7021-1.8-11 | - | - | - | - | - | socket/plug - 28.5/42.4 mm | unknown | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 8 A | - | - | - | - | - | 12/24 (DC) V | - | - | - | - | - | - | - | - | socket/plug - 13.6/16.4 mm | socket/plug - 17.3/19.5 mm | ||
![]() DFLZ18Q Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | Active | SOD-123T | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFLZ11Q Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | Active | SOD-123T | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-C43 Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | 1 | - | 200 °C | - | GLASS | MELF-2 | ROUND | LONG FORM | Not Recommended | - | 0.5 W | - | 43 V | Yes | - | EAR99 | - | - | - | 8541.10.00.50 | END | WRAP AROUND | - | - | unknown | - | MIL-STD-202 | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | - | 5 mA | - | 0.05 μA | 150 Ω | - | - | - | 32 V | - | - | 46.6 mV/°C | 375 Ω | - | - | - | ||
![]() MMSZ4713T Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | - | 30 V | - | - | EAR99 | - | - | - | 8541.10.00.50 | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 0.05 mA | - | 0.01 μA | - | - | - | - | 22.8 V | - | - | - | - | - | - | - | ||
![]() MMSZ4703T Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | - | 16 V | - | - | EAR99 | - | - | - | 8541.10.00.50 | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 0.05 mA | - | 0.05 μA | - | - | - | - | 12.1 V | - | - | - | - | - | - | - | ||
![]() SMTPB68 Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX584B24 Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | SOD-523, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOD-523 | 0.15 W | - | 24 V | Yes | - | EAR99 | - | - | - | 8541.10.00.50 | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | 0.045 μA | 70 Ω | - | - | - | 16.8 V | - | - | 22 mV/°C | 235 Ω | - | - | - | ||
![]() BZX584B62 Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | SOD-523, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | - | 62 V | - | - | - | - | - | - | - | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 2 mA | - | 0.045 μA | 215 Ω | - | - | - | 43.4 V | - | - | 12 mV/°C | 423 Ω | - | - | - | ||
![]() RD9.1P Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 1 W | - | 9.1 V | - | - | - | - | - | - | - | SINGLE | FLAT | - | - | unknown | - | MIL-STD-202 | R-PSSO-F3 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 6.08% | - | - | 5 mA | - | 0.5 μA | 15 Ω | - | - | - | 6 V | - | - | 7 mV/°C | 100 Ω | - | - | - | ||
![]() MMSZ4711T Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | - | 27 V | - | - | EAR99 | - | - | - | 8541.10.00.50 | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 0.05 mA | - | 0.01 μA | - | - | - | - | 20.4 V | - | - | - | - | - | - | - | ||
![]() SMF8V5A Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | 9.9 V | - | 3.5 V | - | GALAXY SEMI-CONDUCTOR CO LTD | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | EAR99 | - | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 8.5 V | - | 200 W | 10 μA | - | - | 9.4 V | 14.4 V | 8.5 V | - | 10.4 V | - | - | - | - | - | ||
![]() MMSZ4704T Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | - | 17 V | - | - | EAR99 | - | - | - | 8541.10.00.50 | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 0.05 mA | - | 0.05 μA | - | - | - | - | 12.9 V | - | - | - | - | - | - | - | ||
![]() BZX584B3V3 Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | SOD-523, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOD-523 | 0.15 W | - | 3.3 V | - | - | EAR99 | - | - | - | 8541.10.00.50 | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | 4.5 μA | 95 Ω | - | - | - | 1 V | - | - | - | 564 Ω | - | - | - | ||
![]() 3EZ130 Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | NO | - | SILICON | - | - | - | - | - | - | GALAXY SEMI-CONDUCTOR CO LTD | 1 | - | 150 °C | - | - | - | - | - | Active | - | 3 W | - | 130 V | Yes | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | 260 | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | 6.5% | - | - | 5 mA | - | - | 90 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PJSOT24C Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | unknown | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMM5235 Galaxy Microelectronics | In Stock | - | - | YES | - | SILICON | 2 | - | - | - | - | - | - | 1 | - | 175 °C | - | GLASS | - | ROUND | LONG FORM | Active | MINI-MELF | 0.5 W | - | 6.8 V | - | - | - | - | - | - | - | END | WRAP AROUND | - | - | unknown | - | MIL-STD-202 | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | - | 20 mA | - | 3 μA | 5 Ω | - | - | - | 5 V | - | - | 3.4 mV/°C | 750 Ω | - | - | - | ||
![]() BZX584B27 Galaxy Microelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | SOD-523, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOD-523 | 0.15 W | - | 27 V | Yes | - | EAR99 | - | - | - | 8541.10.00.50 | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 2 mA | - | 0.045 µA | 80 Ω | - | - | - | 18.9 V | - | - | 25.3 mV/°C | 282 Ω | - | - | - |