- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
Attribute column
Manufacturer
GALAXY Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting type | Surface Mount | Material | Housing material | Number of Terminals | Transistor Element Material | Exterior Housing Material | Body diameter | Cable cross-section | Cable type | Case diameter | Color temperature | Colour | Contact Material | Gross weight | Gross Weight | Heatsink shape | Heatsinks features | Ihs Manufacturer | Insulator Material | Luous flux | Material finishing | Maximum current | Measurement Range | Mounting | Mounting Hole Size | Mounting method | Noal current | Noal voltage | Nominal voltage | Number of Elements | Operating ambient temperature | Operating current | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plate thickness | Protection class | Purpose | Radiation angle | Relative Humidity | Rohs Code | Service life | Transition Frequency-Nom (fT) | Transport Package size/quantity | Transport packaging size/quantity | Transport Packaging Size/Quantity | Trip temperature | Tripping temperature | Type of heatsink | Uninsulated Length | Wire Size | Operating temperature | JESD-609 Code | ECCN Code | Connector type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Configuration | Position | Case Connection | Switch type | Transistor Application | Fuse type | Size | Polarity/Channel Type | Operating temperature range | Operating Temperature Range | JEDEC-95 Code | Power consumption | Number of LEDs | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Rated voltage | Collector-Emitter Voltage-Max | Conductor diameter | VCEsat-Max | 2nd Connector Number of Positions Loaded | Highest Frequency Band | Collector-Base Capacitance-Max | Power Dissipation Ambient-Max | Holding temperature | Accuracy Class | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCW30 Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | - | YES | - | - | 3 | SILICON | 1 | - | - | - | - | 3000…3200 K | - | - | 57.46 | - | - | - | GALAXY SEMI-CONDUCTOR CO LTD | - | 5-9 lm/LEDmin | - | - | - | - | - | self-adhesive strip, soldering of connection wires | - | 12 (DC) Vmin | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | IP68 | decorative lighting | 120 ° | - | - | 50000 Hours | 100 MHz | - | 60*38*22/150 | - | - | - | - | - | - | -20 …+60 °C | - | EAR99 | - | LED strip series 2835 | - | WW - warm white | - | - | DUAL | GULL WING | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | R-PDSO-G3 | SINGLE | - | - | - | SWITCHING | - | - | PNP | - | - | - | 3-4 W/m | 60 LED/m (300 LED/5m) | - | 0.1 A | 215 | - | 32 V | - | - | - | - | - | - | - | - | 2.5mm | 5.0m strip | 8mm | ||
![]() BC846BS Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SB1116 Galaxy Microelectronics | In Stock | - | Datasheet | - | - | connector housing - PVC-45P | - | - | - | - | - | 2 x 0.5 mm2 | Straight 2-pole power cord | - | - | - | - | 58.22 | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 48*32*22.5/250 | - | - | - | - | - | - | - | - | EAR99 | CEE7/16 plug - other side without termination | - | - | white | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1800 mm | - | ||
![]() BC857BV Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC857CW Galaxy Microelectronics | In Stock | - | Datasheet | - | YES | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOT-323, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.21.00.95 | DUAL | GULL WING | - | - | unknown | - | MIL-STD-202; UL RECOGNIZED | R-PDSO-G3 | SINGLE | - | - | - | - | - | - | PNP | - | - | - | - | - | 0.2 W | 0.1 A | 420 | - | 45 V | - | 0.65 V | - | - | 4.5 pF | 0.2 W | - | - | - | - | - | ||
![]() S8550 Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | - | YES | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | - | - | - | GALAXY SEMI-CONDUCTOR CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | - | - | unknown | - | - | R-PDSO-G3 | SINGLE | - | - | - | - | - | - | PNP | - | - | - | - | - | - | 0.5 A | 50 | - | 25 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZT955 Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SA1664 Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | - | YES | - | - | 3 | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | GALAXY SEMI-CONDUCTOR CO LTD | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | 120 MHz | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | SINGLE | FLAT | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | R-PSSO-F3 | SINGLE | - | - | - | - | - | - | PNP | - | - | - | - | - | - | 0.8 A | 35 | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJD45H11 Galaxy Microelectronics | In Stock | - | Datasheet | under screw | YES | aluminium | - | 2 | SILICON | 1 | Ф11 mm | - | - | - | - | aluminium | - | 700 g | - | grilled | for use with ELS3 screw-in solder pin | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | raw | 24 A | - | M3 screw, | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 8mm | - | - | - | - | - | - | 40 MHz | - | 48*31.5*27/1000 | - | - | - | extruded | - | - | - | - | EAR99 | cable jack Ф4 mm, isolator color - blue | - | - | - | TUBE: 80 | - | SINGLE | GULL WING | - | 47.5 mm | unknown | - | MIL-STD-202 | R-PSSO-G2 | SINGLE | - | - | - | SWITCHING | - | - | PNP | - | - | TO-252 | - | - | 20 W | 8 A | 40 | 30 (AC/ DC) V | 80 V | max Ф5 mm | 1 V | SOT429, | - | 230 pF | - | - | - | 31mm | 84mm | 50mm | ||
![]() BCP69-16 Galaxy Microelectronics | In Stock | - | Datasheet | - | YES | - | - | 4 | SILICON | 1 | - | - | - | 4.2 mm | - | - | - | 1.13 | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | maximum - 150 (short-term exposure) °C | maximum - 15 A | 150 °C | -55 °C | PLASTIC/EPOXY | SOT-223, 4 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | 100 MHz | - | 37*24*20/5000 | - | - | 105 °C | - | - | - | maximum - 75 °C | - | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | - | on the case - 11.5 mm | unknown | - | MIL-STD-202 | R-PDSO-G4 | SINGLE | - | COLLECTOR | - | - | thermal fuse | - | PNP | - | - | - | - | - | 1.5 W | 1 A | 100 | 250 AC V | 20 V | - | 0.5 V | - | - | - | - | * - 75 °C | - | - | - | - | ||
![]() BCP68-25 Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | 4.2 mm | - | - | - | - | - | - | - | 1.13 | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | maximum - 150 (under short-term exposure) °C | maximum - 15 A | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 36*28*22/3000 | - | 113 °C | - | - | - | - | maximum - 84 °C | e3 | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | across the body - 11.5 mm | unknown | - | - | - | - | - | - | - | - | thermal fuse | - | - | - | - | - | - | - | - | - | - | 250 AC V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCX56 Galaxy Microelectronics | In Stock | - | Datasheet | - | YES | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | SOT-89 | - | - | - | - | - | Yes | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | SINGLE | FLAT | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | R-PSSO-F3 | SINGLE | - | COLLECTOR | - | AMPLIFIER | - | - | NPN | - | - | - | - | - | - | 1 A | 40 | - | 80 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCX52 Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | - | YES | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | tinned copper | - | 0.05 | - | - | GALAXY SEMI-CONDUCTOR CO LTD | vinyl, nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | 125 MHz | 61*42*20/100000 | - | - | - | - | - | 6 mm | 24 AWG; 0.25 mm2 | - | - | EAR99 | - | insulated tubular sleeve terminal (DN series) | - | - | - | - | SINGLE | FLAT | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | R-PSSO-F3 | SINGLE | - | - | - | AMPLIFIER | - | s1=0.15 d1=0.8 s2=0.3 d2=1.9 | PNP | - | - | - | - | - | - | 1 A | 25 | - | 60 V | - | - | - | - | - | - | - | - | - | 11 mm | - | ||
![]() FMMT720 Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMMT593 Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | plastic | - | - | - | - | - | - | - | - | - | - | - | 127.50 | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | 10Amin | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | IP40/IP65 | emergency stop of electrical equipment | - | - | - | - | - | - | 44.5*37.5*47/100 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | black/gray (white housing) | - | - | - | - | - | 51mm | unknown | - | - | - | - | - | - | 2-position GB2 series pushbutton station surface mounted | - | - | - | - | -25…+70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68mm | - | - | ||
![]() FMMT493 Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 123.00 | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | 150 A | - | Ф69* mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 20-90 % | Yes | - | - | 42.5*42*24/100 | - | - | - | - | - | - | - | - | - | EAR99 | - | М42300 (analog), panel direct current ammeter | - | - | - | - | - | - | - | 35.5 (case) mm | unknown | - | - | - | - | vertical | - | - | - | - | - | - | - | -5 …+40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | 81.3 mm | - | 81.3 mm | ||
![]() BF821 Galaxy Microelectronics | In Stock | - | Datasheet | - | YES | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | 147.80 | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | - | - | - | - | Yes | - | 60 MHz | - | - | 47*35*22/20 | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 100 mm | unknown | NOT SPECIFIED | - | R-PDSO-G3 | SINGLE | - | - | - | AMPLIFIER | - | - | PNP | - | - | - | - | - | - | 0.05 A | 50 | - | 300 V | - | - | - | - | - | - | - | - | 45 mm | - | 70 mm | ||
![]() MMBTA94 Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBTH10 Galaxy Microelectronics | In Stock | - | Datasheet | - | YES | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | - | - | - | - | Yes | - | 650 MHz | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.21.00.75 | DUAL | GULL WING | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | R-PDSO-G3 | SINGLE | - | - | - | - | - | - | NPN | - | - | - | - | - | 0.35 W | 0.05 A | 60 | - | 25 V | - | 0.5 V | - | ULTRA HIGH FREQUENCY BAND | 0.7 pF | 0.35 W | - | - | - | - | - | ||
![]() FMMT591 Galaxy Microelectronics | In Stock | - | Datasheet | - | YES | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | - | - | - | - | Yes | - | 150 MHz | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | R-PDSO-G3 | SINGLE | - | - | - | SWITCHING | - | - | PNP | - | - | - | - | - | - | 1 A | 15 | - | 60 V | - | - | - | - | - | - | - | - | - | - | - |