- Weight
- Depth
- Dim
- Height
- Video resolution
- Width
- Type
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
- Rated current In
- Breakdown Voltage-Max
- Breakdown Voltage-Min
Attribute column
Manufacturer
Garmin Cams
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Dim | Number of Elements | Package Body Material | Package Shape | Package Style | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Power Dissipation (Max) | Rated current In | Video resolution | Type | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 010-02505-15 Garmin | In Stock | - | - | - | 57g | - | - | - | (W x H x D) 56.2 x 40.5 x 21.9 mm | - | - | - | - | -50 - 80 | -25 - 80 | - | 4 | 2560 x 1440 Pixel | - | - | - | - | - | 21.9mm | - | - | - | - | - | - | - | - | - | - | - | - | 40.5mm | 56.2mm | ||
![]() 010-02505-11 Garmin | In Stock | - | - | - | 60.5g | - | - | - | (W x H x D) 56.2 x 40.5 x 21.9 mm | - | - | - | - | -40 - 105 | 0 - 80 | - | 4 | 2560 x 1440 Pixel | microSD card (up to 512 GB) | - | - | - | - | 21.9mm | - | - | - | - | - | - | - | - | - | - | - | - | 40.5mm | 56.2mm | ||
![]() 010-02477-00 Garmin | In Stock | - | - | NO | 147g | SILICON | 2 | 200 | (W x H x D) 42 x 106.5 x 31.9 mm | 1 | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | 1080 x 720 Pixel | SD card | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | 31.9mm | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 162 | 400 | 180 | 287 | 220 | 106.5mm | 42mm | ||
![]() 010-12530-05 Garmin | In Stock | - | - | - | 0.06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010-02505-01 Garmin | In Stock | - | - | - | 60.5g | - | - | - | (W x H x D) 56.2 x 40.5 x 21.9 mm | - | - | - | - | - | - | - | - | 1920 x 1080 Pixel | microSD card (up to 512 GB) | - | - | - | - | 21.9mm | - | - | - | - | - | - | - | - | - | - | - | - | 40.5mm | 56.2mm |