- Case/Size Code
- Construction
- DC Resistance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductance-Nom (L)
- Inductor Application
- Inductor Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Gcore Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Self Resonance Frequency | Tolerance | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLC0603CSCCR11JT King Core Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.61 Ω | KING CORE ELECTRONICS INC | 85 °C | -25 °C | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | 1350 MHz | 5% | EAR99 | 8504.50.80.00 | TR | 1 | Rectangular | unknown | IATF16949 | 150 MHz | RF INDUCTOR | DUAL ENDED | 32 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.11 µH | ||
![]() FLC201212NLCL100KT King Core Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 5 Ω | KING CORE ELECTRONICS INC | 85 °C | -25 °C | 1.6 mm | 2.35 mm | SMT | 1.78 mm | Active | 35 MHz | 10% | EAR99 | 8504.50.80.00 | TR | 1 | Rectangular | unknown | IATF16949 | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.08 A | 10 µH | ||
![]() HLC0603CSCC33NJT King Core Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.22 Ω | KING CORE ELECTRONICS INC | 85 °C | -25 °C | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | 2300 MHz | 5% | EAR99 | 8504.50.80.00 | TR | 1 | Rectangular | unknown | IATF16949 | 250 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.6 A | 0.033 µH | ||
![]() HLC0603CSCC39NJT King Core Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.25 Ω | KING CORE ELECTRONICS INC | 85 °C | -25 °C | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | 2200 MHz | 5% | EAR99 | 8504.50.80.00 | TR | 1 | Rectangular | unknown | IATF16949 | 250 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.6 A | 0.039 µH | ||
![]() HLC0603CSCC10NGT King Core Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.13 Ω | KING CORE ELECTRONICS INC | 85 °C | -25 °C | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | 4800 MHz | 2% | EAR99 | 8504.50.80.00 | TR | 1 | Rectangular | unknown | IATF16949 | 250 MHz | RF INDUCTOR | DUAL ENDED | 31 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.01 µH |