- Actual Diameter
- Body Color
- Connector Type
- Contact Material - Plating
- Contact Materials
- Current Rating (Amps)
- Factory Lead Time
- Gender
- Housing Material
- Industry Recognized Mating Diameter
- Internal Switch(s)
- Material Flammability Rating
Attribute column
Manufacturer
GCT Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Current Rating (Amps) | Shielding | Number of Positions/Contacts | Internal Switch(s) | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Surface Mount, Right Angle | Polyamide (PA9T), Nylon 9T | Silver | Brass, Copper Alloy, Phosphor Bronze | 20VDC | -20°C~70°C | Tape & Reel (TR) | DCJ250-05 | Active | Not Applicable | Solder | Jack | Male | 5A | Unshielded | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.55mm ID (0.100), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.252 (6.40mm OD) | - | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Silver | Brass, Stainless Steel | 16VDC | -20°C~70°C | Bulk | DCJ065-15 | Active | Not Applicable | Solder | Jack | Male | 2.5A | Unshielded | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 0.70mm ID (0.028), 2.35mm OD (0.093) | 0.026 (0.65mm ID), 0.110 (2.80mm OD) | - | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Surface Mount, Right Angle | Polyamide (PA9T), Nylon 9T | Silver | Brass, Stainless Steel | 16VDC | -20°C~70°C | Tape & Reel (TR) | DCJ065-05 | Active | Not Applicable | Solder | Jack | Male | 2.5A | Unshielded | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 0.70mm ID (0.028), 2.35mm OD (0.093) | 0.026 (0.65mm ID), 0.110 (2.80mm OD) | - | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Through Hole | Polyamide (PA9T), Nylon 9T | Silver | Brass, Phosphor Bronze | 20VDC | -20°C~70°C | Tape & Reel (TR) | DCJ250-15 | Active | Not Applicable | Solder | Jack | Male | 7A | Shielded | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.55mm ID (0.100), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.260 (6.60mm OD) | 0.372 9.45mm | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Surface Mount, Right Angle | Polyamide (PA9T), Nylon 9T | Silver | Brass, Phosphor Bronze | 20VDC | -20°C~70°C | Tape & Reel (TR) | DCJ200-05 | Active | Not Applicable | Solder | Jack | Male | 5A | Unshielded | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.05mm ID (0.081), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.252 (6.40mm OD) | - | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Silver | Brass, Phosphor Bronze | 20VDC | -20°C~70°C | Bulk | DCJ200-10 | Active | Not Applicable | Kinked Pin, Solder Eyelet | Jack | Male | 5A | Unshielded | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.05mm ID (0.081), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.248 (6.30mm OD) | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Silver | Brass, Phosphor Bronze | 20VDC | -20°C~70°C | Bulk | DCJ235-05 | Active | Not Applicable | Kinked Pin, Solder Eyelet | Jack | Male | 5A | Unshielded | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.40mm ID (0.094), 5.50mm OD (0.217) | 0.093 (2.35mm ID), 0.248 (6.30mm OD) | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Through Hole, Right Angle | Polyamide (PA10T), Nylon 10T | Silver | Copper Alloy, Zinc Alloy | 20VDC | -20°C~70°C | Tape & Reel (TR) | DCJ250-20 | Active | Not Applicable | Solder | Jack | Male | 8A | Shielded | 2 Conductors, 2 Contacts | Does Not Contain Switch | Black | 2.55mm ID (0.100), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.209 (5.30mm OD) | - | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Silver | Brass, Phosphor Bronze | 20VDC | -20°C~70°C | Bulk | DCJ250-10 | Active | Not Applicable | Kinked Pin, Solder Eyelet | Jack | Male | 5A | Unshielded | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | Black | 2.55mm ID (0.100), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.248 (6.30mm OD) | - | - | UL94 V-0 | ROHS3 Compliant |