- Actuator Material
- ActuatorColor
- Cable End Type
- Connector/Contact Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Features
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
GCT FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFC3B07-40-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | FFC3B07 | Active | 1 (Unlimited) | Solder | 40 | 0.4A | 0.039 1.00mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC3B07-06-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | FFC3B07 | Active | 1 (Unlimited) | Solder | 6 | 0.4A | 0.039 1.00mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC3B07-08-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | FFC3B07 | Active | 1 (Unlimited) | Solder | 8 | 0.4A | 0.039 1.00mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC3B11-05-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | FFC3B11 | Active | 1 (Unlimited) | Solder | 5 | 0.4A | 0.039 1.00mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC3B07-10-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | FFC3B07 | Active | 1 (Unlimited) | Solder | 10 | 0.4A | 0.039 1.00mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC3B11-30-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Digi-Reel® | FFC3B11 | Active | 1 (Unlimited) | Solder | 30 | 0.4A | 0.039 1.00mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC3B07-05-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | FFC3B07 | Active | 1 (Unlimited) | Solder | 5 | 0.4A | 0.039 1.00mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC2A32-10-T GCT | In Stock | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -25°C~85°C | Cut Tape (CT) | FFC2A32 | Active | 1 (Unlimited) | Solder | 10 | 0.2A | 0.020 0.50mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.167 4.25mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC3B07-18-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | FFC3B07 | Active | 1 (Unlimited) | Solder | 18 | 0.4A | 0.039 1.00mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC3B07-20-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | FFC3B07 | Active | 1 (Unlimited) | Solder | 20 | 0.4A | 0.039 1.00mm | Tin | Natural | - | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC2A32-06-T GCT | In Stock | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -25°C~85°C | Cut Tape (CT) | FFC2A32 | Active | 1 (Unlimited) | Solder | 6 | 0.2A | 0.020 0.50mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.167 4.25mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC3B11-40-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | FFC3B11 | Active | 1 (Unlimited) | Solder | 40 | 0.4A | 0.039 1.00mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC3B07-12-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Cut Tape (CT) | FFC3B07 | Active | 1 (Unlimited) | Solder | 12 | 0.4A | 0.039 1.00mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC2A32-08-T GCT | In Stock | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -25°C~85°C | Digi-Reel® | FFC2A32 | Active | 1 (Unlimited) | Solder | 8 | 0.2A | 0.020 0.50mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.167 4.25mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC2A32-12-T GCT | In Stock | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -25°C~85°C | Digi-Reel® | FFC2A32 | Active | 1 (Unlimited) | Solder | 12 | 0.2A | 0.020 0.50mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.167 4.25mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC3B07-30-T GCT | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | Phosphor Bronze | 50V | -25°C~85°C | Digi-Reel® | FFC3B07 | Active | 1 (Unlimited) | Solder | 30 | 0.4A | 0.039 1.00mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC2A32-20-T GCT | In Stock | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -25°C~85°C | Tape & Reel (TR) | FFC2A32 | Active | 1 (Unlimited) | Solder | 20 | 0.2A | 0.020 0.50mm | Tin | Natural | - | FFC, FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.167 4.25mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC2A32-50-T GCT | In Stock | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -25°C~85°C | Cut Tape (CT) | FFC2A32 | Active | 1 (Unlimited) | Solder | 50 | 0.2A | 0.020 0.50mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.167 4.25mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC2A32-24-T GCT | In Stock | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -25°C~85°C | Digi-Reel® | FFC2A32 | Active | 1 (Unlimited) | Solder | 24 | 0.2A | 0.020 0.50mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.167 4.25mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() FFC2A32-30-T GCT | In Stock | - | - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -25°C~85°C | Cut Tape (CT) | FFC2A32 | Active | 1 (Unlimited) | Solder | 30 | 0.2A | 0.020 0.50mm | Tin | Natural | 20 | FFC, FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.167 4.25mm | 0.30mm | UL94 V-0 | ROHS3 Compliant |